location redirect
This is a demo of a seamless insert of an Icecat LIVE product data-sheet in your website. Imagine that this responsive data-sheet is included in the product page of your webshop. How to integrate Icecat LIVE JavaScript.

Chief WM110S project mount Wall Silver

Brand:
The general trademark of a manufacturer by which the consumer knows its products. A manufacturer can have multiple brand names. Some manufacturers license their brand names to other producers.
Chief Check ‘Chief’ global rank
Product name:
Product name is a brand's identification of a product, often a model name, but not totally unique as it can include some product variants. Product name is a key part of the Icecat product title on a product data-sheet.
WM110S
Product code:
The brand's unique identifier for a product. Multiple product codes can be mapped to one mother product data-sheet if the specifications are identical. We map away wrong codes or sometimes logistic variants.
WM110S
GTIN (EAN/UPC):
Global Trade Identification Number (GTIN) includes European Article Number (EAN), Universal Product Code (UPC) and Japan Article Number (JAN). They are better known as the barcode on a product's packaging to uniquely identify a product in a shop or logistic process. One product data-sheet can have multiple barcodes depending on logistical or product variants based on packaging, country, sizes, colors, etc.
0841872122830 show
Category:
Object which is placed on the floor or attached to the ceiling or wall, used to hold a projector in place.
Projector Mounts Check ‘Chief’ global rank
Icecat Product ID:
The Icecat Product ID is the unique Icecat number identifying a product in Icecat. This number is used to retrieve or push data regarding a product's datasheet. Click the number to copy the link.
Data-sheet quality: created/standardized by Icecat
The quality of the product data-sheet can be on several levels:
only logistic data imported: we have only basic data imported from a supplier, a data-sheet is not yet created by an editor.
created by Chief: a data-sheet is imported from an official source from a manufacturer. But the data-sheet is not yet standardized by an Icecat editor.
created/standardized by Icecat: the data-sheet is created or standardized by an Icecat editor.
Product views: 42952
This statistic is based on the 97136 using ecommerce sites (eshops, distributors, comparison sites, ecommerce ASPs, purchase systems, etc) downloading this Icecat data-sheet. Only sponsoring brands are included in the free Open Icecat content distribution as used by 94642 free Open Icecat users.
Info modified on: 07 Nov 2023 17:51:58
The date of the most recent change of this product data-sheet in Icecat.
Long product name Chief WM110S project mount Wall Silver :
The long product name of Chief WM110S project mount Wall Silver. For easy access to this data, refer to the "ProductDescription" block and the "ShortDesc" tag in XML or the "Description" block and the "LongProductName" tag in JSON.

Ultra Short Throw Wall Mount, Single Stud, 11.3" - 18"
More>>>
Chief WM110S project mount Wall Silver:
The official description of Chief WM110S project mount Wall Silver as supplied by the manufacturer. For easy access to this data, refer to the "ProductDescription" block and the "LongDesc" tag in XML or the "Description" block and the "LongDesc" tag in JSON.

The WM110S provides ideal placement and alignment for short throw and ultra short throw projector mounting on a single stud.

- Compatible with the RPA, RPA Elite, RPA Mini and RPA Elite Mini Series projector mounts (must order mount separately)
- Also supports wall-mounted long-throw projectors
- Fast installation with innovative quick-connect system
- Industry-first micro height and leveling adjustment
- Extension from wall, 11.25-18.00" (285.75-457 mm)
- Precision image alignment with micro roll, pitch and yaw (using the RPA Elite mounts)
- Integrated cable management system conceals and protects cables for a clean finish
- Multiple levels of security, including All-Points locking hardware, and four projector mount keyed locking options (A/B/C/D)
- Compatible with the RPA, RPA Elite, RPA Mini and RPA Elite Mini Series projector mounts
- Includes short throw arm only, projector mount must be ordered separately
- Includes hardware for wood stud, steel stud, and concrete wall construction
- Also supports long-throw projectors

Short summary description Chief WM110S project mount Wall Silver:
This short summary of the Chief WM110S project mount Wall Silver data-sheet is auto-generated and uses the product title and the first six key specs.

Chief WM110S, Wall, 22.7 kg, Silver, 185 mm, 380 mm, 551 mm

Long summary description Chief WM110S project mount Wall Silver:
This is an auto-generated long summary of Chief WM110S project mount Wall Silver based on the first three specs of the first five spec groups.

Chief WM110S. Mounting type: Wall, Maximum weight capacity: 22.7 kg, Product colour: Silver. Width: 185 mm, Height: 380 mm, Depth: 551 mm

Performance
Mounting type *
Wall
Maximum weight capacity *
22.7 kg
Product colour *
Silver
Adjustable arm
Yes
Weight & dimensions
Width
185 mm
Height
380 mm
Depth
551 mm
Country Distributor
United Kingdom 1 distributor(s)
United States 1 distributor(s)