Choose country:
Choose language:
This is a demo of a seamless insert of an Icecat LIVE product data-sheet in your website. Imagine that this responsive data-sheet is included in the product page of your webshop. How to integrate Icecat LIVE JavaScript.

Chief WM110AUS wall Silver project mount

X
Add to compare
Brand:
The general trademark of a manufacturer by which the consumer knows its products. A manufacturer can have multiple brand names. Some manufacturers license their brand names to other producers.
Chief
Product name:
Product name is a brand's identification of a product, often a model name, but not totally unique as it can include some product variants. Product name is a key part of the Icecat product title on a product data-sheet.
WM110AUS
Product code :
The brand's unique identifier for a product. Multiple product codes can be mapped to one mother product data-sheet if the specifications are identical. We map away wrong codes or sometimes logistic variants.
WM110AUS
EAN/UPC code :
European Article Number (EAN) and Universal Product Code (UPC) are better known as the barcode on a product's packaging to uniquely identify a product in a shop or logistic process. One product data-sheet can have multiple barcodes depending on logistic variations such as packaging or country.
0841872122960
Category
Object which is placed on the floor or attached to the ceiling or wall, used to hold a projector in place.
projector mounts
Data-sheet quality: created/standardized by Icecat
The quality of the product data-sheet can be on several levels:
only logistic data imported: we have only basic data imported from a supplier, a data-sheet is not yet created by an editor.
created by Chief: a data-sheet is imported from an official source from a manufacturer. But the data-sheet is not yet standardized by an Icecat editor.
created/standardized by Icecat: the data-sheet is created or standardized by an Icecat editor.
Included since: 16 Apr 2011
The date Icecat noticed for the first time that this product was included in the price list of a channel partner
Product views: 6624
This statistic is based on the 75430 using ecommerce sites (eshops, distributors, comparison sites, ecommerce ASPs, purchase systems, etc) downloading this Icecat data-sheet since 16-04-11 Only sponsoring brands are included in the free Open Icecat content distribution as used by 73690 free Open Icecat users .
Info modified on: 13 Dec 2017 13:19:09
The date of the most recent change of this product data-sheet in Icecat.
Long product name Chief WM110AUS wall Silver project mount :
The short editorial description of Chief WM110AUS wall Silver project mount

Ultra Short Throw & Universal Projector Mount Kit (Single Stud)
More>>>

Chief WM110AUS wall Silver project mount:
The official marketing text of Chief WM110AUS wall Silver project mount as supplied by the manufacturer
- Fast installation with innovative quick-connect system
- Industry-first micro height and leveling adjustment
- Extension from wall, 11.25-18.00" (285.75-457 mm)
- Precision image alignment with micro roll, pitch and yaw (using the RPA Elite mounts)
- Integrated cable management system conceals and protects cables for a clean finish
- Multiple levels of security, including All-Points locking hardware, and four projector mount keyed locking options (A/B/C/D)
- Projector short throw kit includes single stud short throw extension arm (WM110S) and Universal Mini RPA Elite projector mount (RSMAUS)
- Now includes new universal interface to further reduce installation time
- Includes hardware for wood stud, steel stud, and concrete wall construction
- Also supports long-throw projectors
Short summary description Chief WM110AUS wall Silver project mount:
This short summary of the Chief WM110AUS wall Silver project mount data-sheet is auto-generated and uses the product title and the first six key specs.
Chief WM110AUS, Wall, 11.3 kg, 185 mm, 360 mm, 551 mm
Long summary description Chief WM110AUS wall Silver project mount :

Chief WM110AUS. Mounting type: Wall, Maximum weight capacity: 11.3 kg. Width: 185 mm, Height: 360 mm, Depth: 551 mm

This is an auto-generated long summary of Chief WM110AUS wall Silver project mount based on the first three specs of the first five spec groups.
Mounting
Mounting type *
Type of mounting e.g. wall mounting.
Wall
Maximum weight capacity *
The maximum weight that the product is designed to hold/store.
11.3 kg
Weight & dimensions
Width
The measurement or extent of something from side to side.
185 mm
Weight & dimensions
Height
The measurement of the product from head to foot or from base to top.
360 mm
Depth
The distance from the front to the back of something.
551 mm
Technical details
Colour of product *
The colour e.g. red, blue, green, black, white.
Silver
Country Distributor
Nederland 3 distributor(s)
Belgium 1 distributor(s)
Luxembourg 1 distributor(s)
Sverige 1 distributor(s)
Norway 1 distributor(s)
Australia 2 distributor(s)
United States 1 distributor(s)