RPA Elite Custom Projector Mount with Keyed Locking, A version
The Custom RPA Elite Projector Mounts can be ordered to fit any projector for a quick and easy install.
- For the interface bracket that attaches to your projector see Chief's MountFinder to determine which model number matches your specific projector.
- Microzone Adjustments make projector registration fast and precise (including flush mount installations)
- Centris Technology enables effortless fingertip positioning and self-adjusts to support different projector weights
- Quick connect/disconnect for convenient lamp and filter access on most projectors
- Maintains registration when disconnected and doesn't affect preset adjustments
- Cable management without additional accessories
- Q-Lock Quick Release Lever provides quick connect/disconnect of the projector for service and enhanced security with an integrated key and lock system
- Same great features as the RPA Series, including independent roll, pitch and yaw, integrated cable management, and All-Points Security
- Speed-Connect line of accessories further reduce installation time.
Chief RPMA193, Ceiling, 22.7 kg, Black
Chief RPMA193. Mounting type: Ceiling, Maximum weight capacity: 22.7 kg, Product colour: Black