Choose country:
Choose language:
This is a demo of a seamless insert of an Icecat LIVE product data-sheet in your website. Imagine that this responsive data-sheet is included in the product page of your webshop. How to integrate Icecat LIVE JavaScript.

Chief PACCS1 flat panel mount accessory

X
Add to compare
Brand:
The general trademark of a manufacturer by which the consumer knows its products. A manufacturer can have multiple brand names. Some manufacturers license their brand names to other producers.
Chief
Product name:
Product name is a brand's identification of a product, often a model name, but not totally unique as it can include some product variants. Product name is a key part of the Icecat product title on a product data-sheet.
PACCS1
Product code :
The brand's unique identifier for a product. Multiple product codes can be mapped to one mother product data-sheet if the specifications are identical. We map away wrong codes or sometimes logistic variants.
PACCS1
Category
Accessories for wall and ceiling mounts such as screws, nuts and brackets.
flat panel mount accessories
Data-sheet quality: created/standardized by Icecat
The quality of the product data-sheet can be on several levels:
only logistic data imported: we have only basic data imported from a supplier, a data-sheet is not yet created by an editor.
created by Chief: a data-sheet is imported from an official source from a manufacturer. But the data-sheet is not yet standardized by an Icecat editor.
created/standardized by Icecat: the data-sheet is created or standardized by an Icecat editor.
Included since: 16 Apr 2011
The date Icecat noticed for the first time that this product was included in the price list of a channel partner
Product views: 7562
This statistic is based on the 75430 using ecommerce sites (eshops, distributors, comparison sites, ecommerce ASPs, purchase systems, etc) downloading this Icecat data-sheet since 16-04-11 Only sponsoring brands are included in the free Open Icecat content distribution as used by 73690 free Open Icecat users .
Info modified on: 12 Oct 2017 02:03:00
The date of the most recent change of this product data-sheet in Icecat.
Long product name Chief PACCS1 flat panel mount accessory :
The short editorial description of Chief PACCS1 flat panel mount accessory

PACCS1, up to 6.9kg, Black
More>>>

Chief PACCS1 flat panel mount accessory:
The official marketing text of Chief PACCS1 flat panel mount accessory as supplied by the manufacturer
Large Accessory Shelf
Use the PACCS1 to install AV components below a flat panel when using Chief Swing Arm and Ceiling mounts.

Designed to accommodate Chief’s 200mm x 200mm and 14” x 14” Q-latch mounting systems

Features
- Install any AV component below the flat panel
- Vertical and extension adjustments to fit most component and flat panel combinations.
- Compatible with any Chief medium and large swing arm or ceiling mounts using the 200mm x 200mm and 14” x 14” Q-latch mounting system
- Slots provide the room to strap components to the shelf for safety using the PAC103 accessory
- Can be used with PACLR1 speaker accessory

Overall Dimensions (H x W x D): 25.6" x 18.3" x 12.9" (651 x 465 x 327mm)
Short summary description Chief PACCS1 flat panel mount accessory:
This short summary of the Chief PACCS1 flat panel mount accessory data-sheet is auto-generated and uses the product title and the first six key specs.
Chief PACCS1, Black
Long summary description Chief PACCS1 flat panel mount accessory :

Chief PACCS1. Colour of product: Black

This is an auto-generated long summary of Chief PACCS1 flat panel mount accessory based on the first three specs of the first five spec groups.
Technical details
Compatibility
The other products, software and hardware this product can be used with.
Chief’s 200mm x 200mm & 14” x 14” Q-latch mounting systems
Colour
Colour of product
The colour e.g. red, blue, green, black, white.
Black
Country Distributor
Nederland 1 distributor(s)
Australia 2 distributor(s)