Chief logo

Chief Flat Panel Dual Ceiling Mount

Product code:
Icecat Product ID:
Data-sheet quality:
created/standardized by Icecat
Product views:
85434
Info modified on:
08 Sept 2020, 11:29:11
Short summary description Chief Flat Panel Dual Ceiling Mount:

Chief Flat Panel Dual Ceiling Mount, Black, 56.7 kg, Ceiling, 258 x 202 x 280 mm

Long summary description Chief Flat Panel Dual Ceiling Mount:

Chief Flat Panel Dual Ceiling Mount. Product colour: Black, Maximum weight capacity: 56.7 kg, Mounting type: Ceiling. Dimensions (WxDxH): 258 x 202 x 280 mm

Specs
Contact details
We use cookies to ensure that we give you the best experience on our website. If you continue to use this site we will assume that you are happy with it.