location redirect
This is a demo of a seamless insert of an Icecat LIVE product data-sheet in your website. Imagine that this responsive data-sheet is included in the product page of your webshop. How to integrate Icecat LIVE JavaScript.

Chief Kontour K1W monitor mount / stand 76.2 cm (30") Wall White

Brand:
The general trademark of a manufacturer by which the consumer knows its products. A manufacturer can have multiple brand names. Some manufacturers license their brand names to other producers.
Chief Check ‘Chief’ global rank
Product name:
Product name is a brand's identification of a product, often a model name, but not totally unique as it can include some product variants. Product name is a key part of the Icecat product title on a product data-sheet.
Kontour K1W
Product code:
The brand's unique identifier for a product. Multiple product codes can be mapped to one mother product data-sheet if the specifications are identical. We map away wrong codes or sometimes logistic variants.
K1W120W show
Show alternative article codes used in the online market place
GTIN (EAN/UPC):
Global Trade Identification Number (GTIN) includes European Article Number (EAN), Universal Product Code (UPC) and Japan Article Number (JAN). They are better known as the barcode on a product's packaging to uniquely identify a product in a shop or logistic process. One product data-sheet can have multiple barcodes depending on logistical or product variants based on packaging, country, sizes, colors, etc.
0841872166438 show
Category:
A comfortable, ergonomic computer workstation requires an adjustable computer monitor arm or monitor stand. We offer monitor arms and stands for any budget that help make your computer work easier, pain free and more productive. Main ergonomic recommendations for monitor use include moving your monitor to a comfortable distance of around an arm's length and position the monitor at a comfortable height of about 2"-3" above eye level. Choose one of our many stylish monitor arms and stands and free up valuable desktop space.
Monitor Mounts & Stands Check ‘Chief’ global rank
Icecat Product ID:
The Icecat Product ID is the unique Icecat number identifying a product in Icecat. This number is used to retrieve or push data regarding a product's datasheet. Click the number to copy the link.
Data-sheet quality: created/standardized by Icecat
The quality of the product data-sheet can be on several levels:
only logistic data imported: we have only basic data imported from a supplier, a data-sheet is not yet created by an editor.
created by Chief: a data-sheet is imported from an official source from a manufacturer. But the data-sheet is not yet standardized by an Icecat editor.
created/standardized by Icecat: the data-sheet is created or standardized by an Icecat editor.
Product views: 32789
This statistic is based on the 97136 using ecommerce sites (eshops, distributors, comparison sites, ecommerce ASPs, purchase systems, etc) downloading this Icecat data-sheet. Only sponsoring brands are included in the free Open Icecat content distribution as used by 94642 free Open Icecat users.
Info modified on: 14 Mar 2024 19:35:55
The date of the most recent change of this product data-sheet in Icecat.
Chief K1W120W user manual (2.7 MB)
Here, we only show product PDFs of sponsoring brands that joined Open Icecat. As Full Icecat channel partner login to see all product data or request a Full Icecat subscription.
Technical Drawing (0.1 MB)
Here, we only show product PDFs of sponsoring brands that joined Open Icecat. As Full Icecat channel partner login to see all product data or request a Full Icecat subscription.
Bullet Points Chief Kontour K1W monitor mount / stand 76.2 cm (30") Wall White
Each of several items in a list, preceded by a bullet symbol for emphasis. For easy access to this data, refer to the "BulletPoints" tag in XML or JSON.
:
  • - Maximum weight capacity: 11.3 kg
  • - Minimum screen size: 25.4 cm (10") Maximum screen size: 76.2 cm (30")
  • - Number of displays supported: 1
  • - Mounting type: Wall
  • - Maximum VESA mount: 100 x 100 mm
  • - Height adjustment
  • - White
Long product name Chief Kontour K1W monitor mount / stand 76.2 cm (30") Wall White :
The long product name of Chief Kontour K1W monitor mount / stand 76.2 cm (30") Wall White. For easy access to this data, refer to the "ProductDescription" block and the "ShortDesc" tag in XML or the "Description" block and the "LongProductName" tag in JSON.

Kontour K1W Dynamic Wall Mount, 1 Monitor, White
More>>>
Chief Kontour K1W monitor mount / stand 76.2 cm (30") Wall White:
The official description of Chief Kontour K1W monitor mount / stand 76.2 cm (30") Wall White as supplied by the manufacturer. For easy access to this data, refer to the "ProductDescription" block and the "LongDesc" tag in XML or the "Description" block and the "LongDesc" tag in JSON.

The enhanced Kontour™ K1W Dynamic Height-Adjustable Wall Mounts are perfect solutions for the office, healthcare facilities, and public spaces.
Key enhancements have been made to Chief's patented Centris™ Extreme Tilt technology, for the ultimate in effortless fingertip monitor positioning. Kontour™ monitor mounts float your displays in the optimal ergonomic position to create a more productive and comfortable work environment.

- Best-in-class weight capacity range of 5 to 25 lbs. makes specification simple
- No need to pay more for that "heavy duty" arm to support your Apple monitor or All-in-One!
- Sleek, solidly-constructed forged aluminum arms in subtle silver and black finishes
- Enhanced fingertip positioning of monitor(s) for optimal viewing comfort, whether sitting or standing
- 13" (330 mm) of dynamic height adjustment using smooth motion gas-spring technology
- Enhanced Patented Centris™ Extreme Tilt provides +75°, -10° of effortless tilt
- Tool-free cable management covers for a clean, professional look
- K1W-series Wall Mounts easily install to any wall using the fast-installing Wall Plate, or can be mounted to most slatwall products using OFBLU or OFBU accessory
- K1S-series Slatwall Mounts easily connect to most Slatwall products using the included OFBLU or OFBU universal slatwall interface brackets
- With high levels of recycled content & a highly-recyclable design, Chief Kontour™ monitor arms may contribute to valuable LEED-CI, -NC, and -EB credits!
- Most Kontour™ K1 products are TAA-compliant - see respective product pages for details

Short summary description Chief Kontour K1W monitor mount / stand 76.2 cm (30") Wall White:
This short summary of the Chief Kontour K1W monitor mount / stand 76.2 cm (30") Wall White data-sheet is auto-generated and uses the product title and the first six key specs.

Chief Kontour K1W, 11.3 kg, 25.4 cm (10"), 76.2 cm (30"), 100 x 100 mm, Height adjustment, White

Long summary description Chief Kontour K1W monitor mount / stand 76.2 cm (30") Wall White:
This is an auto-generated long summary of Chief Kontour K1W monitor mount / stand 76.2 cm (30") Wall White based on the first three specs of the first five spec groups.

Chief Kontour K1W. Maximum weight capacity: 11.3 kg, Minimum screen size: 25.4 cm (10"), Maximum screen size: 76.2 cm (30"), Minimum VESA mount: 75 x 75 mm, Maximum VESA mount: 100 x 100 mm. Height adjustment, Tilt angle range: -10 - 75°. Product colour: White

Mounting
Minimum screen size *
25.4 cm (10")
Maximum weight capacity *
11.3 kg
Maximum screen size *
76.2 cm (30")
Mounting type *
Wall
Minimum VESA mount *
75 x 75 mm
Maximum VESA mount *
100 x 100 mm
Panel mounting interface
75 x 75, 100 x 100 mm
Number of displays supported *
1
Ergonomics
Height adjustment
Yes
Tilt angle range
-10 - 75°
Design
Product colour *
White
Packaging data
Package weight
5.22 kg
Other features
Certification
TAA
Logistics data
Harmonized System (HS) code
85299097
Country Distributor
Belgium 3 distributor(s)
Nederland 5 distributor(s)
Luxembourg 1 distributor(s)
Sverige 1 distributor(s)
Norway 1 distributor(s)
United Kingdom 4 distributor(s)