location redirect
This is a demo of a seamless insert of an Icecat LIVE product data-sheet in your website. Imagine that this responsive data-sheet is included in the product page of your webshop. How to integrate Icecat LIVE JavaScript.

Chief ERKD-20MR rack accessory Door

Brand:
The general trademark of a manufacturer by which the consumer knows its products. A manufacturer can have multiple brand names. Some manufacturers license their brand names to other producers.
Chief Check ‘Chief’ global rank
Product name:
Product name is a brand's identification of a product, often a model name, but not totally unique as it can include some product variants. Product name is a key part of the Icecat product title on a product data-sheet.
ERKD-20MR
Product code:
The brand's unique identifier for a product. Multiple product codes can be mapped to one mother product data-sheet if the specifications are identical. We map away wrong codes or sometimes logistic variants.
ERKD-20MR show
Show alternative article codes used in the online market place
GTIN (EAN/UPC):
Global Trade Identification Number (GTIN) includes European Article Number (EAN), Universal Product Code (UPC) and Japan Article Number (JAN). They are better known as the barcode on a product's packaging to uniquely identify a product in a shop or logistic process. One product data-sheet can have multiple barcodes depending on logistical or product variants based on packaging, country, sizes, colors, etc.
6704290417336
Category:
Shelves, arms and other components of racks.
Rack Accessories Check ‘Chief’ global rank
Icecat Product ID:
The Icecat Product ID is the unique Icecat number identifying a product in Icecat. This number is used to retrieve or push data regarding a product's datasheet. Click the number to copy the link.
Data-sheet quality: created/standardized by Icecat
The quality of the product data-sheet can be on several levels:
only logistic data imported: we have only basic data imported from a supplier, a data-sheet is not yet created by an editor.
created by Chief: a data-sheet is imported from an official source from a manufacturer. But the data-sheet is not yet standardized by an Icecat editor.
created/standardized by Icecat: the data-sheet is created or standardized by an Icecat editor.
Product views: 17624
This statistic is based on the 97136 using ecommerce sites (eshops, distributors, comparison sites, ecommerce ASPs, purchase systems, etc) downloading this Icecat data-sheet. Only sponsoring brands are included in the free Open Icecat content distribution as used by 94642 free Open Icecat users.
Info modified on: 14 Mar 2024 17:59:59
The date of the most recent change of this product data-sheet in Icecat.
Bullet Points Chief ERKD-20MR rack accessory Door
Each of several items in a list, preceded by a bullet symbol for emphasis. For easy access to this data, refer to the "BulletPoints" tag in XML or JSON.
:
  • - Door Black
  • - Wood
  • - 20U
Long product name Chief ERKD-20MR rack accessory Door :
The long product name of Chief ERKD-20MR rack accessory Door. For easy access to this data, refer to the "ProductDescription" block and the "ShortDesc" tag in XML or the "Description" block and the "LongProductName" tag in JSON.

Maple Wooden Rear Door for 20U Elite Racks
More>>>
Chief ERKD-20MR rack accessory Door:
The official description of Chief ERKD-20MR rack accessory Door as supplied by the manufacturer. For easy access to this data, refer to the "ProductDescription" block and the "LongDesc" tag in XML or the "Description" block and the "LongDesc" tag in JSON.

Matching Maple laminate rear door for 20U Elite racks to finish off the appearance and add security to your rack.

Short summary description Chief ERKD-20MR rack accessory Door:
This short summary of the Chief ERKD-20MR rack accessory Door data-sheet is auto-generated and uses the product title and the first six key specs.

Chief ERKD-20MR, Door, Black, Wood, 20U, 4.08 kg

Long summary description Chief ERKD-20MR rack accessory Door:
This is an auto-generated long summary of Chief ERKD-20MR rack accessory Door based on the first three specs of the first five spec groups.

Chief ERKD-20MR. Type: Door, Product colour: Black, Housing material: Wood. Package weight: 4.08 kg

Features
Type *
Door
Product colour *
Black
Housing material
Wood
Features
Rack capacity
20U
Packaging data
Package weight
4.08 kg
Country Distributor
United Kingdom 1 distributor(s)