location redirect
This is a demo of a seamless insert of an Icecat LIVE product data-sheet in your website. Imagine that this responsive data-sheet is included in the product page of your webshop. How to integrate Icecat LIVE JavaScript.

Chicco Trio LOVEmotion Travel system stroller 1 seat(s) Black, Grey

Brand:
The general trademark of a manufacturer by which the consumer knows its products. A manufacturer can have multiple brand names. Some manufacturers license their brand names to other producers.
Chicco Check ‘Chicco’ global rank
Product name:
Product name is a brand's identification of a product, often a model name, but not totally unique as it can include some product variants. Product name is a key part of the Icecat product title on a product data-sheet.
Trio LOVEmotion
Product code:
The brand's unique identifier for a product. Multiple product codes can be mapped to one mother product data-sheet if the specifications are identical. We map away wrong codes or sometimes logistic variants.
07079334960000
GTIN (EAN/UPC):
Global Trade Identification Number (GTIN) includes European Article Number (EAN), Universal Product Code (UPC) and Japan Article Number (JAN). They are better known as the barcode on a product's packaging to uniquely identify a product in a shop or logistic process. One product data-sheet can have multiple barcodes depending on logistical or product variants based on packaging, country, sizes, colors, etc.
8058664077182
Category:
Also known as a pushchair, this is a folding chair on wheels, in which a baby or young child can be pushed along.
Baby Carriages Check ‘Chicco’ global rank
Icecat Product ID:
The Icecat Product ID is the unique Icecat number identifying a product in Icecat. This number is used to retrieve or push data regarding a product's datasheet. Click the number to copy the link.
Data-sheet quality: created/standardized by Icecat
The quality of the product data-sheet can be on several levels:
only logistic data imported: we have only basic data imported from a supplier, a data-sheet is not yet created by an editor.
created by Chicco: a data-sheet is imported from an official source from a manufacturer. But the data-sheet is not yet standardized by an Icecat editor.
created/standardized by Icecat: the data-sheet is created or standardized by an Icecat editor.
Product views: 7906
This statistic is based on the 97136 using ecommerce sites (eshops, distributors, comparison sites, ecommerce ASPs, purchase systems, etc) downloading this Icecat data-sheet. Only sponsoring brands are included in the free Open Icecat content distribution as used by 94642 free Open Icecat users.
Info modified on: 14 Mar 2024 18:58:12
The date of the most recent change of this product data-sheet in Icecat.
More>>>
Short summary description Chicco Trio LOVEmotion Travel system stroller 1 seat(s) Black, Grey:
This short summary of the Chicco Trio LOVEmotion Travel system stroller 1 seat(s) Black, Grey data-sheet is auto-generated and uses the product title and the first six key specs.

Chicco Trio LOVEmotion, Travel system stroller, Foldable, Black, Grey

Long summary description Chicco Trio LOVEmotion Travel system stroller 1 seat(s) Black, Grey:
This is an auto-generated long summary of Chicco Trio LOVEmotion Travel system stroller 1 seat(s) Black, Grey based on the first three specs of the first five spec groups.

Chicco Trio LOVEmotion. Type: Travel system stroller, Recommended age (max): 36 month(s), Number of seats: 1 seat(s). Width: 500 mm, Depth: 960 mm, Height: 970 mm. Wheels mobility: Fixed, Swivel

Features
Type *
Travel system stroller
Recommended age (max) *
36 month(s)
Number of seats *
1 seat(s)
Foldable *
Yes
Fold style
Umbrella
Number of front wheels
2
Number of rear wheels
2
Product colour *
Black, Grey
Car seat group
0+ (0 - 13 kg; 0 - 15 months)
Belt fastening type
3-point
Certification
ECE R44/04
Weight & dimensions
Width
500 mm
Depth
960 mm
Height
970 mm
Weight
10.5 kg
Weight & dimensions
Car seat width
44 cm
Car seat depth
64 cm
Car seat height
62 cm
Car seat weight
5.1 kg
Car seat weight (with base)
7.4 kg
Carrycot width
50 cm
Carrycot depth
88 cm
Carrycot height
70 cm
Carrycot weight
5.1 kg
Folded width
31.5 cm
Folded depth
48 cm
Folded height
99.5 cm
Other features
Wheels mobility
Fixed, Swivel
Packaging content
Baby car seat included
Yes