location redirect
This is a demo of a seamless insert of an Icecat LIVE product data-sheet in your website. Imagine that this responsive data-sheet is included in the product page of your webshop. How to integrate Icecat LIVE JavaScript.

CHERRY ST-1044 card reader

Brand:
The general trademark of a manufacturer by which the consumer knows its products. A manufacturer can have multiple brand names. Some manufacturers license their brand names to other producers.
CHERRY Check ‘CHERRY’ global rank
Product name:
Product name is a brand's identification of a product, often a model name, but not totally unique as it can include some product variants. Product name is a key part of the Icecat product title on a product data-sheet.
ST-1044
Product code:
The brand's unique identifier for a product. Multiple product codes can be mapped to one mother product data-sheet if the specifications are identical. We map away wrong codes or sometimes logistic variants.
ST-1044UA
Category:
Card readers and drives with built-in card readers are used for reading from/writing to flash memory cards, for example from your digital camera or cellphone.
Card Readers Check ‘CHERRY’ global rank
Icecat Product ID:
The Icecat Product ID is the unique Icecat number identifying a product in Icecat. This number is used to retrieve or push data regarding a product's datasheet. Click the number to copy the link.
Data-sheet quality: created/standardized by Icecat
The quality of the product data-sheet can be on several levels:
only logistic data imported: we have only basic data imported from a supplier, a data-sheet is not yet created by an editor.
created by CHERRY: a data-sheet is imported from an official source from a manufacturer. But the data-sheet is not yet standardized by an Icecat editor.
created/standardized by Icecat: the data-sheet is created or standardized by an Icecat editor.
Product views: 32994
This statistic is based on the 97136 using ecommerce sites (eshops, distributors, comparison sites, ecommerce ASPs, purchase systems, etc) downloading this Icecat data-sheet. Only sponsoring brands are included in the free Open Icecat content distribution as used by 94642 free Open Icecat users.
Info modified on: 21 Oct 2022 10:14:32
The date of the most recent change of this product data-sheet in Icecat.
Warranty: 2 years
Long product name CHERRY ST-1044 card reader :
The long product name of CHERRY ST-1044 card reader. For easy access to this data, refer to the "ProductDescription" block and the "ShortDesc" tag in XML or the "Description" block and the "LongProductName" tag in JSON.

ST-1044 Smart Card Reader USB 100 mA, 4.8 MHz
More>>>
CHERRY ST-1044 card reader:
The official description of CHERRY ST-1044 card reader as supplied by the manufacturer. For easy access to this data, refer to the "ProductDescription" block and the "LongDesc" tag in XML or the "Description" block and the "LongDesc" tag in JSON.

Main Applications
Desktop:
- Access Control;
- Logical and Network Logon;
- Single Application Sign-On;
- Convenience Replacement for Passwords;
- 3-Factor Authentication;
- Loyalty and Multi-Application Cards;
- PKI (Private Key Infrastructure);
- Digital Signature;
- Document Encryption;
- Secure Payment for B2B and B2C.

Features
- Card Man 3121 compatible.
- Heavy stable base allows one hand operation.
- USB 2.0 compatible.
- CAC and FIPS 201 certified.

Short summary description CHERRY ST-1044 card reader:
This short summary of the CHERRY ST-1044 card reader data-sheet is auto-generated and uses the product title and the first six key specs.

CHERRY ST-1044, CCID, 300 g, 1.75 m, 0 - 50 °C, -20 - 60 °C, Windows 98/ME/2000/XP/CE/Linux

Long summary description CHERRY ST-1044 card reader:
This is an auto-generated long summary of CHERRY ST-1044 card reader based on the first three specs of the first five spec groups.

CHERRY ST-1044. Compatible products: CCID. Weight: 300 g, Cable length: 1.75 m. Compatible operating systems: Windows 98/ME/2000/XP/CE/Linux. Dimensions (WxDxH): 75 x 51 x 55 mm, Package dimensions (WxDxH): 60 x 195 x 60 mm