CHERRY logo

CHERRY SR-4300 interface cards/adapter

Brand:
Product name:
Product code:
Icecat Product ID:
Data-sheet quality:
created/standardized by Icecat
Product views:
92250
Info modified on:
21 Oct 2022, 10:14:32
Long product name CHERRY SR-4300 interface cards/adapter:

ExpressCard, PC/SC, CT-API, OCF, 412.903 bps, USB 2.0, 26 g

CHERRY SR-4300 interface cards/adapter:

ExpressCard Smart Card Reader for Notebook Applications

Key Features

- FIPS 201 approved
- ExpressCard smart card reader for integration into notebooks
- Corresponds to all current standards
- PC/SC-smart card reader
- CT-API and OCF support
- EMV 2000 Terminal Level 1 approved
- ISO 7816 (Class A, AB, C) compatible

Short summary description CHERRY SR-4300 interface cards/adapter:

CHERRY SR-4300, Silver, CE FCC class B UL MIC WEEE ISO 7816 (Class A, AB, C) WHQL (Microsoft) HBCI EMV 2000 Level 1, 54 x 5 x 79 mm, Windows98, CE 5.0 (CE.NET), ME, 2000, XP, XP 64 Bit IA64 / AMD64, Linux PC/SC, Mac OS , CardBus+USB 2.0

Long summary description CHERRY SR-4300 interface cards/adapter:

CHERRY SR-4300. Product colour: Silver, Certification: CE FCC class B UL MIC WEEE ISO 7816 (Class A, AB, C) WHQL (Microsoft) HBCI EMV 2000 Level 1. Dimensions (WxDxH): 54 x 5 x 79 mm, Compatible operating systems: Windows98, CE 5.0 (CE.NET), ME, 2000, XP, XP 64 Bit IA64 / AMD64, Linux PC/SC, Mac OS , Interface: CardBus+USB 2.0

Specs
Recommended products
Loading...
We use cookies to ensure that we give you the best experience on our website. If you continue to use this site we will assume that you are happy with it.