location redirect
This is a demo of a seamless insert of an Icecat LIVE product data-sheet in your website. Imagine that this responsive data-sheet is included in the product page of your webshop. How to integrate Icecat LIVE JavaScript.

CHERRY eVolution MARLIN Wireless Laser MultiMedia Desktop keyboard Mouse included RF Wireless

Brand:
The general trademark of a manufacturer by which the consumer knows its products. A manufacturer can have multiple brand names. Some manufacturers license their brand names to other producers.
CHERRY Check ‘CHERRY’ global rank
Product name:
Product name is a brand's identification of a product, often a model name, but not totally unique as it can include some product variants. Product name is a key part of the Icecat product title on a product data-sheet.
eVolution MARLIN Wireless Laser MultiMedia Desktop
Product code:
The brand's unique identifier for a product. Multiple product codes can be mapped to one mother product data-sheet if the specifications are identical. We map away wrong codes or sometimes logistic variants.
M85-25800DE
Category:
The keyboard is the main input peripheral used by all computers. The keyboard allows for user input and interaction with the computer. Much like many typewriters the keyboard has all the letters of the alphabet, numbers 0 - 9 and additional special operational keys, e.g. for adjusting the volume or going to your inbox directly. There are three different connection types: - USB is the most modern. You can recognize it by the rectangular connector. - PS/2 connectors are round. This type of connection is fairly commonly used by PC's. - Bluetooth is another modern (wireless) connection method.
Keyboards Check ‘CHERRY’ global rank
Icecat Product ID:
The Icecat Product ID is the unique Icecat number identifying a product in Icecat. This number is used to retrieve or push data regarding a product's datasheet. Click the number to copy the link.
Data-sheet quality: created/standardized by Icecat
The quality of the product data-sheet can be on several levels:
only logistic data imported: we have only basic data imported from a supplier, a data-sheet is not yet created by an editor.
created by CHERRY: a data-sheet is imported from an official source from a manufacturer. But the data-sheet is not yet standardized by an Icecat editor.
created/standardized by Icecat: the data-sheet is created or standardized by an Icecat editor.
Product views: 14109
This statistic is based on the 97136 using ecommerce sites (eshops, distributors, comparison sites, ecommerce ASPs, purchase systems, etc) downloading this Icecat data-sheet. Only sponsoring brands are included in the free Open Icecat content distribution as used by 94642 free Open Icecat users.
Info modified on: 07 Mar 2024 15:34:52
The date of the most recent change of this product data-sheet in Icecat.
Long product name CHERRY eVolution MARLIN Wireless Laser MultiMedia Desktop keyboard Mouse included RF Wireless :
The long product name of CHERRY eVolution MARLIN Wireless Laser MultiMedia Desktop keyboard Mouse included RF Wireless. For easy access to this data, refer to the "ProductDescription" block and the "ShortDesc" tag in XML or the "Description" block and the "LongProductName" tag in JSON.

eVolution MARLIN Wireless Laser MultiMedia Desktop
More>>>
CHERRY eVolution MARLIN Wireless Laser MultiMedia Desktop keyboard Mouse included RF Wireless:
The official description of CHERRY eVolution MARLIN Wireless Laser MultiMedia Desktop keyboard Mouse included RF Wireless as supplied by the manufacturer. For easy access to this data, refer to the "ProductDescription" block and the "LongDesc" tag in XML or the "Description" block and the "LongDesc" tag in JSON.

The MARLIN Wireless Laser MultiMedia Desktop is unique in its design and fast operating speed. Working with the MARLIN is a pure delight thanks to its cable-free, ergonomic construction. The seven-button laser mouse ensures precision. The ultra-flat keyboard offers an extremely quiet typing experience, and combines comfortable working conditions with high-quality optics.

Key benefits:
-Multiple use – problem-free operation of several desktops due to pre-coding without channel setting required.
-Ergo-Laser- mouse for right-handed use with 7 freely programmable keys.
-Mouse charging function via USB charger cable -incl. during use. Charging status displayed via illuminated scroll-wheel.
-accurate scanning of the surface for exact positioning of the cursor due to modern laser technology.
-pleasant soft-touch surface and Teflon sliding surfaces.
-Latest wireless technology with 2.4 GHz for extremely large range (up to 10 m).
-Tap-proof thanks to coded data transmission.
-Ultra-silent. Whisper keystroke for particularly low-noise use.
-10 HotKeys. Simple, free allocation thanks to the accompanying KeyM@n-Software.
-Ultra-flat, modern design with pleasant-to-touch keys.
-Standard keyboard layout (including cursor and number block).
-5-year manufacturer´s guarantee.

Short summary description CHERRY eVolution MARLIN Wireless Laser MultiMedia Desktop keyboard Mouse included RF Wireless:
This short summary of the CHERRY eVolution MARLIN Wireless Laser MultiMedia Desktop keyboard Mouse included RF Wireless data-sheet is auto-generated and uses the product title and the first six key specs.

CHERRY eVolution MARLIN Wireless Laser MultiMedia Desktop, Wireless, RF Wireless, Mouse included

Long summary description CHERRY eVolution MARLIN Wireless Laser MultiMedia Desktop keyboard Mouse included RF Wireless:
This is an auto-generated long summary of CHERRY eVolution MARLIN Wireless Laser MultiMedia Desktop keyboard Mouse included RF Wireless based on the first three specs of the first five spec groups.

CHERRY eVolution MARLIN Wireless Laser MultiMedia Desktop. Connectivity technology: Wireless, Device interface: RF Wireless, Keyboard number of keys: 115. Mouse included

Keyboard
Connectivity technology *
Wireless
Device interface *
RF Wireless
Keyboard number of keys
115
Certification
CE, FCC, cURus, GOST-R, CTICK, WHQL
Features
Wireless range
10 m
Power
Battery type
AA
Mouse
Mouse included *
Yes
Movement detection technology
Laser
Movement resolution
800 DPI
Buttons quantity
7
Operational conditions
Operating temperature (T-T)
0 - 40 °C
Weight & dimensions
Keyboard dimensions (WxDxH)
453 x 191 x 16 mm
Keyboard weight
952 g
Source Testseek summary Average rating
Reviews
Updated:
2014-09-11 03:25:05
Uk has collected 6 expert reviews for CHERRY eVolution MARLIN Wireless Laser MultiMedia Desktop keyboard Mouse included RF Wireless and the average expert rating is 65 of 100. The average score reflects the expert community’s view on this product. Click below and use Uk to see all ratings, product awards and conclusions.
65%
Source Review comments Score
v3.co.uk
Updated:
2014-09-11 03:25:05
For anyone who is fed up with constantly tugging their mouse or keyboard cable for more slack, a wireless desktop set is usually the answer.Such a thing can set you back anywhere between £20 and £90 so, at around £55, Cherry’s Marlin represents roughly...
Good Comfortable, precise mouse; simple set-up procedure...
Bad Shallow, flat keys may not appeal to all; mouse not suitable for southpaws; some dropped connections in our tests...
Bottom line A decent desktop set, though the design might not be up everyone’s street Good points Comfortable, precise mouse; simple set-up procedure Bad points Shallow, flat keys may not appeal to all; mouse not suitable for southpaws; some dropped connections i...
60%
gadgetspeak.com
Updated:
2014-09-11 03:25:05
Open box, remove items from plastic bags. Plug the charger into the mouse and a USB port, plug the receiver into a USB port and thats it. No linking required, most keyboard mouse sets need you to get the devices to pair but none of that here. There is...
76%