Choose country:
Choose language:
This is a demo of a seamless insert of an Icecat LIVE product data-sheet in your website. Imagine that this responsive data-sheet is included in the product page of your webshop. How to integrate Icecat LIVE JavaScript.

CHERRY eVolution Barracuda Wireless MultiMedia Desktop keyboard RF Wireless Black

X
Brand:
The general trademark of a manufacturer by which the consumer knows its products. A manufacturer can have multiple brand names. Some manufacturers license their brand names to other producers.
CHERRY
Product name:
Product name is a brand's identification of a product, often a model name, but not totally unique as it can include some product variants. Product name is a key part of the Icecat product title on a product data-sheet.
eVolution Barracuda Wireless MultiMedia Desktop
Product code :
The brand's unique identifier for a product. Multiple product codes can be mapped to one mother product data-sheet if the specifications are identical. We map away wrong codes or sometimes logistic variants.
M85-25700DE
Category
The keyboard is the main input peripheral used by all computers. The keyboard allows for user input and interaction with the computer. Much like many typewriters the keyboard has all the letters of the alphabet, numbers 0 - 9 and additional special operational keys, e.g. for adjusting the volume or going to your inbox directly. There are three different connection types:- USB is the most modern. You can recognize it by the rectangular connector.- PS/2 connectors are round. This type of connection is fairly commonly used by PC's.- Bluetooth is another modern (wireless) connection method.
Keyboards
Data-sheet quality: created/standardized by Icecat
The quality of the product data-sheet can be on several levels:
only logistic data imported: we have only basic data imported from a supplier, a data-sheet is not yet created by an editor.
created by CHERRY: a data-sheet is imported from an official source from a manufacturer. But the data-sheet is not yet standardized by an Icecat editor.
created/standardized by Icecat: the data-sheet is created or standardized by an Icecat editor.
Product views: 6021
This statistic is based on the 86548 using ecommerce sites (eshops, distributors, comparison sites, ecommerce ASPs, purchase systems, etc) downloading this Icecat data-sheet since Only sponsoring brands are included in the free Open Icecat content distribution as used by 84567 free Open Icecat users.
Info modified on: 04 Apr 2019 07:27:37
The date of the most recent change of this product data-sheet in Icecat.
Long product name CHERRY eVolution Barracuda Wireless MultiMedia Desktop keyboard RF Wireless Black :
The short editorial description of CHERRY eVolution Barracuda Wireless MultiMedia Desktop keyboard RF Wireless Black

eVolution Barracuda Wireless MultiMedia Desktop
More>>>
CHERRY eVolution Barracuda Wireless MultiMedia Desktop keyboard RF Wireless Black:
The official marketing text of CHERRY eVolution Barracuda Wireless MultiMedia Desktop keyboard RF Wireless Black as supplied by the manufacturer

The BARRACUDA Wireless MultiMedia Desktop brings comfort to your desk with its amazingly quiet typing performance and ultra-flat laptop design. The BARRACUDA is characterised by both ease of use and by the Mediaplayer functions of its six additional MultiMedia keys. With Plug & Play, this means you just have to plug in and get started.

Key benefits:
- Plug & Play. Requires no software installation or extensive installation procedure
- Ultra-flat, modern design with pleasant-to-touch keys
- Interference-free radio transmission
- Optical 5-button mouse (browser forward/back)
- symmetrical design, suitable for right and left-handed use
- soft-touch surface for pleasant handling
- accurate and rapid surface scanning due to maintenance-free optical sensor with 800 dpi resolution
- Tap-proof thanks to coded data transmission
- Ultra-silent. Whisper keystroke for particularly low-noise use.
- Standard keyboard layout (including cursor and number block)
- Problem-free use with standard batteries (batteries included in delivery)
- 5-year manufacturer´s guarantee

Short summary description CHERRY eVolution Barracuda Wireless MultiMedia Desktop keyboard RF Wireless Black:
This short summary of the CHERRY eVolution Barracuda Wireless MultiMedia Desktop keyboard RF Wireless Black data-sheet is auto-generated and uses the product title and the first six key specs.

CHERRY eVolution Barracuda Wireless MultiMedia Desktop, Wireless, RF Wireless, Black, Mouse included

Long summary description CHERRY eVolution Barracuda Wireless MultiMedia Desktop keyboard RF Wireless Black:
This is an auto-generated long summary of CHERRY eVolution Barracuda Wireless MultiMedia Desktop keyboard RF Wireless Black based on the first three specs of the first five spec groups.

CHERRY eVolution Barracuda Wireless MultiMedia Desktop. Connectivity technology: Wireless, Device interface: RF Wireless, Keyboard number of keys: 115. Product colour: Black. Mouse included

Keyboard
Device interface *
The ports (sockets) where the device connects with other devices.
RF Wireless
Keyboard number of keys
115
Connectivity technology
The technology that enables connectivity of the device, e.g. wired or wireless.
Wireless
Certification
CE, FCC, cURus, GOST-R, CTICK, WHQL
Design
Product colour *
The colour e.g. red, blue, green, black, white.
Black
Ergonomics
Wireless range
2 m
Power
Battery type
Description of battery supplied with the product, such battery form factor (e.g. AA/AAA).
AA
Power
Number of batteries supported
The number of batteries that can be used with the product.
2
Mouse
Mouse included *
A mouse is included with this product.
Yes
Movement detection technology
Optical
Movement resolution
800 DPI
Scroll
Move displayed text or graphics in a particular direction on a computer screen in order to view different parts of them.
Yes
Operational conditions
Operating temperature (T-T)
The minimum and maximum temperatures at which the product can be safely operated.
0 - 40 °C
Weight & dimensions
Keyboard dimensions (WxDxH)
453 x 191 x 16 mm
Keyboard weight
952 g
Customer service details
X