Choose country:
Choose language:
This is a demo of a seamless insert of an Icecat LIVE product data-sheet in your website. Imagine that this responsive data-sheet is included in the product page of your webshop. How to integrate Icecat LIVE JavaScript.

CHERRY eVolution Control Wireless MultiMedia Desktop keyboard RF Wireless

X
Brand:
The general trademark of a manufacturer by which the consumer knows its products. A manufacturer can have multiple brand names. Some manufacturers license their brand names to other producers.
CHERRY
Product name:
Product name is a brand's identification of a product, often a model name, but not totally unique as it can include some product variants. Product name is a key part of the Icecat product title on a product data-sheet.
eVolution Control Wireless MultiMedia Desktop
Product code :
The brand's unique identifier for a product. Multiple product codes can be mapped to one mother product data-sheet if the specifications are identical. We map away wrong codes or sometimes logistic variants.
M82-24710DE
Category
The keyboard is the main input peripheral used by all computers. The keyboard allows for user input and interaction with the computer. Much like many typewriters the keyboard has all the letters of the alphabet, numbers 0 - 9 and additional special operational keys, e.g. for adjusting the volume or going to your inbox directly. There are three different connection types:- USB is the most modern. You can recognize it by the rectangular connector.- PS/2 connectors are round. This type of connection is fairly commonly used by PC's.- Bluetooth is another modern (wireless) connection method.
Keyboards
Data-sheet quality: created/standardized by Icecat
The quality of the product data-sheet can be on several levels:
only logistic data imported: we have only basic data imported from a supplier, a data-sheet is not yet created by an editor.
created by CHERRY: a data-sheet is imported from an official source from a manufacturer. But the data-sheet is not yet standardized by an Icecat editor.
created/standardized by Icecat: the data-sheet is created or standardized by an Icecat editor.
Product views: 5626
This statistic is based on the 86402 using ecommerce sites (eshops, distributors, comparison sites, ecommerce ASPs, purchase systems, etc) downloading this Icecat data-sheet since Only sponsoring brands are included in the free Open Icecat content distribution as used by 84425 free Open Icecat users.
Info modified on: 04 Apr 2019 07:27:37
The date of the most recent change of this product data-sheet in Icecat.
Long product name CHERRY eVolution Control Wireless MultiMedia Desktop keyboard RF Wireless :
The short editorial description of CHERRY eVolution Control Wireless MultiMedia Desktop keyboard RF Wireless

eVolution Control Wireless MultiMedia Desktop
More>>>
CHERRY eVolution Control Wireless MultiMedia Desktop keyboard RF Wireless:
The official marketing text of CHERRY eVolution Control Wireless MultiMedia Desktop keyboard RF Wireless as supplied by the manufacturer

With the CONTROL Wireless MultiMedia Desktop, you've got everything under control. The keyboard and symmetrical 5-button mouse gleam on your desk, with an elegant, flat and chic design in silver and black.

Key benefits:
- 10 HotKeys. Simple, free allocation thanks to the accompanying KeyM@n-Software
- Interference-free radio transmission
- Tap-proof thanks to coded data transmission
- Optical 5-button mouse with 4-way scroll function
- symmetrical design, suitable for right and left-handed use
- soft-touch surface for pleasant handling
- accurate and rapid surface scanning due to maintenance-free optical sensor with 800 dpi resolution
- Standard keyboard layout (including cursor and number block)
- Problem-free use with standard batteries (batteries included in delivery)
- 3-year manufacturer´s guarantee

Short summary description CHERRY eVolution Control Wireless MultiMedia Desktop keyboard RF Wireless:
This short summary of the CHERRY eVolution Control Wireless MultiMedia Desktop keyboard RF Wireless data-sheet is auto-generated and uses the product title and the first six key specs.

CHERRY eVolution Control Wireless MultiMedia Desktop, Wireless, RF Wireless, Mouse included

Long summary description CHERRY eVolution Control Wireless MultiMedia Desktop keyboard RF Wireless:
This is an auto-generated long summary of CHERRY eVolution Control Wireless MultiMedia Desktop keyboard RF Wireless based on the first three specs of the first five spec groups.

CHERRY eVolution Control Wireless MultiMedia Desktop. Connectivity technology: Wireless, Device interface: RF Wireless, Keyboard number of keys: 115. Mouse included

Keyboard
Device interface *
The ports (sockets) where the device connects with other devices.
RF Wireless
Keyboard number of keys
115
Connectivity technology
The technology that enables connectivity of the device, e.g. wired or wireless.
Wireless
Certification
CE, FCC, cURus, GOST-R, C-TICK, WHQL
Ergonomics
Wireless range
2 m
Power
Battery type
Description of battery supplied with the product, such battery form factor (e.g. AA/AAA).
AA
Mouse
Mouse included *
A mouse is included with this product.
Yes
Movement detection technology
Optical
Movement resolution
800 DPI
Operational conditions
Operating temperature (T-T)
The minimum and maximum temperatures at which the product can be safely operated.
0 - 40 °C
Weight & dimensions
Keyboard dimensions (WxDxH)
456 x 204 x 25 mm
Keyboard weight
627 g
Customer service details
X