Bluetooth 5.0, 1000/2000 dpi, 7 buttons
The CHERRY GENTIX BT mouse is based on the GENTIX mouse, which has proven itself in practice millions of times over, and adds a convenient Bluetooth® function with multi-device capability.
CHERRY GENTIX BT, Ambidextrous, Optical, Bluetooth, 2000 DPI, Green
CHERRY GENTIX BT. Form factor: Ambidextrous. Movement detection technology: Optical, Device interface: Bluetooth, Movement resolution: 2000 DPI, Buttons type: Pressed buttons, Buttons quantity: 7, Scroll type: Wheel. Power source: Batteries. Product colour: Green