location redirect
This is a demo of a seamless insert of an Icecat LIVE product data-sheet in your website. Imagine that this responsive data-sheet is included in the product page of your webshop. How to integrate Icecat LIVE JavaScript.

CHERRY MW 2400 mouse Office Ambidextrous RF Wireless 1200 DPI

Brand:
The general trademark of a manufacturer by which the consumer knows its products. A manufacturer can have multiple brand names. Some manufacturers license their brand names to other producers.
CHERRY Check ‘CHERRY’ global rank
Product name:
Product name is a brand's identification of a product, often a model name, but not totally unique as it can include some product variants. Product name is a key part of the Icecat product title on a product data-sheet.
MW 2400
Product code:
The brand's unique identifier for a product. Multiple product codes can be mapped to one mother product data-sheet if the specifications are identical. We map away wrong codes or sometimes logistic variants.
JW-0700-2 show
Show alternative article codes used in the online market place
GTIN (EAN/UPC):
Global Trade Identification Number (GTIN) includes European Article Number (EAN), Universal Product Code (UPC) and Japan Article Number (JAN). They are better known as the barcode on a product's packaging to uniquely identify a product in a shop or logistic process. One product data-sheet can have multiple barcodes depending on logistical or product variants based on packaging, country, sizes, colors, etc.
4025112082733
Category:
The mouse is the second most important way of communicating with a computer. Please be careful to choose the right type of connection when buying a mouse, there are three different types: - USB is the most modern. You can recognize it by the rectangular connector. - PS/2 connectors are round. This type of connection is fairly commonly used in PCs. - Bluetooth is another modern (wireless) connection method.
Mice Check ‘CHERRY’ global rank
Icecat Product ID:
The Icecat Product ID is the unique Icecat number identifying a product in Icecat. This number is used to retrieve or push data regarding a product's datasheet. Click the number to copy the link.
Data-sheet quality: created/standardized by Icecat
The quality of the product data-sheet can be on several levels:
only logistic data imported: we have only basic data imported from a supplier, a data-sheet is not yet created by an editor.
created by CHERRY: a data-sheet is imported from an official source from a manufacturer. But the data-sheet is not yet standardized by an Icecat editor.
created/standardized by Icecat: the data-sheet is created or standardized by an Icecat editor.
Product views: 126290
This statistic is based on the 97136 using ecommerce sites (eshops, distributors, comparison sites, ecommerce ASPs, purchase systems, etc) downloading this Icecat data-sheet. Only sponsoring brands are included in the free Open Icecat content distribution as used by 94642 free Open Icecat users.
Info modified on: 28 Nov 2023 13:32:11
The date of the most recent change of this product data-sheet in Icecat.
Product Brochure/Datasheet (0.0 MB)
Here, we only show product PDFs of sponsoring brands that joined Open Icecat. As Full Icecat channel partner login to see all product data or request a Full Icecat subscription.
Bullet Points CHERRY MW 2400 mouse Office Ambidextrous RF Wireless 1200 DPI
Each of several items in a list, preceded by a bullet symbol for emphasis. For easy access to this data, refer to the "BulletPoints" tag in XML or JSON.
:
  • - Office 1200 DPI Anthracite, Black
  • - Ambidextrous RF Wireless 10 m
  • - Scroll type: Wheel Buttons quantity: 3
  • - Power source: Batteries
  • - 1 AA
Warranty: Extended Manufacturer Warranty: 3 years
Long product name CHERRY MW 2400 mouse Office Ambidextrous RF Wireless 1200 DPI :
The long product name of CHERRY MW 2400 mouse Office Ambidextrous RF Wireless 1200 DPI. For easy access to this data, refer to the "ProductDescription" block and the "ShortDesc" tag in XML or the "Description" block and the "LongProductName" tag in JSON.

Nano USB, 1200 dpi, 2.4 GHz, Plug&Play, 85 g + 1.5 g, 10 m
More>>>
CHERRY MW 2400 mouse Office Ambidextrous RF Wireless 1200 DPI:
The official description of CHERRY MW 2400 mouse Office Ambidextrous RF Wireless 1200 DPI as supplied by the manufacturer. For easy access to this data, refer to the "ProductDescription" block and the "LongDesc" tag in XML or the "Description" block and the "LongDesc" tag in JSON.

The CHERRY MW 2400 wireless mouse is optimised for professional use in any workplace. Precise control, reliable performance and a classic design.

- 3-button mouse, for both left-handed and right-handed operation
- Nano USB receiver
- GS approval
- Optical sensor technology (1,200 dpi)
- Battery status indicator on mouse
- Interference-free wireless 2.4 GHz technology (range of up to 10 meters)

Short summary description CHERRY MW 2400 mouse Office Ambidextrous RF Wireless 1200 DPI:
This short summary of the CHERRY MW 2400 mouse Office Ambidextrous RF Wireless 1200 DPI data-sheet is auto-generated and uses the product title and the first six key specs.

CHERRY MW 2400, Ambidextrous, RF Wireless, 1200 DPI, Anthracite, Black

Long summary description CHERRY MW 2400 mouse Office Ambidextrous RF Wireless 1200 DPI:
This is an auto-generated long summary of CHERRY MW 2400 mouse Office Ambidextrous RF Wireless 1200 DPI based on the first three specs of the first five spec groups.

CHERRY MW 2400. Form factor: Ambidextrous. Device interface: RF Wireless, Movement resolution: 1200 DPI, Buttons type: Pressed buttons, Buttons quantity: 3, Scroll type: Wheel. Power source: Batteries. Product colour: Anthracite, Black

Mouse
Number of scroll wheels
1
Purpose *
Office
Device interface *
RF Wireless
Movement resolution *
1200 DPI
Buttons type
Pressed buttons
Scroll type *
Wheel
Buttons quantity *
3
Recommended usage
PC
Customizable movement resolution
No
Frequency band
2.4 GHz
Certification
c-tick, UL, CE, FCC, TÜV/GS
Design
Form factor *
Ambidextrous
Ergonomic design
Yes
Product colour *
Anthracite, Black
Surface coloration
Monochromatic
Game edition
No
Illumination
No
LED indicators
Yes
Ergonomics
Wireless range
10 m
Customizable weight
No
Plug and Play
Yes
Power
Power source *
Batteries
Number of batteries supported
1
Power
Battery type
AA
Power consumption
36 mA
Operational conditions
Operating temperature (T-T)
0 - 50 °C
Storage temperature (T-T)
-20 - 65 °C
Weight & dimensions
Width
109 mm
Depth
37 mm
Height
62 mm
Weight
85 g
Receiver width
1.8 cm
Receiver depth
5 mm
Receiver height
1.3 cm
Receiver weight
1.5 g
Packaging data
Package width
115 mm
Package depth
49 mm
Package height
70 mm
Package weight
119 g
Packaging content
Receiver included
Yes
Wireless receiver interface
USB Type-A
Receiver type
Nano receiver
Batteries included
Yes
User guide
Yes
Logistics data
Products per master (outer) case
10 pc(s)
Brand Image Product code Product Stock Price from
CHERRY MW 2310 mouse Office Ambidextrous RF Wireless IR LED 2000 DPI CHERRY MW 2310 mouse Office Ambidextrous RF Wireless IR LED 2000 DPI
(show image)
JW-T0310 MW 2310 0.00
(excl. VAT)
0 (incl. VAT)
CHERRY MW 2110 mouse Office Ambidextrous RF Wireless IR LED 2000 DPI CHERRY MW 2110 mouse Office Ambidextrous RF Wireless IR LED 2000 DPI
(show image)
JW-T0210 MW 2110 0.00
(excl. VAT)
0 (incl. VAT)
CHERRY WHEELMOUSE OPTICAL Corded Mouse, Pale Grey, PS2/USB CHERRY WHEELMOUSE OPTICAL Corded Mouse, Pale Grey, PS2/USB
(show image)
M-5400-0 WHEELMOUSE OPTICAL Corded Mouse, Pale Grey, PS2/USB 0.00
(excl. VAT)
0 (incl. VAT)
CHERRY GENTIX CORDED MOUSE, Pale Grey, USB CHERRY GENTIX CORDED MOUSE, Pale Grey, USB
(show image)
JM-0300-0 GENTIX CORDED MOUSE, Pale Grey, USB 0.00
(excl. VAT)
0 (incl. VAT)
CHERRY MW 3000 Wireless Mouse, Black, USB CHERRY MW 3000 Wireless Mouse, Black, USB
(show image)
JW-T0100 MW 3000 Wireless Mouse, Black, USB 0.00
(excl. VAT)
0 (incl. VAT)
CHERRY GENTIX CORDED ILLUMINATED MOUSE, Black, USB CHERRY GENTIX CORDED ILLUMINATED MOUSE, Black, USB
(show image)
JM-0300 GENTIX CORDED ILLUMINATED MOUSE, Black, USB 0.00
(excl. VAT)
0 (incl. VAT)
CHERRY WHEELMOUSE OPTICAL Corded Mouse, Black, PS2/USB CHERRY WHEELMOUSE OPTICAL Corded Mouse, Black, PS2/USB
(show image)
M-5450 WHEELMOUSE OPTICAL Corded Mouse, Black, PS2/USB 0.00
(excl. VAT)
0 (incl. VAT)
CHERRY WHEELMOUSE OPTICAL Corded Mouse, Light Grey, PS2/USB CHERRY WHEELMOUSE OPTICAL Corded Mouse, Light Grey, PS2/USB
(show image)
M-5400 WHEELMOUSE OPTICAL Corded Mouse, Light Grey, PS2/USB 0.00
(excl. VAT)
0 (incl. VAT)
Country Distributor
United Kingdom 2 distributor(s)
Nederland 1 distributor(s)