location redirect
This is a demo of a seamless insert of an Icecat LIVE product data-sheet in your website. Imagine that this responsive data-sheet is included in the product page of your webshop. How to integrate Icecat LIVE JavaScript.

CHERRY Infinity MultiMedia keyboard USB QWERTZ

Brand:
The general trademark of a manufacturer by which the consumer knows its products. A manufacturer can have multiple brand names. Some manufacturers license their brand names to other producers.
CHERRY Check ‘CHERRY’ global rank
Product name:
Product name is a brand's identification of a product, often a model name, but not totally unique as it can include some product variants. Product name is a key part of the Icecat product title on a product data-sheet.
Infinity MultiMedia Keyboard
Product code:
The brand's unique identifier for a product. Multiple product codes can be mapped to one mother product data-sheet if the specifications are identical. We map away wrong codes or sometimes logistic variants.
JK-0210DE
Category:
The keyboard is the main input peripheral used by all computers. The keyboard allows for user input and interaction with the computer. Much like many typewriters the keyboard has all the letters of the alphabet, numbers 0 - 9 and additional special operational keys, e.g. for adjusting the volume or going to your inbox directly. There are three different connection types: - USB is the most modern. You can recognize it by the rectangular connector. - PS/2 connectors are round. This type of connection is fairly commonly used by PC's. - Bluetooth is another modern (wireless) connection method.
Keyboards Check ‘CHERRY’ global rank
Icecat Product ID:
The Icecat Product ID is the unique Icecat number identifying a product in Icecat. This number is used to retrieve or push data regarding a product's datasheet. Click the number to copy the link.
Data-sheet quality: created/standardized by Icecat
The quality of the product data-sheet can be on several levels:
only logistic data imported: we have only basic data imported from a supplier, a data-sheet is not yet created by an editor.
created by CHERRY: a data-sheet is imported from an official source from a manufacturer. But the data-sheet is not yet standardized by an Icecat editor.
created/standardized by Icecat: the data-sheet is created or standardized by an Icecat editor.
Product views: 15329
This statistic is based on the 97136 using ecommerce sites (eshops, distributors, comparison sites, ecommerce ASPs, purchase systems, etc) downloading this Icecat data-sheet. Only sponsoring brands are included in the free Open Icecat content distribution as used by 94642 free Open Icecat users.
Info modified on: 21 Oct 2022 10:14:32
The date of the most recent change of this product data-sheet in Icecat.
Warranty: 5 years
Long product name CHERRY Infinity MultiMedia keyboard USB QWERTZ :
The long product name of CHERRY Infinity MultiMedia keyboard USB QWERTZ. For easy access to this data, refer to the "ProductDescription" block and the "ShortDesc" tag in XML or the "Description" block and the "LongProductName" tag in JSON.

Infinity MultiMedia Keyboard, USB, 869g, Black/Silver
More>>>
CHERRY Infinity MultiMedia keyboard USB QWERTZ:
The official description of CHERRY Infinity MultiMedia keyboard USB QWERTZ as supplied by the manufacturer. For easy access to this data, refer to the "ProductDescription" block and the "LongDesc" tag in XML or the "Description" block and the "LongDesc" tag in JSON.

Elegant and glamorous a star among keyboards. The INFINITY keyboard from CHERRY with its impressive black high-gloss finish (alternatively: metal finish) sets new standards. It also features 11 hotkeys and the characteristic great keystroke feel with whisper keystroke.

Features
- Elegant, high-quality design for demanding users;
- Ultra silent: Whisper keystroke for low-noise working performance;
- Pleasant keystroke feel for typing free from fatigue. Ideal for everyday work;
- 11 HotKeys for comfortable control of the most important Internet, Office and Media Player functions;
- Standard keyboard layout (including cursor and number block);
- Can be used with laptops and PCs via USB connection;
- Plug & Play for easy commissioning with no software installation.

Short summary description CHERRY Infinity MultiMedia keyboard USB QWERTZ:
This short summary of the CHERRY Infinity MultiMedia keyboard USB QWERTZ data-sheet is auto-generated and uses the product title and the first six key specs.

CHERRY Infinity MultiMedia Keyboard, Wired, USB, QWERTZ

Long summary description CHERRY Infinity MultiMedia keyboard USB QWERTZ:
This is an auto-generated long summary of CHERRY Infinity MultiMedia keyboard USB QWERTZ based on the first three specs of the first five spec groups.

CHERRY Infinity MultiMedia Keyboard. Connectivity technology: Wired, Device interface: USB, Keyboard layout: QWERTZ. Cable length: 1.8 m

Keyboard
Connectivity technology *
Wired
Device interface *
USB
Keyboard layout *
QWERTZ
Certification
CE, FCC475 x 170 x 15.3
Features
Cable length
1.8 m
Plug and Play
Yes
Power
Power consumption
50 mA
Mouse
Mouse included *
No
Operational conditions
Operating temperature (T-T)
0 - 40 °C
Storage temperature (T-T)
-20 - 65 °C
Weight & dimensions
Keyboard dimensions (WxDxH)
475 x 170 x 15.3 mm
Keyboard weight
869 g
Packaging data
Package dimensions (WxDxH)
502 x 218 x 35 mm
Package weight
1.18 kg
Other features
Internal
No