location redirect
This is a demo of a seamless insert of an Icecat LIVE product data-sheet in your website. Imagine that this responsive data-sheet is included in the product page of your webshop. How to integrate Icecat LIVE JavaScript.

CHERRY B.UNLIMITED 3.0 keyboard Mouse included RF Wireless German Grey

Brand:
The general trademark of a manufacturer by which the consumer knows its products. A manufacturer can have multiple brand names. Some manufacturers license their brand names to other producers.
CHERRY Check ‘CHERRY’ global rank
Product name:
Product name is a brand's identification of a product, often a model name, but not totally unique as it can include some product variants. Product name is a key part of the Icecat product title on a product data-sheet.
B.UNLIMITED 3.0
Product code:
The brand's unique identifier for a product. Multiple product codes can be mapped to one mother product data-sheet if the specifications are identical. We map away wrong codes or sometimes logistic variants.
JD-0410DE-0 show
Show alternative article codes used in the online market place
GTIN (EAN/UPC):
Global Trade Identification Number (GTIN) includes European Article Number (EAN), Universal Product Code (UPC) and Japan Article Number (JAN). They are better known as the barcode on a product's packaging to uniquely identify a product in a shop or logistic process. One product data-sheet can have multiple barcodes depending on logistical or product variants based on packaging, country, sizes, colors, etc.
4025112086724
Category:
The keyboard is the main input peripheral used by all computers. The keyboard allows for user input and interaction with the computer. Much like many typewriters the keyboard has all the letters of the alphabet, numbers 0 - 9 and additional special operational keys, e.g. for adjusting the volume or going to your inbox directly. There are three different connection types: - USB is the most modern. You can recognize it by the rectangular connector. - PS/2 connectors are round. This type of connection is fairly commonly used by PC's. - Bluetooth is another modern (wireless) connection method.
Keyboards Check ‘CHERRY’ global rank
Icecat Product ID:
The Icecat Product ID is the unique Icecat number identifying a product in Icecat. This number is used to retrieve or push data regarding a product's datasheet. Click the number to copy the link.
Data-sheet quality: created/standardized by Icecat
The quality of the product data-sheet can be on several levels:
only logistic data imported: we have only basic data imported from a supplier, a data-sheet is not yet created by an editor.
created by CHERRY: a data-sheet is imported from an official source from a manufacturer. But the data-sheet is not yet standardized by an Icecat editor.
created/standardized by Icecat: the data-sheet is created or standardized by an Icecat editor.
Product views: 153699
This statistic is based on the 97136 using ecommerce sites (eshops, distributors, comparison sites, ecommerce ASPs, purchase systems, etc) downloading this Icecat data-sheet. Only sponsoring brands are included in the free Open Icecat content distribution as used by 94642 free Open Icecat users.
Info modified on: 28 Nov 2023 13:28:15
The date of the most recent change of this product data-sheet in Icecat.
Product Brochure/Datasheet (0.2 MB)
Here, we only show product PDFs of sponsoring brands that joined Open Icecat. As Full Icecat channel partner login to see all product data or request a Full Icecat subscription.
Bullet Points CHERRY B.UNLIMITED 3.0 keyboard Mouse included RF Wireless German Grey
Each of several items in a list, preceded by a bullet symbol for emphasis. For easy access to this data, refer to the "BulletPoints" tag in XML or JSON.
:
  • - Durable abrasion-proof laser inscription of key caps
  • - USB cable charging function for both keyboard & mouse – even when in use
  • - Designed for continuous usage – over 20 mill. Confirmations per key
  • - High-quality, pre-charged NiMH batteries from GP with a very low self-discharge
  • - Almost interference-free wireless 2.4 GHz technology (range of up to 10 meters)
  • - Data transmission using 128-bit encryption, complying to Advanced Encryption Standard (AES)
  • - Multi-station capability operation of several wireless products in one room
  • - 3-button mouse: infrared sensor and adjustable resolution 1,000/2,000 dpi) with ergonomic side panels
  • - Easy to install, requiring no technical knowledge
  • - Keyboard awarded the “Blue Angel” environmental seal
Warranty: Extended Manufacturer Warranty: 3 years
Long product name CHERRY B.UNLIMITED 3.0 keyboard Mouse included RF Wireless German Grey :
The long product name of CHERRY B.UNLIMITED 3.0 keyboard Mouse included RF Wireless German Grey. For easy access to this data, refer to the "ProductDescription" block and the "ShortDesc" tag in XML or the "Description" block and the "LongProductName" tag in JSON.

wireless, 2.4 - 2.483GHz, 10m, Germany, 460 x 165 x 15mm, 883g, 3-button wireless mouse, 115 x 60 x 35mm, 145g, pale grey
More>>>
CHERRY B.UNLIMITED 3.0 keyboard Mouse included RF Wireless German Grey:
The official description of CHERRY B.UNLIMITED 3.0 keyboard Mouse included RF Wireless German Grey as supplied by the manufacturer. For easy access to this data, refer to the "ProductDescription" block and the "LongDesc" tag in XML or the "Description" block and the "LongDesc" tag in JSON.

Robust and chargeable.
Adaptable and robust The CHERRY B. UNLIMITED 3.0, with its high-quality NiMH batteries and interference-free wireless 2.4 GHz technology with AES encryption, is designed for continuous professional use.

Short summary description CHERRY B.UNLIMITED 3.0 keyboard Mouse included RF Wireless German Grey:
This short summary of the CHERRY B.UNLIMITED 3.0 keyboard Mouse included RF Wireless German Grey data-sheet is auto-generated and uses the product title and the first six key specs.

CHERRY B.UNLIMITED 3.0, Full-size (100%), Wireless, RF Wireless, Mechanical, Grey, Mouse included

Long summary description CHERRY B.UNLIMITED 3.0 keyboard Mouse included RF Wireless German Grey:
This is an auto-generated long summary of CHERRY B.UNLIMITED 3.0 keyboard Mouse included RF Wireless German Grey based on the first three specs of the first five spec groups.

CHERRY B.UNLIMITED 3.0. Keyboard form factor: Full-size (100%). Keyboard style: Straight. Connectivity technology: Wireless, Device interface: RF Wireless, Keyboard key switch: Mechanical, Keyboard number of keys: 109, Recommended usage: Office. Product colour: Grey. Mouse included

Keyboard
Recommended usage *
Office
Device interface *
RF Wireless
Keyboard key switch *
Mechanical
Keyboard language *
German
Pointing device *
No
Keyboard form factor *
Full-size (100%)
Numeric keypad *
Yes
Keyboard number of keys
109
Connectivity technology
Wireless
Purpose
Universal
Fingerprint reader
No
Certification
c-tick, UL, CE, FCC, TÜV/GS
Design
Backlight *
No
Keyboard style
Straight
Product colour *
Grey
Surface coloration
Monochromatic
Features
Wireless range
10 m
Power
Power source type *
USB
USB charging
Yes
Mouse
Mouse included *
Yes
Form factor
Ambidextrous
Movement detection technology
Optical
Mouse
Movement resolution
2000 DPI
Customizable movement resolution
Yes
Buttons quantity
3
Buttons type
Pressed buttons
Scroll
Yes
Scroll type
Wheel
Number of scroll wheels
1
Operational conditions
Operating temperature (T-T)
0 - 40 °C
Storage temperature (T-T)
-20 - 60 °C
Weight & dimensions
Keyboard dimensions (WxDxH)
460 x 165 x 15 mm
Keyboard weight
883 g
Mouse dimensions (WxDxH)
115 x 60 x 35 mm
Mouse weight
145 g
Packaging data
Receiver included
Yes
Receiver weight
6 g
Batteries included
Yes
Cables included
USB
Package width
570 mm
Package depth
170 mm
Package height
45 mm
Package weight
1.3 kg
Logistics data
Harmonized System (HS) code
84716060
Source Testseek summary Average rating
Reviews
Updated:
2017-07-14 01:06:55
Uk has collected 9 expert reviews for CHERRY B.UNLIMITED 3.0 keyboard Mouse included RF Wireless German Grey and the average expert rating is 71 of 100. The average score reflects the expert community’s view on this product. Click below and use Uk to see all ratings, product awards and conclusions.
71%
Source Review comments Score
kitguru.net
Updated:
2018-04-26 02:58:27
Cherry is one of the most famous brands in the technology industry. From its inception in 1953 and subsequent move to Germany in 1979, it has now been producing keyboards for almost 45 years. While gamers are probably more familiar with Cherry's switches...
Good Solid build quality, Great wireless range, Long rechargeable battery life, Laser etching will last, 128-bit AES encryption...
Bad Mouse and keyboard are on the small side, Mouse weight not suited to gamers, Priced higher than entry level Logitech and Microsoft wireless options, Not back-lit...
Bottom line Non-mechanical keyboards have a place, the world needs more than just hardcore gaming focused board designs. That said, I really couldn't get on with this set. The action on the keyboard was positive enough but, when typing sentences, we found that our er...
75%
Country Distributor
Nederland 4 distributor(s)
España 2 distributor(s)
France 2 distributor(s)
Magyarország 2 distributor(s)
Italia 2 distributor(s)
United Kingdom 4 distributor(s)
Deutschland 5 distributor(s)
Suomi 2 distributor(s)
Sverige 2 distributor(s)
Belgium 1 distributor(s)
Österreich 1 distributor(s)
Lithuania 1 distributor(s)
Polska 1 distributor(s)
Hrvatska 1 distributor(s)
România 1 distributor(s)
Czech Republic 1 distributor(s)
México 1 distributor(s)