Choose country:
Choose language:
This is a demo of a seamless insert of an Icecat LIVE product data-sheet in your website. Imagine that this responsive data-sheet is included in the product page of your webshop. How to integrate Icecat LIVE JavaScript.

CHERRY SPOS G86-61401 keyboard USB QWERTZ Black

X
Brand:
The general trademark of a manufacturer by which the consumer knows its products. A manufacturer can have multiple brand names. Some manufacturers license their brand names to other producers.
CHERRY
Product name:
Product name is a brand's identification of a product, often a model name, but not totally unique as it can include some product variants. Product name is a key part of the Icecat product title on a product data-sheet.
SPOS G86-61401
Product code :
The brand's unique identifier for a product. Multiple product codes can be mapped to one mother product data-sheet if the specifications are identical. We map away wrong codes or sometimes logistic variants.
G86-61401DEADAA
Category
The keyboard is the main input peripheral used by all computers. The keyboard allows for user input and interaction with the computer. Much like many typewriters the keyboard has all the letters of the alphabet, numbers 0 - 9 and additional special operational keys, e.g. for adjusting the volume or going to your inbox directly. There are three different connection types:- USB is the most modern. You can recognize it by the rectangular connector.- PS/2 connectors are round. This type of connection is fairly commonly used by PC's.- Bluetooth is another modern (wireless) connection method.
Keyboards
Data-sheet quality: created/standardized by Icecat
The quality of the product data-sheet can be on several levels:
only logistic data imported: we have only basic data imported from a supplier, a data-sheet is not yet created by an editor.
created byCHERRY: a data-sheet is imported from an official source from a manufacturer. But the data-sheet is not yet standardized by an Icecat editor.
created/standardized by Icecat: the data-sheet is created or standardized by an Icecat editor.
Product views: 4627
This statistic is based on the 91610 using ecommerce sites (eshops, distributors, comparison sites, ecommerce ASPs, purchase systems, etc) downloading this Icecat data-sheet since Only sponsoring brands are included in the free Open Icecat content distribution as used by 89568 free Open Icecat users.
Info modified on: 19 Jun 2018 23:25:58
The date of the most recent change of this product data-sheet in Icecat.
Warranty: 2 years
Long product name CHERRY SPOS G86-61401 keyboard USB QWERTZ Black :
The short editorial description of CHERRY SPOS G86-61401 keyboard USB QWERTZ Black

SPOS G86-61401 Freely programmable USB keyboard with touchpad and mouse keys, Black
More>>>
CHERRY SPOS G86-61401 keyboard USB QWERTZ Black:
The official marketing text of CHERRY SPOS G86-61401 keyboard USB QWERTZ Black as supplied by the manufacturer

The height of professionalism in both look and function. The fully programmable keyboard with extended alphanumeric layout and replaceable keys is designed first and foremost for commercial use at the POS. The model is extremely slim with its compact design and can also be inserted in recesses in the table.

- Full Alphanumeric Layout incl. Numeric Keypad
- Compact # only 360 mm width
- User-friendly unstinted standard 19 mm key spacing
- IP54 rated spill and dust resistant key section
- Flexible layout customization with exchangeable relegendable keys
- Fully programmable USB 2.0 keyboard
- Touchpad with 2 mouse buttons
- Comprehensive UPOS support
- Integrated memory
- Cut-out mounting capabilities (circumferential rim)
- Pluggable feet

Short summary description CHERRY SPOS G86-61401 keyboard USB QWERTZ Black:
This short summary of the CHERRY SPOS G86-61401 keyboard USB QWERTZ Black data-sheet is auto-generated and uses the product title and the first six key specs.

CHERRY SPOS G86-61401, Wired, USB, QWERTZ, Black

Long summary description CHERRY SPOS G86-61401 keyboard USB QWERTZ Black:
This is an auto-generated long summary of CHERRY SPOS G86-61401 keyboard USB QWERTZ Black based on the first three specs of the first five spec groups.

CHERRY SPOS G86-61401. Connectivity technology: Wired, Device interface: USB, Keyboard layout: QWERTZ, Keyboard number of keys: 135. Cable length: 1.85 m. Product colour: Black

Keyboard
Device interface *
The ports (sockets) where the device connects with other devices.
USB
Keyboard layout *
The type of keys on a keyboard, and their position on the keyboard. This can differ from country to country.
QWERTZ
Keyboard number of keys
135
Connectivity technology
The technology that enables connectivity of the device, e.g. wired or wireless.
Wired
Certification
cURus, GOST-R, CE, FCC
Design
Product colour *
The colour e.g. red, blue, green, black, white.
Black
Ergonomics
Cable length
How long the cable is.
1.85 m
Power
Power consumption
100 mA
Mouse
Mouse included *
A mouse is included with this product.
No
Movement resolution
1000 DPI
Buttons quantity
The number of buttons that there are in/on the product.
2
Operational conditions
Operating temperature (T-T)
The minimum and maximum temperatures at which the product can be safely operated.
0 - 50 °C
Storage temperature (T-T)
The minimum and maximum temperatures at which the product can be safely stored.
-20 - 60 °C
Weight & dimensions
Keyboard weight
1.4 kg
Packaging data
Package width
The distance from one side of the packaging to the other.
415 mm
Package depth
The distance from the front to the back of the packaging.
260 mm
Package height
The distance from the top to the bottom of the packaging.
50 mm
Package weight
Weight of the packaged product.
1.6 kg
Other features
Built-in touchpad
Yes
Internal
The product is built in.
No
Depth
The distance from the front to the back of something.
198 mm
Height
The measurement of the product from head to foot or from base to top.
38 mm
Width
The measurement or extent of something from side to side.
360 mm
Customer service details
Array
X