location redirect
This is a demo of a seamless insert of an Icecat LIVE product data-sheet in your website. Imagine that this responsive data-sheet is included in the product page of your webshop. How to integrate Icecat LIVE JavaScript.

CHERRY G86-22000 keyboard USB AZERTY Black

Brand:
The general trademark of a manufacturer by which the consumer knows its products. A manufacturer can have multiple brand names. Some manufacturers license their brand names to other producers.
CHERRY Check ‘CHERRY’ global rank
Product name:
Product name is a brand's identification of a product, often a model name, but not totally unique as it can include some product variants. Product name is a key part of the Icecat product title on a product data-sheet.
G86-22000
Product code:
The brand's unique identifier for a product. Multiple product codes can be mapped to one mother product data-sheet if the specifications are identical. We map away wrong codes or sometimes logistic variants.
G86-22000FRAEAB
Category:
The keyboard is the main input peripheral used by all computers. The keyboard allows for user input and interaction with the computer. Much like many typewriters the keyboard has all the letters of the alphabet, numbers 0 - 9 and additional special operational keys, e.g. for adjusting the volume or going to your inbox directly. There are three different connection types: - USB is the most modern. You can recognize it by the rectangular connector. - PS/2 connectors are round. This type of connection is fairly commonly used by PC's. - Bluetooth is another modern (wireless) connection method.
Keyboards Check ‘CHERRY’ global rank
Icecat Product ID:
The Icecat Product ID is the unique Icecat number identifying a product in Icecat. This number is used to retrieve or push data regarding a product's datasheet. Click the number to copy the link.
Data-sheet quality: created/standardized by Icecat
The quality of the product data-sheet can be on several levels:
only logistic data imported: we have only basic data imported from a supplier, a data-sheet is not yet created by an editor.
created by CHERRY: a data-sheet is imported from an official source from a manufacturer. But the data-sheet is not yet standardized by an Icecat editor.
created/standardized by Icecat: the data-sheet is created or standardized by an Icecat editor.
Product views: 10035
This statistic is based on the 97136 using ecommerce sites (eshops, distributors, comparison sites, ecommerce ASPs, purchase systems, etc) downloading this Icecat data-sheet. Only sponsoring brands are included in the free Open Icecat content distribution as used by 94642 free Open Icecat users.
Info modified on: 19 Jun 2018 23:26:04
The date of the most recent change of this product data-sheet in Icecat.
Bullet Points CHERRY G86-22000 keyboard USB AZERTY Black
Each of several items in a list, preceded by a bullet symbol for emphasis. For easy access to this data, refer to the "BulletPoints" tag in XML or JSON.
:
  • - USB
  • - AZERTY
  • - Black
Long product name CHERRY G86-22000 keyboard USB AZERTY Black :
The long product name of CHERRY G86-22000 keyboard USB AZERTY Black. For easy access to this data, refer to the "ProductDescription" block and the "ShortDesc" tag in XML or the "Description" block and the "LongProductName" tag in JSON.

CyMotion Expert
More>>>
CHERRY G86-22000 keyboard USB AZERTY Black:
The official description of CHERRY G86-22000 keyboard USB AZERTY Black as supplied by the manufacturer. For easy access to this data, refer to the "ProductDescription" block and the "LongDesc" tag in XML or the "Description" block and the "LongDesc" tag in JSON.

Coffee on the keyboard... dirt between the keys... life is hard, but the CyMotion can take all this and more!
Thanks to its special construction, this capable, extremely robust cabled keyboard in the new, elegant CyMotion design is nearly indestructible and offers reliable top performance and precise actuation even after many years.
Perfect ergonomics and numerous clever additional features are other convincing arguments.

- extremly robust and long-lived
- Not sensitive to dirt and liquids
- compact, symmetrical design
- 8 additional HotKeys
- 20 % larger key surface
- USB- or PS/2 version
- Special KeyMan-Key for additional features
- Advanced Keyboard Technology

Short summary description CHERRY G86-22000 keyboard USB AZERTY Black:
This short summary of the CHERRY G86-22000 keyboard USB AZERTY Black data-sheet is auto-generated and uses the product title and the first six key specs.

CHERRY G86-22000, Wired, USB, AZERTY, Black

Long summary description CHERRY G86-22000 keyboard USB AZERTY Black:
This is an auto-generated long summary of CHERRY G86-22000 keyboard USB AZERTY Black based on the first three specs of the first five spec groups.

CHERRY G86-22000. Connectivity technology: Wired, Device interface: USB, Keyboard layout: AZERTY, Keyboard number of keys: 114. Cable length: 1.8 m. Product colour: Black

Keyboard
Connectivity technology *
Wired
Device interface *
USB
Keyboard layout *
AZERTY
Keyboard number of keys
114
Design
Product colour *
Black
Features
Cable length
1.8 m
Mouse
Mouse included *
No
Operational conditions
Operating temperature (T-T)
0 - 50 °C
Weight & dimensions
Keyboard dimensions (WxDxH)
462 x 175 x 36 mm
Keyboard weight
880 g
Country Distributor
France 1 distributor(s)