Choose country:
Choose language:
This is a demo of a seamless insert of an Icecat LIVE product data-sheet in your website. Imagine that this responsive data-sheet is included in the product page of your webshop. How to integrate Icecat LIVE JavaScript.

CHERRY CyMotion Expert granite, G86-22000 keyboard USB + PS/2

X
Brand:
The general trademark of a manufacturer by which the consumer knows its products. A manufacturer can have multiple brand names. Some manufacturers license their brand names to other producers.
CHERRY
Product name:
Product name is a brand's identification of a product, often a model name, but not totally unique as it can include some product variants. Product name is a key part of the Icecat product title on a product data-sheet.
CyMotion Expert granite, G86-22000
Product code :
The brand's unique identifier for a product. Multiple product codes can be mapped to one mother product data-sheet if the specifications are identical. We map away wrong codes or sometimes logistic variants.
G86-22000DEAHAB
EAN/UPC code :
European Article Number (EAN) and Universal Product Code (UPC) are better known as the barcode on a product's packaging to uniquely identify a product in a shop or logistic process. One product data-sheet can have multiple barcodes depending on logistic variations such as packaging or country.
4025112056123
Category
The keyboard is the main input peripheral used by all computers. The keyboard allows for user input and interaction with the computer. Much like many typewriters the keyboard has all the letters of the alphabet, numbers 0 - 9 and additional special operational keys, e.g. for adjusting the volume or going to your inbox directly. There are three different connection types:- USB is the most modern. You can recognize it by the rectangular connector.- PS/2 connectors are round. This type of connection is fairly commonly used by PC's.- Bluetooth is another modern (wireless) connection method.
Keyboards
Data-sheet quality: created/standardized by Icecat
The quality of the product data-sheet can be on several levels:
only logistic data imported: we have only basic data imported from a supplier, a data-sheet is not yet created by an editor.
created by CHERRY: a data-sheet is imported from an official source from a manufacturer. But the data-sheet is not yet standardized by an Icecat editor.
created/standardized by Icecat: the data-sheet is created or standardized by an Icecat editor.
Product views: 6182
This statistic is based on the 86381 using ecommerce sites (eshops, distributors, comparison sites, ecommerce ASPs, purchase systems, etc) downloading this Icecat data-sheet since Only sponsoring brands are included in the free Open Icecat content distribution as used by 84398 free Open Icecat users.
Info modified on: 04 Apr 2019 07:23:14
The date of the most recent change of this product data-sheet in Icecat.
Warranty: 2 years
Long product name CHERRY CyMotion Expert granite, G86-22000 keyboard USB + PS/2 :
The short editorial description of CHERRY CyMotion Expert granite, G86-22000 keyboard USB + PS/2

CyMotion Expert granite, G86-22000
More>>>
CHERRY CyMotion Expert granite, G86-22000 keyboard USB + PS/2:
The official marketing text of CHERRY CyMotion Expert granite, G86-22000 keyboard USB + PS/2 as supplied by the manufacturer

The indestructible CyMotion EXPERT in a new high class granite finish

Key benefits:
-extremly robust and long-lived.
-Not sensitive to dirt and liquids.
-compact, symmetrical design.
-8 additional HotKeys.
-Special KeyMan-Key for additional features.
-USB- or PS/2 version.

Short summary description CHERRY CyMotion Expert granite, G86-22000 keyboard USB + PS/2:
This short summary of the CHERRY CyMotion Expert granite, G86-22000 keyboard USB + PS/2 data-sheet is auto-generated and uses the product title and the first six key specs.

CHERRY CyMotion Expert granite, G86-22000, Wired, USB + PS/2

Long summary description CHERRY CyMotion Expert granite, G86-22000 keyboard USB + PS/2:
This is an auto-generated long summary of CHERRY CyMotion Expert granite, G86-22000 keyboard USB + PS/2 based on the first three specs of the first five spec groups.

CHERRY CyMotion Expert granite, G86-22000. Connectivity technology: Wired, Device interface: USB + PS/2. Cable length: 1.8 m

Keyboard
Device interface *
The ports (sockets) where the device connects with other devices.
USB + PS/2
Connectivity technology
The technology that enables connectivity of the device, e.g. wired or wireless.
Wired
Certification
CE, FCC DoC, cURus, GS, c-tick, GOST-R, VCCI
Ergonomics
Cable length
How long the cable is.
1.8 m
Mouse
Mouse included *
A mouse is included with this product.
No
Operational conditions
Operating temperature (T-T)
The minimum and maximum temperatures at which the product can be safely operated.
0 - 50 °C
Weight & dimensions
Keyboard dimensions (WxDxH)
462 x 175 x 36 mm
Keyboard weight
880 g
Packaging data
Package width
The distance from one side of the packaging to the other.
520 mm
Package height
The distance from the top to the bottom of the packaging.
42 mm
Other features
Internal
The product is built in.
No
Compatible operating systems
List of desktop operating systems tested as compatible with this product.
Microsoft Windows 2000 / XP
Package length
23.2 cm
Package weight
1.2 kg
Outer carton
Quantity outer carton
68 pc(s)
Customer service details
X