location redirect
This is a demo of a seamless insert of an Icecat LIVE product data-sheet in your website. Imagine that this responsive data-sheet is included in the product page of your webshop. How to integrate Icecat LIVE JavaScript.

CHERRY CyMotion Master XPress keyboard USB + PS/2

Brand:
The general trademark of a manufacturer by which the consumer knows its products. A manufacturer can have multiple brand names. Some manufacturers license their brand names to other producers.
CHERRY Check ‘CHERRY’ global rank
Product name:
Product name is a brand's identification of a product, often a model name, but not totally unique as it can include some product variants. Product name is a key part of the Icecat product title on a product data-sheet.
CyMotion Master XPress
Product code:
The brand's unique identifier for a product. Multiple product codes can be mapped to one mother product data-sheet if the specifications are identical. We map away wrong codes or sometimes logistic variants.
G86-21070BEAAAA
Category:
The keyboard is the main input peripheral used by all computers. The keyboard allows for user input and interaction with the computer. Much like many typewriters the keyboard has all the letters of the alphabet, numbers 0 - 9 and additional special operational keys, e.g. for adjusting the volume or going to your inbox directly. There are three different connection types: - USB is the most modern. You can recognize it by the rectangular connector. - PS/2 connectors are round. This type of connection is fairly commonly used by PC's. - Bluetooth is another modern (wireless) connection method.
Keyboards Check ‘CHERRY’ global rank
Icecat Product ID:
The Icecat Product ID is the unique Icecat number identifying a product in Icecat. This number is used to retrieve or push data regarding a product's datasheet. Click the number to copy the link.
Data-sheet quality: created/standardized by Icecat
The quality of the product data-sheet can be on several levels:
only logistic data imported: we have only basic data imported from a supplier, a data-sheet is not yet created by an editor.
created by CHERRY: a data-sheet is imported from an official source from a manufacturer. But the data-sheet is not yet standardized by an Icecat editor.
created/standardized by Icecat: the data-sheet is created or standardized by an Icecat editor.
Product views: 15270
This statistic is based on the 97136 using ecommerce sites (eshops, distributors, comparison sites, ecommerce ASPs, purchase systems, etc) downloading this Icecat data-sheet. Only sponsoring brands are included in the free Open Icecat content distribution as used by 94642 free Open Icecat users.
Info modified on: 04 Apr 2019 04:38:47
The date of the most recent change of this product data-sheet in Icecat.
Long product name CHERRY CyMotion Master XPress keyboard USB + PS/2 :
The long product name of CHERRY CyMotion Master XPress keyboard USB + PS/2. For easy access to this data, refer to the "ProductDescription" block and the "ShortDesc" tag in XML or the "Description" block and the "LongProductName" tag in JSON.

CyMotion Master XPress, 5 internet keys, 5 multimedia keys, 4 premium keys, 4 main keys
More>>>
CHERRY CyMotion Master XPress keyboard USB + PS/2:
The official description of CHERRY CyMotion Master XPress keyboard USB + PS/2 as supplied by the manufacturer. For easy access to this data, refer to the "ProductDescription" block and the "LongDesc" tag in XML or the "Description" block and the "LongDesc" tag in JSON.

Modern corded keyboard with sophisticated design
The corded keyboard with elegant design, equipped with "advanced keyboard technology" offers an expanded functional scope with the KeyM@n key, comfortable work with 10 unique, side-mounted XPress keys, and 19 additional main, premium, multimedia, and Internet keys, freely programmable with the brilliant KeyM@n software. Complicated, frequently-used key combinations or mouse movements can also be carried out easily with the additional XPress keys. These keys do not just improve the keyboard technically; they also give it an entirely new appearance with sleek elegance.

- 5 internet keys, 5 multimedia keys, 4 premium keys, 4 main keys for free programming and a KeyM@n key for controlling additional useful functions
- Comfortable typing thanks to newstyle key caps
- Removable wrist rest space saving upright storage feature for more space on your desk
- Mouse pointer control also via the cursor keys
- Individual @ key and individual currency key with quick-change between decimal point and comma in the Num block
- Outstanding design with continuous keys
- "Advanced keyboard technology" for even better key actuation
- Individual and simple key programming with the proven KeyM@n software with new, comfortable functions
- Global innovation: 10 side-mounted XPress keys for horizontal and vertical navigation and quicker access to important functions or individual XPress lists

Short summary description CHERRY CyMotion Master XPress keyboard USB + PS/2:
This short summary of the CHERRY CyMotion Master XPress keyboard USB + PS/2 data-sheet is auto-generated and uses the product title and the first six key specs.

CHERRY CyMotion Master XPress, Wired, USB + PS/2

Long summary description CHERRY CyMotion Master XPress keyboard USB + PS/2:
This is an auto-generated long summary of CHERRY CyMotion Master XPress keyboard USB + PS/2 based on the first three specs of the first five spec groups.

CHERRY CyMotion Master XPress. Connectivity technology: Wired, Device interface: USB + PS/2. Cable length: 1.80 m

Keyboard
Connectivity technology *
Wired
Device interface *
USB + PS/2
Features
Cable length
1.80 m
System requirements
Minimum storage drive space
10 MB
System requirements
Minimum system requirements
IBM USB / PS/2 CD-ROM Sound card
Weight & dimensions
Keyboard dimensions (WxDxH)
495 x 247 x 37 mm
Keyboard weight
1.65 kg
Other features
I/O ports
USB, PS/2
Brand Image Product code Product Stock Price from
CHERRY CYMOTION XPRESS Belgium keyboard USB + PS/2 AZERTY Black CHERRY CYMOTION XPRESS Belgium keyboard USB + PS/2 AZERTY Black
(show image)
G86-21050BEAAAA CYMOTION XPRESS Belgium 0.00
(excl. VAT)
0 (incl. VAT)