Choose country:
Choose language:
This is a demo of a seamless insert of an Icecat LIVE product data-sheet in your website. Imagine that this responsive data-sheet is included in the product page of your webshop. How to integrate Icecat LIVE JavaScript.

CHERRY eVolution STREAM Corded MultiMedia , Black (DE) keyboard USB + PS/2

X
Brand:
The general trademark of a manufacturer by which the consumer knows its products. A manufacturer can have multiple brand names. Some manufacturers license their brand names to other producers.
CHERRY
Product name:
Product name is a brand's identification of a product, often a model name, but not totally unique as it can include some product variants. Product name is a key part of the Icecat product title on a product data-sheet.
eVolution STREAM Corded MultiMedia Keyboard, Black (DE)
Product code :
The brand's unique identifier for a product. Multiple product codes can be mapped to one mother product data-sheet if the specifications are identical. We map away wrong codes or sometimes logistic variants.
G85-23000DE-2 show
Show alternative article codes used in the online market place
Category
The keyboard is the main input peripheral used by all computers. The keyboard allows for user input and interaction with the computer. Much like many typewriters the keyboard has all the letters of the alphabet, numbers 0 - 9 and additional special operational keys, e.g. for adjusting the volume or going to your inbox directly. There are three different connection types:- USB is the most modern. You can recognize it by the rectangular connector.- PS/2 connectors are round. This type of connection is fairly commonly used by PC's.- Bluetooth is another modern (wireless) connection method.
Keyboards
Data-sheet quality: created/standardized by Icecat
The quality of the product data-sheet can be on several levels:
only logistic data imported: we have only basic data imported from a supplier, a data-sheet is not yet created by an editor.
created by CHERRY: a data-sheet is imported from an official source from a manufacturer. But the data-sheet is not yet standardized by an Icecat editor.
created/standardized by Icecat: the data-sheet is created or standardized by an Icecat editor.
Product views: 7777
This statistic is based on the 86463 using ecommerce sites (eshops, distributors, comparison sites, ecommerce ASPs, purchase systems, etc) downloading this Icecat data-sheet since Only sponsoring brands are included in the free Open Icecat content distribution as used by 84487 free Open Icecat users.
Info modified on: 04 Apr 2019 07:27:37
The date of the most recent change of this product data-sheet in Icecat.
Long product name CHERRY eVolution STREAM Corded MultiMedia , Black (DE) keyboard USB + PS/2 :
The short editorial description of CHERRY eVolution STREAM Corded MultiMedia , Black (DE) keyboard USB + PS/2

eVolution STREAM Corded MultiMedia Keyboard, Black (DE)
More>>>
CHERRY eVolution STREAM Corded MultiMedia , Black (DE) keyboard USB + PS/2:
The official marketing text of CHERRY eVolution STREAM Corded MultiMedia , Black (DE) keyboard USB + PS/2 as supplied by the manufacturer

The STREAM Corded MultiMedia Keyboard combines a puristic design with the comfort of a standard keyboard. In addition to traditional functions, this Plug & Play-compatible keyboard includes six HotKeys for use with multimedia applications.

Key benefits:
- Plug & Play. Requires no software installation or extensive installation procedure.
- Ultra-silent. Whisper keystroke for particularly low-noise use.
- Ultra-flat, modern design with pleasant-to-touch keys.
- Standard keyboard layout (including cursor and number block).
- 6 HotKeys for comfortable volume control and the most important Mediaplayer functions.
- incl. adapter for PS/2 interface.
- GS approval.
- 3-year manufacturer´s guarantee.

Short summary description CHERRY eVolution STREAM Corded MultiMedia , Black (DE) keyboard USB + PS/2:
This short summary of the CHERRY eVolution STREAM Corded MultiMedia , Black (DE) keyboard USB + PS/2 data-sheet is auto-generated and uses the product title and the first six key specs.

CHERRY eVolution STREAM Corded MultiMedia Keyboard, Black (DE), Wired, USB + PS/2, Black

Long summary description CHERRY eVolution STREAM Corded MultiMedia , Black (DE) keyboard USB + PS/2:
This is an auto-generated long summary of CHERRY eVolution STREAM Corded MultiMedia , Black (DE) keyboard USB + PS/2 based on the first three specs of the first five spec groups.

CHERRY eVolution STREAM Corded MultiMedia Keyboard, Black (DE). Connectivity technology: Wired, Device interface: USB + PS/2, Keyboard number of keys: 111. Product colour: Black

Keyboard
Device interface *
The ports (sockets) where the device connects with other devices.
USB + PS/2
Keyboard number of keys
111
Connectivity technology
The technology that enables connectivity of the device, e.g. wired or wireless.
Wired
Certification
CE, FCC, cURus, GOST-R, CTICK, WHQL, TÜV/GS
Design
Product colour *
The colour e.g. red, blue, green, black, white.
Black
Ergonomics
Plug and Play
Indicates whether this product supports is "plug and play". Plug and play is hardware or software that, after being installed ("plugged in"), can immediately be used ("played with"), as opposed to hardware or software which requires configuration.
Yes
Mouse
Mouse included *
A mouse is included with this product.
No
Operational conditions
Operating temperature (T-T)
The minimum and maximum temperatures at which the product can be safely operated.
0 - 50 °C
Weight & dimensions
Keyboard dimensions (WxDxH)
472 x 176 x 18 mm
Keyboard weight
936 g
Packaging data
Package width
The distance from one side of the packaging to the other.
255 mm
Package height
The distance from the top to the bottom of the packaging.
63 mm
Other features
Package length
48.5 cm
Package weight
1.368 kg
Source Testseek summary Average rating
Reviews
Updated:
2011-07-30 18:59:37
Uk has collected 3 expert reviews for CHERRY eVolution STREAM Corded MultiMedia , Black (DE) keyboard USB + PS/2 and the average expert rating is 82 of 100. The average score reflects the expert community’s view on this product. Click below and use Uk to see all ratings, product awards and conclusions.
82%
Source Testseek summary Average rating
Reviews
Updated:
2011-07-30 18:59:38
Nl heeft 3 proffesionele recensies verzameld voor CHERRY eVolution STREAM Corded MultiMedia Keyboard, Black (DE) toetsenbord USB + PS/2 Zwart. Het gemiddelde van deze proffesionele recensies is 82 van de 100. De gemiddelde score geeft aan hoe profesionals dit product waarderen. Klik hieronder om naar testseek te gaan en voor alle productbeoordelingen, -testen en -conclusies.
82%
Source Testseek summary Average rating
Reviews
Updated:
2011-07-30 18:59:37
Fr a recueilli 3 avis d’experts pour CHERRY eVolution STREAM Corded MultiMedia Keyboard, Black (DE) clavier USB + PS/2 Noir et la note moyenne est de 82 sur 100. Le score moyen reflète l’avis de la communauté des experts sur ce produit. Cliquez sur l’onglet ci-dessous et utilisez Testseek pour voir les notes, les prix de produits et les conclusions.
82%
Source Testseek summary Average rating
Reviews
Updated:
2011-07-30 18:59:37
De hat 3 Expertenmeinungen über CHERRY eVolution STREAM Corded MultiMedia Keyboard, Black (DE) Tastatur USB + PS/2 Schwarz eingeholt. Das duchschnittliche Epertenrating ist 82 von 100. Die durchschnittlich erreichte Punktezahl gibt die Meinung der Expertencommunity über das Produkt wieder. Klicken Sie unten und nutzen Sie Testseek um alle Beurteilungen, Produktauszeichnungen und Schlussfolgerungen sehen zu können.
82%
Source Testseek summary Average rating
Reviews
Updated:
2011-07-30 18:59:37
Testseek ha raccolto 3 recensioni da parte di esperti per CHERRY eVolution STREAM Corded MultiMedia Keyboard, Black (DE) tastiera USB + PS/2 Nero e la valutazione media da parte degli esperti è di 82 su 100. Tale media riflette l’opinione della comunità degli esperti circa questo prodotto. Fate clic qui sotto e usate Testseek per visualizzare tutte le valutazioni, i premi ricevuti dal prodotto e le conclusioni.
82%
Source Testseek summary Average rating
Reviews
Updated:
2011-07-30 18:59:38
Es ha coleccionado 3 opiniones de expertos para CHERRY eVolution STREAM Corded MultiMedia Keyboard, Black (DE) teclado USB + PS/2 Negro y la calificación media es 82 de 100. El promedio de la calificación refleja la opinión de la comuniudad de los expertos referente a este producto. Haga click abajo y use Testseek para poder ver todas las calificaciones, galardones y conclusiones del producto.
82%
Source Testseek summary Average rating
Reviews
Updated:
2011-07-30 18:59:38
Dk har samlet 3 ekspertanmeldelser for CHERRY eVolution STREAM Corded MultiMedia Keyboard, Black (DE) tastatur USB + PS/2 Sort og den gennemsnitlige ekspertbedømmelse er 82 af 100. Den gennemsnitlige score reflekterer ekspertpanelets opfattelse af dette produkt. Klik nedenfor og brug Dk for at se alle bedømmelser, produkter og konklusioner.
82%
Source Testseek summary Average rating
Reviews
Updated:
2011-07-30 18:59:38
Se har samlat in 3 experttester för CHERRY eVolution STREAM Corded MultiMedia Keyboard, Black (DE) tangentbord USB + PS/2 Svart och det genomsnittliga betyget är 82 av 100. Det genomsnittliga betyget reflekterar experternas samlade syn på denna produkt. Klicka nedanför och använd Se för att se alla betyg, utmärkelser och kommentarer.
82%
Source Testseek summary Average rating
Reviews
Updated:
2016-11-26 04:13:58
82%
Source Testseek summary Average rating
Reviews
Updated:
2016-11-26 04:13:58
82%
Source Testseek summary Average rating
Reviews
Updated:
2016-11-26 04:13:58
82%
Source Testseek summary Average rating
Reviews
Updated:
2016-11-26 04:13:58
82%
Source Review comments Score
alphr.com
Updated:
2011-07-30 18:59:37
The phrase "no-frills" could almost have been written for the Cherry eVolution Stream. It's slender, black profile is unobtrusive on even the most cramped of desks, although they keyboard itself is generously spaced. The keys have a laptop-like feel, a...
Bottom line A solid, compact business-like keyboard that brings a laptop-like feel to the desktop...
83%
computeractive.co.uk
Updated:
2016-01-16 09:30:41
The humble keyboard is often overlooked when it comes to computer peripherals, but it’s actually one of the most important electronic devices most people own.After all, which other bits of the computer are you in almost constant contact with when the c...
Bottom line A decent keyboard with no frills but an impressive price...
100%
v3.co.uk
Updated:
2016-01-16 09:30:48
The humble keyboard is often overlooked when it comes to computer peripherals, but it’s actually one of the most important electronic devices most people own.After all, which other bits of the computer are you in almost constant contact with when the c...
100%
Lesnumeriques.com
Updated:
2011-07-30 18:59:37
Alors que la concurrence mise d'habitude sur le noir, et de ce fait sur un aspect plastique indéniable, celui de Cherry est gris clair avec une petite texture agréable. Aperçu rapidement, il parait en aluminium, ce qui se mariera...
Good Prix, Filaire = pas de piles à gérer, Silence des touches...
Bad Frappe courte, Filaire = un câble qui traîne, Peu de raccourcis, Pas d'inclinaison inversée...
Bottom line Si votre priorité est : clavier silencieux. Celui-ci en est un, et même, ne vous fiez pas à son prix, l'un des meilleurs du genre...
80%
computerbase.de
Updated:
2011-07-30 18:59:37
Vor wenigen Jahren noch sahen alle Otto-Normal-Verbraucher-Tastaturen ungefähr gleich aus. Beige, hohe Tasten, Kabel, Standardlayout: fertig. Inzwischen ist der Markt für diese Art Eingabegeräte kaum noch zu erfassen, es gibt beleuchtete Tastaturen, Al...
Bottom line Installation/SoftwareDie Installation der Stream gestaltet sich denkbar einfach. Tastatur aufstellen - wahlweise auf die aufstellbaren Füße -, Kabel verlegen und ohne Adapter an USB oder mit an PS/2 anstecken. Die Tastatur benötigt für die Grundfunktionen...
0%
noticias3d.com
Updated:
2016-01-16 09:30:21
A veces lo que necesitamos es un dispositivo fiable que sea conectarlo y punto. Sin complicaciones. Sin medias tintas. Sin software adicional ni cosas que, en realidad, al final acabamos por no necesitar.Así que productos como el teclado Cherry de ho...
Good Pulsación cómoda y con poco ruido, Resistente a las salpicaduras de agua, Fino y ligero, Conectar al ordenador y punto...
Bad Algunas teclas multimedia o de función adicionales podrían haber estado bien...
Bottom line Con el Cherry Stream XT G85-23100 tenemos un periférico no sólo tremendamente sencillo, sino que funciona a la perfección, que es lo que realmente importante en estos casos, y todo ello sin aditivos. Ni software adicional para configurar complicadas...
0%
hard-h2o.com
Updated:
2016-01-16 09:30:21
Los que usamos un ordenador como herramienta de trabajo conocemos la necesidad de tener un teclado silencioso, rápido y robusto, además de ser cómodo a la hora de utilizarlo. El teclado Cherry eVolution Stream XT es un modelo de tipo slim, con teclas...
0%
cnews.cz
Updated:
2016-01-16 09:30:21
Společnost Cherry je známá zejména svými mechanickými spínači Cherry MX. Můžeme se ale setkat i s celými klávesnicemi, a to jak mechanickými, tak membránovými. Mechanický model Cherry MX-Board 3.0 se spínači MX Red jsme testovali nedávno a stále jej máme...
90%
Show all
Customer service details
X