Choose country:
Choose language:
This is a demo of a seamless insert of an Icecat LIVE product data-sheet in your website. Imagine that this responsive data-sheet is included in the product page of your webshop. How to integrate Icecat LIVE JavaScript.

CHERRY XS Complete keyboard USB QWERTY UK English Black

X
Brand:
The general trademark of a manufacturer by which the consumer knows its products. A manufacturer can have multiple brand names. Some manufacturers license their brand names to other producers.
CHERRY
Product family:
The product family is a generic trademark of a brand to indicate a very wide range of products, that can encompass multiple categories. We include product family in the Icecat product title.
XS
Product name:
Product name is a brand's identification of a product, often a model name, but not totally unique as it can include some product variants. Product name is a key part of the Icecat product title on a product data-sheet.
Complete
Product code :
The brand's unique identifier for a product. Multiple product codes can be mapped to one mother product data-sheet if the specifications are identical. We map away wrong codes or sometimes logistic variants.
G84-5200LCMGB-2 show
Show alternative article codes used in the online market place
EAN/UPC code :
European Article Number (EAN) and Universal Product Code (UPC) are better known as the barcode on a product's packaging to uniquely identify a product in a shop or logistic process. One product data-sheet can have multiple barcodes depending on logistic variations such as packaging or country.
4025112072253
Category
The keyboard is the main input peripheral used by all computers. The keyboard allows for user input and interaction with the computer. Much like many typewriters the keyboard has all the letters of the alphabet, numbers 0 - 9 and additional special operational keys, e.g. for adjusting the volume or going to your inbox directly. There are three different connection types:- USB is the most modern. You can recognize it by the rectangular connector.- PS/2 connectors are round. This type of connection is fairly commonly used by PC's.- Bluetooth is another modern (wireless) connection method.
Keyboards
Data-sheet quality: created/standardized by Icecat
The quality of the product data-sheet can be on several levels:
only logistic data imported: we have only basic data imported from a supplier, a data-sheet is not yet created by an editor.
created by CHERRY: a data-sheet is imported from an official source from a manufacturer. But the data-sheet is not yet standardized by an Icecat editor.
created/standardized by Icecat: the data-sheet is created or standardized by an Icecat editor.
Product views: 16241
This statistic is based on the 87125 using ecommerce sites (eshops, distributors, comparison sites, ecommerce ASPs, purchase systems, etc) downloading this Icecat data-sheet since Only sponsoring brands are included in the free Open Icecat content distribution as used by 85108 free Open Icecat users.
Info modified on: 19 Jul 2019 15:04:33
The date of the most recent change of this product data-sheet in Icecat.
Product Brochure/Datasheet (0,1MB)
Here, we only show product PDFs of sponsoring brands that joined Open Icecat. As Full Icecat channel partner login to see all product data or request a Full Icecat subscription.
User manual (1,7MB)
Here, we only show product PDFs of sponsoring brands that joined Open Icecat. As Full Icecat channel partner login to see all product data or request a Full Icecat subscription.
Warranty: Extended Manufacturer Warranty: 3 years
Long product name CHERRY XS Complete keyboard USB QWERTY UK English Black :
The short editorial description of CHERRY XS Complete keyboard USB QWERTY UK English Black

USB + PS/2, 550 g, 2.5 m, 25 mA
More>>>
CHERRY XS Complete keyboard USB QWERTY UK English Black:
The official marketing text of CHERRY XS Complete keyboard USB QWERTY UK English Black as supplied by the manufacturer

The compact keyboard "XS Complete" (G84-5200) offers a full keyboard layout complete with number block and is ideal for all applications with limited space and requiring frequent number entries.

- Complete layout with numeric keypad. Ideal for applications requiring the frequent input of figures
- High degree of reliability and precise keystroke feel thanks to individual keys with Gold Crosspoint contacts (Cherry ML technology)
- Ideal for continuous usage due to the long operating life in excess of 20 million key confirmations per individual key
- Compact dimensions and very low overall build height, ideal for restricted spaces and for 19" applications
- Standardised measurements and installation dimensions of the complete XS product family - the keyboard can be adapted to every application
- Lightweight - for applications where every gram counts

Short summary description CHERRY XS Complete keyboard USB QWERTY UK English Black:
This short summary of the CHERRY XS Complete keyboard USB QWERTY UK English Black data-sheet is auto-generated and uses the product title and the first six key specs.

CHERRY XS Complete, Standard, Wired, USB, Mechanical, QWERTY, Black

Long summary description CHERRY XS Complete keyboard USB QWERTY UK English Black:
This is an auto-generated long summary of CHERRY XS Complete keyboard USB QWERTY UK English Black based on the first three specs of the first five spec groups.

CHERRY XS Complete. Keyboard form factor: Standard. Keyboard style: Straight. Connectivity technology: Wired, Device interface: USB, Keyboard key switch: Mechanical, Keyboard layout: QWERTY. Cable length: 2.5 m. Recommended usage: Office. Product colour: Black

Keyboard
Recommended usage *
What the product should be used for, and how it should be used (e.g. ambient temperature).
Office
Device interface *
The ports (sockets) where the device connects with other devices.
USB
Keyboard key switch *
The characteristics of the key switch, mechanical vs rubber dome. A mechanical key switch is usually more expensive, gives a stronger feedback and can be more precise.
Mechanical
Keyboard layout *
The type of keys on a keyboard, and their position on the keyboard. This can differ from country to country.
QWERTY
Keyboard language *
The letters which are marked on the keys for convenience of the keyboard usage with specific language.
UK English
Pointing device *
No
Keyboard form factor *
Keyboard size, e.g. standard, mini.
Standard
Numeric keypad *
Small, palm-sized, seventeen key section of a computer keyboard, usually on the very far right. The numeric keypad features digits 0 to 9, addition (+), subtraction (-), multiplication (*) and division (/) symbols, a decimal point (.) and Num Lock and Enter keys. Laptop keyboards often do not have a numpad, but may provide numpad input by holding a modifier key (typically labelled "Fn") and operating keys on the standard keyboard.
Yes
Windows keys
Yes
Connectivity technology
The technology that enables connectivity of the device, e.g. wired or wireless.
Wired
Purpose
What the product is used for.
PC/server
USB hub
No
Fingerprint reader
A scanner used to identify a person's fingerprint for security purposes. After a sample is taken, access to a computer or other system is granted if the fingerprint matches the stored sample. A PIN may also be used with the fingerprint sample.
No
Keyboard keys operating life
20 million characters
Certification
cURus, c-tick, VCCI, CE, FCC, VDE, BSMI
Design
Backlight *
Product has a built-in light source for its illuminating.
No
Keyboard style *
The style of the keyboard e.g. straight, curved.
Straight
Wrist rest *
A padded cushion placed in front of a computer keyboard to rest your wrists on when typing.
No
Product colour *
The colour e.g. red, blue, green, black, white.
Black
Ergonomic design
Yes
Surface coloration
Type of surface coloration e.g. monotone, image.
Monotone
LED indicators
Yes
Ergonomics
Cable length
How long the cable is.
2.5 m
Plug and Play
Indicates whether this product supports is "plug and play". Plug and play is hardware or software that, after being installed ("plugged in"), can immediately be used ("played with"), as opposed to hardware or software which requires configuration.
Yes
Power
Power consumption
25 mA
Mouse
Mouse included *
A mouse is included with this product.
No
Operational conditions
Operating temperature (T-T)
The minimum and maximum temperatures at which the product can be safely operated.
0 - 60 °C
Storage temperature (T-T)
The minimum and maximum temperatures at which the product can be safely stored.
-20 - 60 °C
Weight & dimensions
Keyboard dimensions (WxDxH)
374 x 18 x 139 mm
Keyboard weight
550 g
Packaging data
Interface adapters included
USB female - PS/2 male
Package width
The distance from one side of the packaging to the other.
393 mm
Package depth
The distance from the front to the back of the packaging.
33 mm
Package height
The distance from the top to the bottom of the packaging.
196 mm
Package weight
Weight of the packaged product.
680 g
Logistics data
Number of cartons per pallet
12
Quantity per pallet
Quantity of a single product per pallet. If more than one product is packed per carton; this is the number of products (not number of cartons) per shipping pallet.
252 pc(s)
Quantity per master (outer) case
21 pc(s)
Country Distributor
United Kingdom 6 distributor(s)
Magyarország 2 distributor(s)
Sverige 1 distributor(s)
France 1 distributor(s)
Deutschland 1 distributor(s)
Danmark 1 distributor(s)
Suomi 1 distributor(s)
Bulgaria 1 distributor(s)
Customer service details
X