CHERRY logo

CHERRY Compact G84-4400, light grey, Italy keyboard USB

Product code:
Category:
Icecat Product ID:
Data-sheet quality:
created/standardized by Icecat
Product views:
15189
Info modified on:
21 Oct 2022, 10:14:32
Short summary description CHERRY Compact G84-4400, light grey, Italy keyboard USB:

CHERRY Compact keyboard G84-4400, light grey, Italy, Wired, USB, Grey

Long summary description CHERRY Compact G84-4400, light grey, Italy keyboard USB:

CHERRY Compact keyboard G84-4400, light grey, Italy. Connectivity technology: Wired, Device interface: USB. Cable length: 1.75 m. Product colour: Grey

Specs
Contact details
We use cookies to ensure that we give you the best experience on our website. If you continue to use this site we will assume that you are happy with it.