CHERRY logo

CHERRY G84-4400 TRACKBALL KEYBOARD Corded, USB, Light Grey, (QWERTY - UK)

Product code:
GTIN (EAN/UPC):
Category:
Icecat Product ID:
Data-sheet quality:
created/standardized by Icecat
Product views:
136298
Info modified on:
07 Mar 2024, 15:34:52
Short summary description CHERRY G84-4400 TRACKBALL KEYBOARD Corded, USB, Light Grey, (QWERTY - UK):

CHERRY G84-4400 TRACKBALL KEYBOARD Corded, USB, Light Grey, (QWERTY - UK), Full-size (100%), Wired, USB, QWERTY, Grey

Long summary description CHERRY G84-4400 TRACKBALL KEYBOARD Corded, USB, Light Grey, (QWERTY - UK):

CHERRY G84-4400 TRACKBALL KEYBOARD Corded, USB, Light Grey, (QWERTY - UK). Keyboard form factor: Full-size (100%). Keyboard style: Straight. Connectivity technology: Wired, Device interface: USB, Keyboard layout: QWERTY, Keyboard number of keys: 84. Cable length: 1.75 m. Recommended usage: Universal. Product colour: Grey

Specs
Recommended products
Similar products
Contact details
Distributors
We use cookies to ensure that we give you the best experience on our website. If you continue to use this site we will assume that you are happy with it.