location redirect
This is a demo of a seamless insert of an Icecat LIVE product data-sheet in your website. Imagine that this responsive data-sheet is included in the product page of your webshop. How to integrate Icecat LIVE JavaScript.

CHERRY Compact G84-4400, light grey, Belgium keyboard PS/2

Brand:
The general trademark of a manufacturer by which the consumer knows its products. A manufacturer can have multiple brand names. Some manufacturers license their brand names to other producers.
CHERRY Check ‘CHERRY’ global rank
Product name:
Product name is a brand's identification of a product, often a model name, but not totally unique as it can include some product variants. Product name is a key part of the Icecat product title on a product data-sheet.
Compact keyboard G84-4400, light grey, Belgium
Product code:
The brand's unique identifier for a product. Multiple product codes can be mapped to one mother product data-sheet if the specifications are identical. We map away wrong codes or sometimes logistic variants.
G84-4400LPBBE-0 show
Show alternative article codes used in the online market place
Category:
The keyboard is the main input peripheral used by all computers. The keyboard allows for user input and interaction with the computer. Much like many typewriters the keyboard has all the letters of the alphabet, numbers 0 - 9 and additional special operational keys, e.g. for adjusting the volume or going to your inbox directly. There are three different connection types: - USB is the most modern. You can recognize it by the rectangular connector. - PS/2 connectors are round. This type of connection is fairly commonly used by PC's. - Bluetooth is another modern (wireless) connection method.
Keyboards Check ‘CHERRY’ global rank
Icecat Product ID:
The Icecat Product ID is the unique Icecat number identifying a product in Icecat. This number is used to retrieve or push data regarding a product's datasheet. Click the number to copy the link.
Data-sheet quality: created/standardized by Icecat
The quality of the product data-sheet can be on several levels:
only logistic data imported: we have only basic data imported from a supplier, a data-sheet is not yet created by an editor.
created by CHERRY: a data-sheet is imported from an official source from a manufacturer. But the data-sheet is not yet standardized by an Icecat editor.
created/standardized by Icecat: the data-sheet is created or standardized by an Icecat editor.
Product views: 11077
This statistic is based on the 97136 using ecommerce sites (eshops, distributors, comparison sites, ecommerce ASPs, purchase systems, etc) downloading this Icecat data-sheet. Only sponsoring brands are included in the free Open Icecat content distribution as used by 94642 free Open Icecat users.
Info modified on: 07 Mar 2024 15:34:52
The date of the most recent change of this product data-sheet in Icecat.
Warranty: Extended Manufacturer Warranty: 3 years
Long product name CHERRY Compact G84-4400, light grey, Belgium keyboard PS/2 :
The long product name of CHERRY Compact G84-4400, light grey, Belgium keyboard PS/2. For easy access to this data, refer to the "ProductDescription" block and the "ShortDesc" tag in XML or the "Description" block and the "LongProductName" tag in JSON.

Ultraflat compact keyboard with integrated trackball
More>>>
CHERRY Compact G84-4400, light grey, Belgium keyboard PS/2:
The official description of CHERRY Compact G84-4400, light grey, Belgium keyboard PS/2 as supplied by the manufacturer. For easy access to this data, refer to the "ProductDescription" block and the "LongDesc" tag in XML or the "Description" block and the "LongDesc" tag in JSON.

You need a pointing device? But you don't have enough room for a separate mouse? In that case the ultraflat compact keyboard with integrated trackball will solve your problem. It's perfect for 19 inch applications, Slimline PCs and notebooks. It also has additional input options for pen-based computers.

- Two functions combined in one device.
- Integrated, high-quality 16 mm trackball.
- Retains cursor keys.
- Space-efficient lightweight.
- Extremely flat design.
- Keycaps arranged in 18 mm grid.
- LEDs indicate status of operating functions.
- Number of keys: 84 (European version), 83 (US version).
- Uses mechanical keys from our ML series with high-precision key action
- High reliability thanks to Gold Crosspoint contacts.
- Reliability: MTBF: 134,000 hours
Individual keys have long service life: approx. 20 million key operations.

Short summary description CHERRY Compact G84-4400, light grey, Belgium keyboard PS/2:
This short summary of the CHERRY Compact G84-4400, light grey, Belgium keyboard PS/2 data-sheet is auto-generated and uses the product title and the first six key specs.

CHERRY Compact keyboard G84-4400, light grey, Belgium, Wired, PS/2, Grey

Long summary description CHERRY Compact G84-4400, light grey, Belgium keyboard PS/2:
This is an auto-generated long summary of CHERRY Compact G84-4400, light grey, Belgium keyboard PS/2 based on the first three specs of the first five spec groups.

CHERRY Compact keyboard G84-4400, light grey, Belgium. Connectivity technology: Wired, Device interface: PS/2. Cable length: 1.75 m. Product colour: Grey

Keyboard
Connectivity technology *
Wired
Device interface *
PS/2
Certification
CE, VDE/ÜG (EN60950), cURus FCC, VCCI, BSMI, C-Tick, GOST-R
Design
Product colour *
Grey
Features
Cable length
1.75 m
Mouse
Mouse included *
No
Operational conditions
Operating temperature (T-T)
0 - 50 °C
Weight & dimensions
Keyboard dimensions (WxDxH)
370 x 139 x 19.6 mm
Keyboard weight
563 g
Other features
Compatible operating systems
Windows TM XP