Choose country:
Choose language:
This is a demo of a seamless insert of an Icecat LIVE product data-sheet in your website. Imagine that this responsive data-sheet is included in the product page of your webshop. How to integrate Icecat LIVE JavaScript.

CHERRY Compact G84-4100, Switzerland , black keyboard USB + PS/2

X
Brand:
The general trademark of a manufacturer by which the consumer knows its products. A manufacturer can have multiple brand names. Some manufacturers license their brand names to other producers.
CHERRY
Product name:
Product name is a brand's identification of a product, often a model name, but not totally unique as it can include some product variants. Product name is a key part of the Icecat product title on a product data-sheet.
Compact keyboard G84-4100, Switzerland , black
Product code :
The brand's unique identifier for a product. Multiple product codes can be mapped to one mother product data-sheet if the specifications are identical. We map away wrong codes or sometimes logistic variants.
G84-4100PTMCH
Category
The keyboard is the main input peripheral used by all computers. The keyboard allows for user input and interaction with the computer. Much like many typewriters the keyboard has all the letters of the alphabet, numbers 0 - 9 and additional special operational keys, e.g. for adjusting the volume or going to your inbox directly. There are three different connection types:- USB is the most modern. You can recognize it by the rectangular connector.- PS/2 connectors are round. This type of connection is fairly commonly used by PC's.- Bluetooth is another modern (wireless) connection method.
Keyboards
Data-sheet quality: created/standardized by Icecat
The quality of the product data-sheet can be on several levels:
only logistic data imported: we have only basic data imported from a supplier, a data-sheet is not yet created by an editor.
created byCHERRY: a data-sheet is imported from an official source from a manufacturer. But the data-sheet is not yet standardized by an Icecat editor.
created/standardized by Icecat: the data-sheet is created or standardized by an Icecat editor.
Product views: 10548
This statistic is based on the 87722 using ecommerce sites (eshops, distributors, comparison sites, ecommerce ASPs, purchase systems, etc) downloading this Icecat data-sheet since Only sponsoring brands are included in the free Open Icecat content distribution as used by 85686 free Open Icecat users.
Info modified on: 19 Jul 2019 15:03:23
The date of the most recent change of this product data-sheet in Icecat.
Warranty: Extended Manufacturer Warranty: 3 years
Long product name CHERRY Compact G84-4100, Switzerland , black keyboard USB + PS/2 :
The short editorial description of CHERRY Compact G84-4100, Switzerland , black keyboard USB + PS/2

G84-4100 - Ultra-low-profile compact keyboard
More>>>
CHERRY Compact G84-4100, Switzerland , black keyboard USB + PS/2:
The official marketing text of CHERRY Compact G84-4100, Switzerland , black keyboard USB + PS/2 as supplied by the manufacturer

When you don't have much space and need to keep weight down as well, you can't do better than this ultra-low-profile compact keyboard. Useful for applications in, e.g. banking, medical facilities or for portable systems. Equally suitable for 19 inch applications. This keyboard is ideal for Slim Line PCs and notebooks can be enhanced with the G84-4700 numerical block.

- Uses mechanical keys from our ML series with high-precision key action; small physical dimensions:
Keycaps arranged in 18 mm grid,
Exceptionally space-efficient,
Lightweight,
LED indicators for Num Lock,
Caps Lock,
Scroll Lock
- Reliability: MTBF: 170,000 hours.
- Individual keys have long service life: 20 million key operations.

Short summary description CHERRY Compact G84-4100, Switzerland , black keyboard USB + PS/2:
This short summary of the CHERRY Compact G84-4100, Switzerland , black keyboard USB + PS/2 data-sheet is auto-generated and uses the product title and the first six key specs.

CHERRY Compact keyboard G84-4100, Switzerland , black, Wired, USB + PS/2, Black

Long summary description CHERRY Compact G84-4100, Switzerland , black keyboard USB + PS/2:
This is an auto-generated long summary of CHERRY Compact G84-4100, Switzerland , black keyboard USB + PS/2 based on the first three specs of the first five spec groups.

CHERRY Compact keyboard G84-4100, Switzerland , black. Connectivity technology: Wired, Device interface: USB + PS/2. Cable length: 1.75 m. Product colour: Black

Keyboard
Device interface *
The ports (sockets) where the device connects with other devices.
USB + PS/2
Connectivity technology
The technology that enables connectivity of the device, e.g. wired or wireless.
Wired
Design
Product colour *
The colour e.g. red, blue, green, black, white.
Black
Ergonomics
Cable length
How long the cable is.
1.75 m
Mouse
Mouse included *
A mouse is included with this product.
No
Weight & dimensions
Keyboard dimensions (WxDxH)
132 x 282 x 27 mm
Keyboard weight
500 g
Source Testseek summary Average rating
Reviews
Updated:
2013-11-01 23:40:36
Uk has collected 2 expert reviews for CHERRY Compact G84-4100, Switzerland , black keyboard USB + PS/2 and the average expert rating is 60 of 100. The average score reflects the expert community’s view on this product. Click below and use Uk to see all ratings, product awards and conclusions.
60%
Source Testseek summary Average rating
Reviews
Updated:
2013-11-01 23:40:36
Nl heeft 2 proffesionele recensies verzameld voor CHERRY Compact keyboard G84-4100, Switzerland , black toetsenbord USB + PS/2 Zwart. Het gemiddelde van deze proffesionele recensies is 60 van de 100. De gemiddelde score geeft aan hoe profesionals dit product waarderen. Klik hieronder om naar testseek te gaan en voor alle productbeoordelingen, -testen en -conclusies.
60%
Source Testseek summary Average rating
Reviews
Updated:
2013-11-01 23:40:36
Fr a recueilli 2 avis d’experts pour CHERRY Compact keyboard G84-4100, Switzerland , black clavier USB + PS/2 Noir et la note moyenne est de 60 sur 100. Le score moyen reflète l’avis de la communauté des experts sur ce produit. Cliquez sur l’onglet ci-dessous et utilisez Testseek pour voir les notes, les prix de produits et les conclusions.
60%
Source Testseek summary Average rating
Reviews
Updated:
2013-11-01 23:40:35
De hat 2 Expertenmeinungen über CHERRY Compact keyboard G84-4100, Switzerland , black Tastatur USB + PS/2 Schwarz eingeholt. Das duchschnittliche Epertenrating ist 60 von 100. Die durchschnittlich erreichte Punktezahl gibt die Meinung der Expertencommunity über das Produkt wieder. Klicken Sie unten und nutzen Sie Testseek um alle Beurteilungen, Produktauszeichnungen und Schlussfolgerungen sehen zu können.
60%
Source Testseek summary Average rating
Reviews
Updated:
2013-11-01 23:40:35
Testseek ha raccolto 2 recensioni da parte di esperti per CHERRY Compact keyboard G84-4100, Switzerland , black tastiera USB + PS/2 Nero e la valutazione media da parte degli esperti è di 60 su 100. Tale media riflette l’opinione della comunità degli esperti circa questo prodotto. Fate clic qui sotto e usate Testseek per visualizzare tutte le valutazioni, i premi ricevuti dal prodotto e le conclusioni.
60%
Source Testseek summary Average rating
Reviews
Updated:
2013-11-01 23:40:35
Es ha coleccionado 2 opiniones de expertos para CHERRY Compact keyboard G84-4100, Switzerland , black teclado USB + PS/2 Negro y la calificación media es 60 de 100. El promedio de la calificación refleja la opinión de la comuniudad de los expertos referente a este producto. Haga click abajo y use Testseek para poder ver todas las calificaciones, galardones y conclusiones del producto.
60%
Source Testseek summary Average rating
Reviews
Updated:
2013-11-01 23:40:37
Dk har samlet 2 ekspertanmeldelser for CHERRY Compact keyboard G84-4100, Switzerland , black tastatur USB + PS/2 Sort og den gennemsnitlige ekspertbedømmelse er 60 af 100. Den gennemsnitlige score reflekterer ekspertpanelets opfattelse af dette produkt. Klik nedenfor og brug Dk for at se alle bedømmelser, produkter og konklusioner.
60%
Source Testseek summary Average rating
Reviews
Updated:
2013-11-01 23:40:36
Se har samlat in 2 experttester för CHERRY Compact keyboard G84-4100, Switzerland , black tangentbord USB + PS/2 Svart och det genomsnittliga betyget är 60 av 100. Det genomsnittliga betyget reflekterar experternas samlade syn på denna produkt. Klicka nedanför och använd Se för att se alla betyg, utmärkelser och kommentarer.
60%
Source Review comments Score
techadvisor.co.uk
Updated:
2013-11-01 23:40:35
The little Cherry G84 just about warrants inclusion in the mechanical keyboard category. But unlike the majority of such keyboards that are fitted with one of the four types of Cherry MX switches, the G84-4100 has a special low-profile ML mechanical switc...
Bottom line For those times when you demand a small form-factor keyboard that still sports all the main keys you'd need from an IBM PC, the Cherry G84-4100 will neatly fill the space. It's rated well for industrial longevity at >20 million key strokes – just don't ex...
60%
diit.cz
Updated:
2016-12-27 20:21:36
Dnešní krátký test představí jak samotné spínače Cherry ML, tak „referenční“ klávesnici na nich postavenou, Cherry G84-4100. Důležitější část jsou ty spínače, ale jelikož se do nich (zatím?) výrobci klávesnic tak masově nehrnou jako do Cherry MX, je testo...
0%
Show all
Customer service details
X