CHERRY logo

CHERRY Compact , Combo (USB + PS/2), FR keyboard Office USB + PS/2 QWERTY Black

Product code:
GTIN (EAN/UPC):
Category:
Icecat Product ID:
Data-sheet quality:
created/standardized by Icecat
Product views:
73503
Info modified on:
07 Mar 2024, 15:34:52
Short summary description CHERRY Compact , Combo (USB + PS/2), FR keyboard Office USB + PS/2 QWERTY Black:

CHERRY Compact keyboard, Combo (USB + PS/2), FR, Wired, USB + PS/2, QWERTY, Black

Long summary description CHERRY Compact , Combo (USB + PS/2), FR keyboard Office USB + PS/2 QWERTY Black:

CHERRY Compact keyboard, Combo (USB + PS/2), FR. Connectivity technology: Wired, Device interface: USB + PS/2, Keyboard layout: QWERTY, Keyboard number of keys: 86. Cable length: 1.75 m. Recommended usage: Office. Product colour: Black

Specs
Contact details
Distributors
We use cookies to ensure that we give you the best experience on our website. If you continue to use this site we will assume that you are happy with it.