Choose country:
Choose language:
This is a demo of a seamless insert of an Icecat LIVE product data-sheet in your website. Imagine that this responsive data-sheet is included in the product page of your webshop. How to integrate Icecat LIVE JavaScript.

CHERRY Linux , Light Grey (DE) keyboard PS/2

X
Brand:
The general trademark of a manufacturer by which the consumer knows its products. A manufacturer can have multiple brand names. Some manufacturers license their brand names to other producers.
CHERRY
Product name:
Product name is a brand's identification of a product, often a model name, but not totally unique as it can include some product variants. Product name is a key part of the Icecat product title on a product data-sheet.
Linux Keyboard, Light Grey (DE)
Product code :
The brand's unique identifier for a product. Multiple product codes can be mapped to one mother product data-sheet if the specifications are identical. We map away wrong codes or sometimes logistic variants.
G83-6188LPNDE-0 show
Show alternative article codes used in the online market place
Category
The keyboard is the main input peripheral used by all computers. The keyboard allows for user input and interaction with the computer. Much like many typewriters the keyboard has all the letters of the alphabet, numbers 0 - 9 and additional special operational keys, e.g. for adjusting the volume or going to your inbox directly. There are three different connection types:- USB is the most modern. You can recognize it by the rectangular connector.- PS/2 connectors are round. This type of connection is fairly commonly used by PC's.- Bluetooth is another modern (wireless) connection method.
Keyboards
Data-sheet quality: created/standardized by Icecat
The quality of the product data-sheet can be on several levels:
only logistic data imported: we have only basic data imported from a supplier, a data-sheet is not yet created by an editor.
created by CHERRY: a data-sheet is imported from an official source from a manufacturer. But the data-sheet is not yet standardized by an Icecat editor.
created/standardized by Icecat: the data-sheet is created or standardized by an Icecat editor.
Product views: 7238
This statistic is based on the 86411 using ecommerce sites (eshops, distributors, comparison sites, ecommerce ASPs, purchase systems, etc) downloading this Icecat data-sheet since Only sponsoring brands are included in the free Open Icecat content distribution as used by 84437 free Open Icecat users.
Info modified on: 04 Apr 2019 07:23:02
The date of the most recent change of this product data-sheet in Icecat.
Long product name CHERRY Linux , Light Grey (DE) keyboard PS/2 :
The short editorial description of CHERRY Linux , Light Grey (DE) keyboard PS/2

Linux Keyboard, PS/2 Light Grey (DE)
More>>>
CHERRY Linux , Light Grey (DE) keyboard PS/2:
The official marketing text of CHERRY Linux , Light Grey (DE) keyboard PS/2 as supplied by the manufacturer

Finally a multimedia keyboard without Windows keys in the visual field.
The cooperation between Suse and Cherry has brought the first Linux keyboard for multimedia applications without Windows keys onto the market. The basis for the new keyboard is the successful winner of many awards, the CyMotion Line with its elegant design and perfect and robust technology.
The free software package includes the SUSE LINUX 9.1 Special Edition with many programs as well as the KeyMan software, which has been specially adapted for the Linux operating system.

Key benefits:
- NTK Technology.
- Space-saving, compact design.
- Long-lived and recycling-friendly.
- Comfortable actuation.
- Uniform switching characteristics.
- Abrasion-proof inscription of key caps.

Short summary description CHERRY Linux , Light Grey (DE) keyboard PS/2:
This short summary of the CHERRY Linux , Light Grey (DE) keyboard PS/2 data-sheet is auto-generated and uses the product title and the first six key specs.

CHERRY Linux Keyboard, Light Grey (DE), Wired, PS/2, Grey

Long summary description CHERRY Linux , Light Grey (DE) keyboard PS/2:
This is an auto-generated long summary of CHERRY Linux , Light Grey (DE) keyboard PS/2 based on the first three specs of the first five spec groups.

CHERRY Linux Keyboard, Light Grey (DE). Connectivity technology: Wired, Device interface: PS/2, Keyboard number of keys: 105. Cable length: 1.75 m. Product colour: Grey

Keyboard
Device interface *
The ports (sockets) where the device connects with other devices.
PS/2
Keyboard number of keys
105
Connectivity technology
The technology that enables connectivity of the device, e.g. wired or wireless.
Wired
Certification
UL, FCC, GS, CE
Design
Product colour *
The colour e.g. red, blue, green, black, white.
Grey
Ergonomics
Cable length
How long the cable is.
1.75 m
Mouse
Mouse included *
A mouse is included with this product.
No
Operational conditions
Operating temperature (T-T)
The minimum and maximum temperatures at which the product can be safely operated.
0 - 50 °C
Weight & dimensions
Keyboard dimensions (WxDxH)
458 x 170 x 42 mm
Keyboard weight
930 g
Packaging data
Package width
The distance from one side of the packaging to the other.
210 mm
Package height
The distance from the top to the bottom of the packaging.
47 mm
Other features
Package length
49.3 cm
Package weight
1.14 kg
Customer service details
X