CHERRY logo

CHERRY Classic Line G83-6105, USB, 105 Keys, Black, GB keyboard QWERTY

Product code:
Category:
Icecat Product ID:
Data-sheet quality:
created/standardized by Icecat
Product views:
17223
Info modified on:
07 Mar 2024, 15:34:52
Short summary description CHERRY Classic Line G83-6105, USB, 105 Keys, Black, GB keyboard QWERTY:

CHERRY Classic Line G83-6105, USB, 105 Keys, Black, GB, Wired, USB, QWERTY, Black

Long summary description CHERRY Classic Line G83-6105, USB, 105 Keys, Black, GB keyboard QWERTY:

CHERRY Classic Line G83-6105, USB, 105 Keys, Black, GB. Connectivity technology: Wired, Device interface: USB, Keyboard layout: QWERTY, Keyboard number of keys: 105. Cable length: 1.75 m. Product colour: Black

Specs
Contact details
We use cookies to ensure that we give you the best experience on our website. If you continue to use this site we will assume that you are happy with it.