CHERRY logo

CHERRY Classic Line Standard PC USB RO keyboard QWERTY Grey

Product code:
Category:
Icecat Product ID:
Data-sheet quality:
created/standardized by Icecat
Product views:
5263
Info modified on:
07 Mar 2024, 15:34:52
Short summary description CHERRY Classic Line Standard PC USB RO keyboard QWERTY Grey:

CHERRY Classic Line Standard PC keyboard USB RO, Wired, USB, QWERTY, Grey

Long summary description CHERRY Classic Line Standard PC USB RO keyboard QWERTY Grey:

CHERRY Classic Line Standard PC keyboard USB RO. Connectivity technology: Wired, Device interface: USB, Keyboard layout: QWERTY, Keyboard number of keys: 105. Cable length: 1.75 m. Product colour: Grey

Specs
Contact details
We use cookies to ensure that we give you the best experience on our website. If you continue to use this site we will assume that you are happy with it.