Choose country:
Choose language:
This is a demo of a seamless insert of an Icecat LIVE product data-sheet in your website. Imagine that this responsive data-sheet is included in the product page of your webshop. How to integrate Icecat LIVE JavaScript.

CHERRY G83-6105 keyboard USB QWERTZ German Grey

X
Brand:
The general trademark of a manufacturer by which the consumer knows its products. A manufacturer can have multiple brand names. Some manufacturers license their brand names to other producers.
CHERRY
Product name:
Product name is a brand's identification of a product, often a model name, but not totally unique as it can include some product variants. Product name is a key part of the Icecat product title on a product data-sheet.
G83-6105
Product code :
The brand's unique identifier for a product. Multiple product codes can be mapped to one mother product data-sheet if the specifications are identical. We map away wrong codes or sometimes logistic variants.
G83-6105LUNDE-0 show
Show alternative article codes used in the online market place
EAN/UPC code :
European Article Number (EAN) and Universal Product Code (UPC) are better known as the barcode on a product's packaging to uniquely identify a product in a shop or logistic process. One product data-sheet can have multiple barcodes depending on logistic variations such as packaging or country.
5711045266850 show
Category
The keyboard is the main input peripheral used by all computers. The keyboard allows for user input and interaction with the computer. Much like many typewriters the keyboard has all the letters of the alphabet, numbers 0 - 9 and additional special operational keys, e.g. for adjusting the volume or going to your inbox directly. There are three different connection types:- USB is the most modern. You can recognize it by the rectangular connector.- PS/2 connectors are round. This type of connection is fairly commonly used by PC's.- Bluetooth is another modern (wireless) connection method.
Keyboards
Data-sheet quality: created/standardized by Icecat
The quality of the product data-sheet can be on several levels:
only logistic data imported: we have only basic data imported from a supplier, a data-sheet is not yet created by an editor.
created by CHERRY: a data-sheet is imported from an official source from a manufacturer. But the data-sheet is not yet standardized by an Icecat editor.
created/standardized by Icecat: the data-sheet is created or standardized by an Icecat editor.
Product views: 23016
This statistic is based on the 86402 using ecommerce sites (eshops, distributors, comparison sites, ecommerce ASPs, purchase systems, etc) downloading this Icecat data-sheet since Only sponsoring brands are included in the free Open Icecat content distribution as used by 84425 free Open Icecat users.
Info modified on: 30 Jul 2019 14:46:00
The date of the most recent change of this product data-sheet in Icecat.
Warranty: 2 Years
Long product name CHERRY G83-6105 keyboard USB QWERTZ German Grey :
The short editorial description of CHERRY G83-6105 keyboard USB QWERTZ German Grey

DE, 105 keys, USB, 1.75 m, 662 g
More>>>
CHERRY G83-6105 keyboard USB QWERTZ German Grey:
The official marketing text of CHERRY G83-6105 keyboard USB QWERTZ German Grey as supplied by the manufacturer

Reliable standard keyboard, tried-and-tested a million times over
The CHERRY G83-6000 is the reliable standard keyboard, tried-and-tested a million times over - with soft operation of the keys and completely recyclable.

Key benefits
- Compact, corded standard keyboard
- Easy to clean keys with scratch-resistant inscriptions
- NTK technology for pleasantly soft operation of the keys
- Uniform switching characteristics (elastomer keys with membrane contact switches)
- 20 million operations for each key
- Can be recycled
- USB or PS/2 connection

Short summary description CHERRY G83-6105 keyboard USB QWERTZ German Grey:
This short summary of the CHERRY G83-6105 keyboard USB QWERTZ German Grey data-sheet is auto-generated and uses the product title and the first six key specs.

CHERRY G83-6105, Standard, Wired, USB, QWERTZ, Grey

Long summary description CHERRY G83-6105 keyboard USB QWERTZ German Grey:
This is an auto-generated long summary of CHERRY G83-6105 keyboard USB QWERTZ German Grey based on the first three specs of the first five spec groups.

CHERRY G83-6105. Keyboard form factor: Standard. Keyboard style: Straight. Connectivity technology: Wired, Device interface: USB, Keyboard layout: QWERTZ, Keyboard number of keys: 105. Cable length: 1.75 m. Recommended usage: Universal. Product colour: Grey

Keyboard
Recommended usage *
What the product should be used for, and how it should be used (e.g. ambient temperature).
Universal
Device interface *
The ports (sockets) where the device connects with other devices.
USB
Keyboard layout *
The type of keys on a keyboard, and their position on the keyboard. This can differ from country to country.
QWERTZ
Keyboard language *
The letters which are marked on the keys for convenience of the keyboard usage with specific language.
German
Keyboard form factor *
Keyboard size, e.g. standard, mini.
Standard
Numeric keypad *
Small, palm-sized, seventeen key section of a computer keyboard, usually on the very far right. The numeric keypad features digits 0 to 9, addition (+), subtraction (-), multiplication (*) and division (/) symbols, a decimal point (.) and Num Lock and Enter keys. Laptop keyboards often do not have a numpad, but may provide numpad input by holding a modifier key (typically labelled "Fn") and operating keys on the standard keyboard.
Yes
Keyboard number of keys
105
Windows keys
Yes
Connectivity technology
The technology that enables connectivity of the device, e.g. wired or wireless.
Wired
Purpose
What the product is used for.
PC/server
Keyboard keys operating life
20 million characters
Certification
cURus, VDE GS, CE, FCC, c-tick
Design
Backlight *
Product has a built-in light source for its illuminating.
No
Keyboard style *
The style of the keyboard e.g. straight, curved.
Straight
Wrist rest *
A padded cushion placed in front of a computer keyboard to rest your wrists on when typing.
No
Product colour *
The colour e.g. red, blue, green, black, white.
Grey
Design
Surface coloration
Type of surface coloration e.g. monotone, image.
Monotone
Ergonomics
Cable length
How long the cable is.
1.75 m
Mouse
Mouse included *
A mouse is included with this product.
No
Operational conditions
Operating temperature (T-T)
The minimum and maximum temperatures at which the product can be safely operated.
0 - 50 °C
Storage temperature (T-T)
The minimum and maximum temperatures at which the product can be safely stored.
-20 - 60 °C
Weight & dimensions
Keyboard dimensions (WxDxH)
458 x 210 x 47 mm
Keyboard weight
662 g
Packaging data
Package width
The distance from one side of the packaging to the other.
493 mm
Package depth
The distance from the front to the back of the packaging.
210 mm
Package height
The distance from the top to the bottom of the packaging.
47 mm
Package weight
Weight of the packaged product.
810 g
Other features
Internal
The product is built in.
No
Country Distributor
United Kingdom 1 distributor(s)
Deutschland 9 distributor(s)
Österreich 2 distributor(s)
Bulgaria 1 distributor(s)
Customer service details
X