Choose country:
Choose language:
This is a demo of a seamless insert of an Icecat LIVE product data-sheet in your website. Imagine that this responsive data-sheet is included in the product page of your webshop. How to integrate Icecat LIVE JavaScript.

CHERRY Comfort PS/2, light grey, GR keyboard PS/2

X
Brand:
The general trademark of a manufacturer by which the consumer knows its products. A manufacturer can have multiple brand names. Some manufacturers license their brand names to other producers.
CHERRY
Product name:
Product name is a brand's identification of a product, often a model name, but not totally unique as it can include some product variants. Product name is a key part of the Icecat product title on a product data-sheet.
Comfort keyboard PS/2, light grey, GR
Product code :
The brand's unique identifier for a product. Multiple product codes can be mapped to one mother product data-sheet if the specifications are identical. We map away wrong codes or sometimes logistic variants.
G83-6105LRNGR-0 show
Show alternative article codes used in the online market place
Category
The keyboard is the main input peripheral used by all computers. The keyboard allows for user input and interaction with the computer. Much like many typewriters the keyboard has all the letters of the alphabet, numbers 0 - 9 and additional special operational keys, e.g. for adjusting the volume or going to your inbox directly. There are three different connection types:- USB is the most modern. You can recognize it by the rectangular connector.- PS/2 connectors are round. This type of connection is fairly commonly used by PC's.- Bluetooth is another modern (wireless) connection method.
Keyboards
Data-sheet quality: created/standardized by Icecat
The quality of the product data-sheet can be on several levels:
only logistic data imported: we have only basic data imported from a supplier, a data-sheet is not yet created by an editor.
created by CHERRY: a data-sheet is imported from an official source from a manufacturer. But the data-sheet is not yet standardized by an Icecat editor.
created/standardized by Icecat: the data-sheet is created or standardized by an Icecat editor.
Product views: 5412
This statistic is based on the 86438 using ecommerce sites (eshops, distributors, comparison sites, ecommerce ASPs, purchase systems, etc) downloading this Icecat data-sheet since Only sponsoring brands are included in the free Open Icecat content distribution as used by 84462 free Open Icecat users.
Info modified on: 04 Apr 2019 07:22:36
The date of the most recent change of this product data-sheet in Icecat.
Long product name CHERRY Comfort PS/2, light grey, GR keyboard PS/2 :
The short editorial description of CHERRY Comfort PS/2, light grey, GR keyboard PS/2

Comfort keyboard PS/2, light grey, Greece
More>>>
CHERRY Comfort PS/2, light grey, GR keyboard PS/2:
The official marketing text of CHERRY Comfort PS/2, light grey, GR keyboard PS/2 as supplied by the manufacturer

-NTK Technology;
-Space-saving, compact design;
-Long-lived and recycling-friendly;
-Comfortable actuation;
-Uniform switching characteristics;
-Abrasion-proof inscription of key caps;

Short summary description CHERRY Comfort PS/2, light grey, GR keyboard PS/2:
This short summary of the CHERRY Comfort PS/2, light grey, GR keyboard PS/2 data-sheet is auto-generated and uses the product title and the first six key specs.

CHERRY Comfort keyboard PS/2, light grey, GR, Wired, PS/2, Grey

Long summary description CHERRY Comfort PS/2, light grey, GR keyboard PS/2:
This is an auto-generated long summary of CHERRY Comfort PS/2, light grey, GR keyboard PS/2 based on the first three specs of the first five spec groups.

CHERRY Comfort keyboard PS/2, light grey, GR. Connectivity technology: Wired, Device interface: PS/2. Cable length: 1.75 m. Product colour: Grey

Keyboard
Device interface *
The ports (sockets) where the device connects with other devices.
PS/2
Connectivity technology
The technology that enables connectivity of the device, e.g. wired or wireless.
Wired
Certification
FCC, cURus, GS, CE, c-tick, GOST-R
Design
Product colour *
The colour e.g. red, blue, green, black, white.
Grey
Ergonomics
Cable length
How long the cable is.
1.75 m
Mouse
Mouse included *
A mouse is included with this product.
No
Operational conditions
Operating temperature (T-T)
The minimum and maximum temperatures at which the product can be safely operated.
0 - 50 °C
Weight & dimensions
Keyboard dimensions (WxDxH)
458 x 170 x 42 mm
Keyboard weight
930 g
Other features
Compatible operating systems
List of desktop operating systems tested as compatible with this product.
Microsoft Windows XP
Customer service details
X