CHERRY logo

CHERRY G83-6104 keyboard Universal PS/2 QWERTY US English Grey

Brand:
Product name:
Product code:
GTIN (EAN/UPC):
Category:
Icecat Product ID:
Data-sheet quality:
created/standardized by Icecat
Product views:
29074
Info modified on:
20 Dec 2022, 18:52:57
Short summary description CHERRY G83-6104 keyboard Universal PS/2 QWERTY US English Grey:

CHERRY G83-6104, Full-size (100%), Wired, PS/2, QWERTY, Grey

Long summary description CHERRY G83-6104 keyboard Universal PS/2 QWERTY US English Grey:

CHERRY G83-6104. Keyboard form factor: Full-size (100%). Keyboard style: Straight. Connectivity technology: Wired, Device interface: PS/2, Keyboard layout: QWERTY, Keyboard number of keys: 104. Cable length: 1.75 m. Recommended usage: Universal. Product colour: Grey

Specs
Contact details
Distributors
We use cookies to ensure that we give you the best experience on our website. If you continue to use this site we will assume that you are happy with it.