Choose country:
Choose language:
This is a demo of a seamless insert of an Icecat LIVE product data-sheet in your website. Imagine that this responsive data-sheet is included in the product page of your webshop. How to integrate Icecat LIVE JavaScript.

CHERRY MultiBoard G81-8000, Germany, black keyboard USB

X
Brand:
The general trademark of a manufacturer by which the consumer knows its products. A manufacturer can have multiple brand names. Some manufacturers license their brand names to other producers.
CHERRY
Product name:
Product name is a brand's identification of a product, often a model name, but not totally unique as it can include some product variants. Product name is a key part of the Icecat product title on a product data-sheet.
MultiBoard G81-8000, Germany, black
Product code :
The brand's unique identifier for a product. Multiple product codes can be mapped to one mother product data-sheet if the specifications are identical. We map away wrong codes or sometimes logistic variants.
G81-8000LUBDE-2 show
Show alternative article codes used in the online market place
Category
The keyboard is the main input peripheral used by all computers. The keyboard allows for user input and interaction with the computer. Much like many typewriters the keyboard has all the letters of the alphabet, numbers 0 - 9 and additional special operational keys, e.g. for adjusting the volume or going to your inbox directly. There are three different connection types:- USB is the most modern. You can recognize it by the rectangular connector.- PS/2 connectors are round. This type of connection is fairly commonly used by PC's.- Bluetooth is another modern (wireless) connection method.
Keyboards
Data-sheet quality: created/standardized by Icecat
The quality of the product data-sheet can be on several levels:
only logistic data imported: we have only basic data imported from a supplier, a data-sheet is not yet created by an editor.
created by CHERRY: a data-sheet is imported from an official source from a manufacturer. But the data-sheet is not yet standardized by an Icecat editor.
created/standardized by Icecat: the data-sheet is created or standardized by an Icecat editor.
Product views: 6072
This statistic is based on the 86488 using ecommerce sites (eshops, distributors, comparison sites, ecommerce ASPs, purchase systems, etc) downloading this Icecat data-sheet since Only sponsoring brands are included in the free Open Icecat content distribution as used by 84512 free Open Icecat users.
Info modified on: 04 Apr 2019 07:21:31
The date of the most recent change of this product data-sheet in Icecat.
Long product name CHERRY MultiBoard G81-8000, Germany, black keyboard USB :
The short editorial description of CHERRY MultiBoard G81-8000, Germany, black keyboard USB

Programmable keyboard with integrated magnetic card reader, bar code decoder and USB stroke
More>>>
CHERRY MultiBoard G81-8000, Germany, black keyboard USB:
The official marketing text of CHERRY MultiBoard G81-8000, Germany, black keyboard USB as supplied by the manufacturer

Robust and with the smart card reader integrated: the G81-8000 series keyboards. They can scan memory cards and processor cards - for POS and custom applications. This all-in-one solution is user friendly and ergonomic and is designed to keep the workplace tidy and manageable.

Up to two smart card readers for ID-1 format cards and up to 4 plug-in slots for ID-000 format cards can be integrated into the underside of the keyboard.

-Membrane contact switches with rubber-mat technology for individual use.
-Programmable magnetic card reader for cards compatible with ISO 7810, -11, -12, -13, JIS, AAMVA.
-Software for programming of the function keys.
-OPOS and JavaPOS support.
-Programmable keys.
-Available with USB or PS/2 connection.
-With USB version: USB hub with two downstream ports at the rear right.
-PS/2 model: optional programmable barcode decoder (automatic code recognition).
Decodable barcodes: Code39, Code93, Code128, Code16k, Plessey, Industrial 2/5, Matrix 2/5, Codabar, Interleaved 2/5, Code11, UPC/EAN/JAN.
-Robust and reliable.
-Individual keys have long service life: >20 million operations.
-Space-efficient compact keyboard.

Short summary description CHERRY MultiBoard G81-8000, Germany, black keyboard USB:
This short summary of the CHERRY MultiBoard G81-8000, Germany, black keyboard USB data-sheet is auto-generated and uses the product title and the first six key specs.

CHERRY MultiBoard G81-8000, Germany, black, Wired, USB, Black

Long summary description CHERRY MultiBoard G81-8000, Germany, black keyboard USB:
This is an auto-generated long summary of CHERRY MultiBoard G81-8000, Germany, black keyboard USB based on the first three specs of the first five spec groups.

CHERRY MultiBoard G81-8000, Germany, black. Connectivity technology: Wired, Device interface: USB. Cable length: 1.75 m. Product colour: Black

Keyboard
Device interface *
The ports (sockets) where the device connects with other devices.
USB
Connectivity technology
The technology that enables connectivity of the device, e.g. wired or wireless.
Wired
Certification
GS (G81-8000) resp. VDE/ÜG (G81-7000), CE, FCC, cURus, C-Tick, VCCI, BSMI, GOST-R, WHQL
Design
Product colour *
The colour e.g. red, blue, green, black, white.
Black
Ergonomics
Cable length
How long the cable is.
1.75 m
Mouse
Mouse included *
A mouse is included with this product.
No
Operational conditions
Operating temperature (T-T)
The minimum and maximum temperatures at which the product can be safely operated.
0 - 50 °C
Weight & dimensions
Keyboard dimensions (WxDxH)
405 x 220 x 64 mm
Keyboard weight
1.8 kg
Customer service details
X