CHERRY logo

CHERRY MultiBoard G81-8000, English (US), light grey keyboard PS/2

Product code:
Category:
Icecat Product ID:
Data-sheet quality:
created/standardized by Icecat
Product views:
17620
Info modified on:
07 Mar 2024, 15:34:52
Short summary description CHERRY MultiBoard G81-8000, English (US), light grey keyboard PS/2:

CHERRY MultiBoard G81-8000, English (US), light grey, Wired, PS/2, Grey

Long summary description CHERRY MultiBoard G81-8000, English (US), light grey keyboard PS/2:

CHERRY MultiBoard G81-8000, English (US), light grey. Connectivity technology: Wired, Device interface: PS/2. Cable length: 1.75 m. Product colour: Grey

Specs
Contact details
We use cookies to ensure that we give you the best experience on our website. If you continue to use this site we will assume that you are happy with it.