CHERRY Keyboard Azerty French 105keys PS2 W95, Wireless, RF Wireless
CHERRY Keyboard Azerty French 105keys PS2 W95. Connectivity technology: Wireless, Device interface: RF Wireless, Keyboard number of keys: 105. Cable length: 1.75 m