CHERRY logo

CHERRY G81-3000 Standard PC , black, DE keyboard PS/2

Product code:
Category:
Icecat Product ID:
Data-sheet quality:
created/standardized by Icecat
Product views:
17981
Info modified on:
21 Oct 2022, 10:14:32
Short summary description CHERRY G81-3000 Standard PC , black, DE keyboard PS/2:

CHERRY G81-3000 Standard PC keyboard, black, DE, Wired, PS/2, Black

Long summary description CHERRY G81-3000 Standard PC , black, DE keyboard PS/2:

CHERRY G81-3000 Standard PC keyboard, black, DE. Connectivity technology: Wired, Device interface: PS/2. Cable length: 1.75 m. Product colour: Black

Specs
Contact details
We use cookies to ensure that we give you the best experience on our website. If you continue to use this site we will assume that you are happy with it.