location redirect
This is a demo of a seamless insert of an Icecat LIVE product data-sheet in your website. Imagine that this responsive data-sheet is included in the product page of your webshop. How to integrate Icecat LIVE JavaScript.

CHERRY Standard PC , PS2, PO keyboard PS/2 QWERTY Grey

Brand:
The general trademark of a manufacturer by which the consumer knows its products. A manufacturer can have multiple brand names. Some manufacturers license their brand names to other producers.
CHERRY Check ‘CHERRY’ global rank
Product name:
Product name is a brand's identification of a product, often a model name, but not totally unique as it can include some product variants. Product name is a key part of the Icecat product title on a product data-sheet.
Standard PC keyboard, PS2, PO
Product code:
The brand's unique identifier for a product. Multiple product codes can be mapped to one mother product data-sheet if the specifications are identical. We map away wrong codes or sometimes logistic variants.
G81-3000LPNPO-0 show
Show alternative article codes used in the online market place
Category:
The keyboard is the main input peripheral used by all computers. The keyboard allows for user input and interaction with the computer. Much like many typewriters the keyboard has all the letters of the alphabet, numbers 0 - 9 and additional special operational keys, e.g. for adjusting the volume or going to your inbox directly. There are three different connection types: - USB is the most modern. You can recognize it by the rectangular connector. - PS/2 connectors are round. This type of connection is fairly commonly used by PC's. - Bluetooth is another modern (wireless) connection method.
Keyboards Check ‘CHERRY’ global rank
Icecat Product ID:
The Icecat Product ID is the unique Icecat number identifying a product in Icecat. This number is used to retrieve or push data regarding a product's datasheet. Click the number to copy the link.
Data-sheet quality: created/standardized by Icecat
The quality of the product data-sheet can be on several levels:
only logistic data imported: we have only basic data imported from a supplier, a data-sheet is not yet created by an editor.
created by CHERRY: a data-sheet is imported from an official source from a manufacturer. But the data-sheet is not yet standardized by an Icecat editor.
created/standardized by Icecat: the data-sheet is created or standardized by an Icecat editor.
Product views: 9323
This statistic is based on the 97136 using ecommerce sites (eshops, distributors, comparison sites, ecommerce ASPs, purchase systems, etc) downloading this Icecat data-sheet. Only sponsoring brands are included in the free Open Icecat content distribution as used by 94642 free Open Icecat users.
Info modified on: 07 Mar 2024 15:34:52
The date of the most recent change of this product data-sheet in Icecat.
Bullet Points CHERRY Standard PC , PS2, PO keyboard PS/2 QWERTY Grey
Each of several items in a list, preceded by a bullet symbol for emphasis. For easy access to this data, refer to the "BulletPoints" tag in XML or JSON.
:
  • - PS/2
  • - QWERTY
  • - Grey
Warranty: 2 years
Long product name CHERRY Standard PC , PS2, PO keyboard PS/2 QWERTY Grey :
The long product name of CHERRY Standard PC , PS2, PO keyboard PS/2 QWERTY Grey. For easy access to this data, refer to the "ProductDescription" block and the "ShortDesc" tag in XML or the "Description" block and the "LongProductName" tag in JSON.

Standard PC keyboard, PS2, PO
More>>>
CHERRY Standard PC , PS2, PO keyboard PS/2 QWERTY Grey:
The official description of CHERRY Standard PC , PS2, PO keyboard PS/2 QWERTY Grey as supplied by the manufacturer. For easy access to this data, refer to the "ProductDescription" block and the "LongDesc" tag in XML or the "Description" block and the "LongDesc" tag in JSON.

Durable, reliable, high quality and easy to use - the standard PC keyboard for the most demanding requirements. Timeless design. With FTSC technology to give reliable service.

- PS/2-or USB Interface.
- High-quality keyboard for professional users.
- Membrane contact switches with rubber-mat technology for individual use.
- Precision switching.
- Keycap symbols are wear-resistant and easy to clean.
- Linear key action.
- Reliability:
MCBF =1 x 10 9 operations;
MTBF >80,000 hours.
- Individual keys have long service life: >50 million operations.

Short summary description CHERRY Standard PC , PS2, PO keyboard PS/2 QWERTY Grey:
This short summary of the CHERRY Standard PC , PS2, PO keyboard PS/2 QWERTY Grey data-sheet is auto-generated and uses the product title and the first six key specs.

CHERRY Standard PC keyboard, PS2, PO, Wired, PS/2, QWERTY, Grey

Long summary description CHERRY Standard PC , PS2, PO keyboard PS/2 QWERTY Grey:
This is an auto-generated long summary of CHERRY Standard PC , PS2, PO keyboard PS/2 QWERTY Grey based on the first three specs of the first five spec groups.

CHERRY Standard PC keyboard, PS2, PO. Connectivity technology: Wired, Device interface: PS/2, Keyboard layout: QWERTY. Cable length: 1.75 m. Product colour: Grey

Keyboard
Device interface *
PS/2
Keyboard layout *
QWERTY
Connectivity technology
Wired
Design
Product colour *
Grey
Features
Cable length
1.75 m
Mouse
Mouse included *
No
Operational conditions
Operating temperature (T-T)
0 - 50 °C
Weight & dimensions
Keyboard dimensions (WxDxH)
470 x 195 x 44 mm
Keyboard weight
1.62 kg