Choose country:
Choose language:
This is a demo of a seamless insert of an Icecat LIVE product data-sheet in your website. Imagine that this responsive data-sheet is included in the product page of your webshop. How to integrate Icecat LIVE JavaScript.

CHERRY AZB 105keys PS 2 W95 keyboard PS/2

X
Brand:
The general trademark of a manufacturer by which the consumer knows its products. A manufacturer can have multiple brand names. Some manufacturers license their brand names to other producers.
CHERRY
Product name:
Product name is a brand's identification of a product, often a model name, but not totally unique as it can include some product variants. Product name is a key part of the Icecat product title on a product data-sheet.
Keyboard Cherry AZB 105keys PS 2 W95
Product code :
The brand's unique identifier for a product. Multiple product codes can be mapped to one mother product data-sheet if the specifications are identical. We map away wrong codes or sometimes logistic variants.
G81-3000LPNBE
Category
The keyboard is the main input peripheral used by all computers. The keyboard allows for user input and interaction with the computer. Much like many typewriters the keyboard has all the letters of the alphabet, numbers 0 - 9 and additional special operational keys, e.g. for adjusting the volume or going to your inbox directly. There are three different connection types:- USB is the most modern. You can recognize it by the rectangular connector.- PS/2 connectors are round. This type of connection is fairly commonly used by PC's.- Bluetooth is another modern (wireless) connection method.
Keyboards
Data-sheet quality: created/standardized by Icecat
The quality of the product data-sheet can be on several levels:
only logistic data imported: we have only basic data imported from a supplier, a data-sheet is not yet created by an editor.
created byCHERRY: a data-sheet is imported from an official source from a manufacturer. But the data-sheet is not yet standardized by an Icecat editor.
created/standardized by Icecat: the data-sheet is created or standardized by an Icecat editor.
Product views: 5135
This statistic is based on the 87748 using ecommerce sites (eshops, distributors, comparison sites, ecommerce ASPs, purchase systems, etc) downloading this Icecat data-sheet since Only sponsoring brands are included in the free Open Icecat content distribution as used by 85697 free Open Icecat users.
Info modified on: 04 Apr 2019 04:30:05
The date of the most recent change of this product data-sheet in Icecat.
Long product name CHERRY AZB 105keys PS 2 W95 keyboard PS/2 :
The short editorial description of CHERRY AZB 105keys PS 2 W95 keyboard PS/2

Keyboard Cherry AZB 105keys PS 2 W95
More>>>
CHERRY AZB 105keys PS 2 W95 keyboard PS/2:
The official marketing text of CHERRY AZB 105keys PS 2 W95 keyboard PS/2 as supplied by the manufacturer

Durable, reliable, high quality and easy to use - the standard PC keyboard for the most demanding requirements. Timeless design. With FTSC technology to give reliable service.

High-quality keyboard for professional users
Membrane contact switches with rubber-mat technology for individual use
Precision switching
Keycap symbols are wear-resistant and easy to clean
Linear key action

Short summary description CHERRY AZB 105keys PS 2 W95 keyboard PS/2:
This short summary of the CHERRY AZB 105keys PS 2 W95 keyboard PS/2 data-sheet is auto-generated and uses the product title and the first six key specs.

CHERRY Keyboard Cherry AZB 105keys PS 2 W95, Wired, PS/2

Long summary description CHERRY AZB 105keys PS 2 W95 keyboard PS/2:
This is an auto-generated long summary of CHERRY AZB 105keys PS 2 W95 keyboard PS/2 based on the first three specs of the first five spec groups.

CHERRY Keyboard Cherry AZB 105keys PS 2 W95. Connectivity technology: Wired, Device interface: PS/2. Cable length: 1.75 m

Keyboard
Device interface *
The ports (sockets) where the device connects with other devices.
PS/2
Connectivity technology
The technology that enables connectivity of the device, e.g. wired or wireless.
Wired
Ergonomics
Cable length
How long the cable is.
1.75 m
Weight & dimensions
Keyboard dimensions (WxDxH)
470 x 195 x 44 mm
Keyboard weight
1.62 kg
Customer service details
X