location redirect
This is a demo of a seamless insert of an Icecat LIVE product data-sheet in your website. Imagine that this responsive data-sheet is included in the product page of your webshop. How to integrate Icecat LIVE JavaScript.

CHERRY G81-3000 keyboard USB QWERTZ Black

Brand:
The general trademark of a manufacturer by which the consumer knows its products. A manufacturer can have multiple brand names. Some manufacturers license their brand names to other producers.
CHERRY Check ‘CHERRY’ global rank
Product name:
Product name is a brand's identification of a product, often a model name, but not totally unique as it can include some product variants. Product name is a key part of the Icecat product title on a product data-sheet.
G81-3000
Product code:
The brand's unique identifier for a product. Multiple product codes can be mapped to one mother product data-sheet if the specifications are identical. We map away wrong codes or sometimes logistic variants.
G81-3000LPCRD-2 show
Show alternative article codes used in the online market place
Category:
The keyboard is the main input peripheral used by all computers. The keyboard allows for user input and interaction with the computer. Much like many typewriters the keyboard has all the letters of the alphabet, numbers 0 - 9 and additional special operational keys, e.g. for adjusting the volume or going to your inbox directly. There are three different connection types: - USB is the most modern. You can recognize it by the rectangular connector. - PS/2 connectors are round. This type of connection is fairly commonly used by PC's. - Bluetooth is another modern (wireless) connection method.
Keyboards Check ‘CHERRY’ global rank
Icecat Product ID:
The Icecat Product ID is the unique Icecat number identifying a product in Icecat. This number is used to retrieve or push data regarding a product's datasheet. Click the number to copy the link.
Data-sheet quality: created/standardized by Icecat
The quality of the product data-sheet can be on several levels:
only logistic data imported: we have only basic data imported from a supplier, a data-sheet is not yet created by an editor.
created by CHERRY: a data-sheet is imported from an official source from a manufacturer. But the data-sheet is not yet standardized by an Icecat editor.
created/standardized by Icecat: the data-sheet is created or standardized by an Icecat editor.
Product views: 6955
This statistic is based on the 97136 using ecommerce sites (eshops, distributors, comparison sites, ecommerce ASPs, purchase systems, etc) downloading this Icecat data-sheet. Only sponsoring brands are included in the free Open Icecat content distribution as used by 94642 free Open Icecat users.
Info modified on: 30 Sep 2021 14:05:59
The date of the most recent change of this product data-sheet in Icecat.
Bullet Points CHERRY G81-3000 keyboard USB QWERTZ Black
Each of several items in a list, preceded by a bullet symbol for emphasis. For easy access to this data, refer to the "BulletPoints" tag in XML or JSON.
:
  • - USB
  • - QWERTZ
  • - Full-size (100%) Numeric keypad
  • - Black
  • - 1 pc(s)
Warranty: 2 years
Long product name CHERRY G81-3000 keyboard USB QWERTZ Black :
The long product name of CHERRY G81-3000 keyboard USB QWERTZ Black. For easy access to this data, refer to the "ProductDescription" block and the "ShortDesc" tag in XML or the "Description" block and the "LongProductName" tag in JSON.

G81-3000, USB, Cyrillic, 1.4kg
More>>>
CHERRY G81-3000 keyboard USB QWERTZ Black:
The official description of CHERRY G81-3000 keyboard USB QWERTZ Black as supplied by the manufacturer. For easy access to this data, refer to the "ProductDescription" block and the "LongDesc" tag in XML or the "Description" block and the "LongDesc" tag in JSON.

Timeless design and optimal usability - this standard keyboard for professional applications fulfils your every need. The hydride technology ensures completely reliable switch contacts. For demanding users with an eye for what counts.
- Mechanical individual keys with membrane contact switches;
- Robust and reliable;
- High-quality keyboard for professional use;
- Timeless design;
- Can also be delivered without "Windows keys";
- Compatible for PCs and Macs via USB connection.

Short summary description CHERRY G81-3000 keyboard USB QWERTZ Black:
This short summary of the CHERRY G81-3000 keyboard USB QWERTZ Black data-sheet is auto-generated and uses the product title and the first six key specs.

CHERRY G81-3000, Full-size (100%), Wired, USB, QWERTZ, Black

Long summary description CHERRY G81-3000 keyboard USB QWERTZ Black:
This is an auto-generated long summary of CHERRY G81-3000 keyboard USB QWERTZ Black based on the first three specs of the first five spec groups.

CHERRY G81-3000. Keyboard form factor: Full-size (100%). Keyboard style: Straight. Connectivity technology: Wired, Device interface: USB, Keyboard layout: QWERTZ. Cable length: 1.75 m. Product colour: Black

Keyboard
Connectivity technology *
Wired
Device interface *
USB
Keyboard layout *
QWERTZ
Keyboard form factor *
Full-size (100%)
Numeric keypad *
Yes
Purpose
PC/Server
Certification
FCC, CE, GOST-R, c-tick, VDE GS, cURus
Design
Backlight *
No
Keyboard style
Straight
Full-size keyboard
Yes
Wrist rest
No
Product colour *
Black
Features
Cable length
1.75 m
Plug and Play
Yes
Power
Power source type *
USB
Power
Power consumption
16 mA
Mouse
Mouse included *
No
System requirements
Mac operating systems supported
Yes
USB required
Yes
Operational conditions
Operating temperature (T-T)
0 - 50 °C
Storage temperature (T-T)
-20 - 60 °C
Weight & dimensions
Keyboard dimensions (WxDxH)
470 x 195 x 44 mm
Keyboard weight
1.4 kg
Packaging data
Package dimensions (WxDxH)
500 x 255 x 50 mm
Package weight
1.62 kg
Packaging content
Number of products included *
1 pc(s)