location redirect
This is a demo of a seamless insert of an Icecat LIVE product data-sheet in your website. Imagine that this responsive data-sheet is included in the product page of your webshop. How to integrate Icecat LIVE JavaScript.

CHERRY Standard PC G80-3000 PS2, EU keyboard PS/2 QWERTY

Brand:
The general trademark of a manufacturer by which the consumer knows its products. A manufacturer can have multiple brand names. Some manufacturers license their brand names to other producers.
CHERRY Check ‘CHERRY’ global rank
Product name:
Product name is a brand's identification of a product, often a model name, but not totally unique as it can include some product variants. Product name is a key part of the Icecat product title on a product data-sheet.
Standard PC keyboard G80-3000 PS2, EU
Product code:
The brand's unique identifier for a product. Multiple product codes can be mapped to one mother product data-sheet if the specifications are identical. We map away wrong codes or sometimes logistic variants.
G80-3000LQMEU-0 show
Show alternative article codes used in the online market place
Category:
The keyboard is the main input peripheral used by all computers. The keyboard allows for user input and interaction with the computer. Much like many typewriters the keyboard has all the letters of the alphabet, numbers 0 - 9 and additional special operational keys, e.g. for adjusting the volume or going to your inbox directly. There are three different connection types: - USB is the most modern. You can recognize it by the rectangular connector. - PS/2 connectors are round. This type of connection is fairly commonly used by PC's. - Bluetooth is another modern (wireless) connection method.
Keyboards Check ‘CHERRY’ global rank
Icecat Product ID:
The Icecat Product ID is the unique Icecat number identifying a product in Icecat. This number is used to retrieve or push data regarding a product's datasheet. Click the number to copy the link.
Data-sheet quality: created/standardized by Icecat
The quality of the product data-sheet can be on several levels:
only logistic data imported: we have only basic data imported from a supplier, a data-sheet is not yet created by an editor.
created by CHERRY: a data-sheet is imported from an official source from a manufacturer. But the data-sheet is not yet standardized by an Icecat editor.
created/standardized by Icecat: the data-sheet is created or standardized by an Icecat editor.
Product views: 10405
This statistic is based on the 97136 using ecommerce sites (eshops, distributors, comparison sites, ecommerce ASPs, purchase systems, etc) downloading this Icecat data-sheet. Only sponsoring brands are included in the free Open Icecat content distribution as used by 94642 free Open Icecat users.
Info modified on: 07 Mar 2024 15:34:52
The date of the most recent change of this product data-sheet in Icecat.
Warranty: Extended Manufacturer Warranty: 3 years
Long product name CHERRY Standard PC G80-3000 PS2, EU keyboard PS/2 QWERTY :
The long product name of CHERRY Standard PC G80-3000 PS2, EU keyboard PS/2 QWERTY. For easy access to this data, refer to the "ProductDescription" block and the "ShortDesc" tag in XML or the "Description" block and the "LongProductName" tag in JSON.

Standard PC keyboard G80-3000 PS2 Light Grey, EU
More>>>
CHERRY Standard PC G80-3000 PS2, EU keyboard PS/2 QWERTY:
The official description of CHERRY Standard PC G80-3000 PS2, EU keyboard PS/2 QWERTY as supplied by the manufacturer. For easy access to this data, refer to the "ProductDescription" block and the "LongDesc" tag in XML or the "Description" block and the "LongDesc" tag in JSON.

Durable, reliable, high quality and easy to use - the standard PC keyboard for the most demanding requirements. Timeless design. With FTSC technology to give reliable service.

- PS/2-or USB Interface.
- High-quality keyboard for professional users.
- Membrane contact switches with rubber-mat technology for individual use.
- Precision switching.
- Keycap symbols are wear-resistant and easy to clean.
- Linear key action.
- Reliability:
MCBF =1 x 10 9 operations;
MTBF >80,000 hours.
- Individual keys have long service life: >50 million operations.

Short summary description CHERRY Standard PC G80-3000 PS2, EU keyboard PS/2 QWERTY:
This short summary of the CHERRY Standard PC G80-3000 PS2, EU keyboard PS/2 QWERTY data-sheet is auto-generated and uses the product title and the first six key specs.

CHERRY Standard PC keyboard G80-3000 PS2, EU, Wired, PS/2, QWERTY

Long summary description CHERRY Standard PC G80-3000 PS2, EU keyboard PS/2 QWERTY:
This is an auto-generated long summary of CHERRY Standard PC G80-3000 PS2, EU keyboard PS/2 QWERTY based on the first three specs of the first five spec groups.

CHERRY Standard PC keyboard G80-3000 PS2, EU. Connectivity technology: Wired, Device interface: PS/2, Keyboard layout: QWERTY, Keyboard number of keys: 105. Cable length: 1.75 m

Keyboard
Device interface *
PS/2
Keyboard layout *
QWERTY
Keyboard number of keys
105
Connectivity technology
Wired
Features
Cable length
1.75 m
Mouse
Mouse included *
No
Operational conditions
Operating temperature (T-T)
0 - 50 °C
Weight & dimensions
Keyboard dimensions (WxDxH)
470 x 195 x 44 mm
Keyboard weight
1.62 kg
Source Testseek summary Average rating
Reviews
Updated:
2013-11-01 23:39:01
Uk has collected 8 expert reviews for CHERRY Standard PC G80-3000 PS2, EU keyboard PS/2 QWERTY and the average expert rating is 80 of 100. The average score reflects the expert community’s view on this product. Click below and use Uk to see all ratings, product awards and conclusions.
80%
Source Review comments Score
pcadvisor.co.uk
Updated:
2013-11-01 23:38:59
No review of mechanical keyboards would be complete without a Cherry keyboard. The German company has become synonymous with high-quality Qwerty PC keyboards, in large part thanks to its manufacture of the mechanical switches that underlie a great many re...
Bottom line The Cherry G80-3000 is like a Timex watch running a Rolex movement. The case is serviceable but designed down to a price; but the bits that make it tick are really quite special. If you can get passed the flexy chassis and can live without key navigation...
90%
micromart.co.uk
Updated:
2014-03-19 02:53:49
It's impossible to have a group test of mechanical keyboards without including the king of the keyboard itself, Cherry. After all, it's Cherry who manufactures the switches that separate the mechanical from the rest of the bunch, and it's Cherry which has...
90%
gamingshogun.com
Updated:
2017-04-12 01:20:46
Having been involved in PC gaming since the mid-80's, I have had years of experience using several different styles of keyboards and mice. I have watched keyboards go from being massive, off white behemoths, to slim, black, sexy things that have so many m...
Bottom line This is the hardest review I've ever had to write. I would rather write a review for something that is so bad, that I have something to say about it. The Cherry MX G80-3000 is just a strictly, functional, silent, mechanical keyboard. In this day and age o...
60%
hardwareasylum.com
Updated:
2017-05-27 01:11:51
These days it is pretty hard to talk enthusiast level keyboards without talking about the switches. And when it comes to mechanical switches most keyboards go with the industry leader, Cherry MX. However Cherry doesn't just make switches, they make keyboa...
Good Silent Cherry MX Switches are here, Basic design, Solid construction...
Bad No extras at all, Large footprint, Priced similar full featured keyboards...
Bottom line I tested the Cherry G80-3000 MX Board Silent Keyboard back to back with the Ryos MK Glow featuring traditional Cherry MX Black switches and a Sound BlasterX Vanguard K08 featuring the latest OMRON switches. First off I noticed very little difference in th...
0%