CHERRY logo

CHERRY Standard PC G80-3000 PS2, FR keyboard PS/2 QWERTY

Product code:
Category:
Icecat Product ID:
Data-sheet quality:
created/standardized by Icecat
Product views:
11444
Info modified on:
07 Mar 2024, 15:34:52
Short summary description CHERRY Standard PC G80-3000 PS2, FR keyboard PS/2 QWERTY:

CHERRY Standard PC keyboard G80-3000 PS2, FR, Wired, PS/2, QWERTY

Long summary description CHERRY Standard PC G80-3000 PS2, FR keyboard PS/2 QWERTY:

CHERRY Standard PC keyboard G80-3000 PS2, FR. Connectivity technology: Wired, Device interface: PS/2, Keyboard layout: QWERTY, Keyboard number of keys: 105. Cable length: 1.75 m

Specs
Contact details
We use cookies to ensure that we give you the best experience on our website. If you continue to use this site we will assume that you are happy with it.