CHERRY logo

CHERRY Standard PC G80-3000 PS-2 keyboard PS/2 QWERTY Grey

Product code:
Category:
Icecat Product ID:
Data-sheet quality:
created/standardized by Icecat
Product views:
12438
Info modified on:
21 Oct 2022, 10:14:32
Short summary description CHERRY Standard PC G80-3000 PS-2 keyboard PS/2 QWERTY Grey:

CHERRY Standard PC keyboard G80-3000 PS-2, Wired, PS/2, QWERTY, Grey

Long summary description CHERRY Standard PC G80-3000 PS-2 keyboard PS/2 QWERTY Grey:

CHERRY Standard PC keyboard G80-3000 PS-2. Connectivity technology: Wired, Device interface: PS/2, Keyboard layout: QWERTY, Keyboard number of keys: 105. Cable length: 1.75 m. Product colour: Grey

Specs
Contact details
We use cookies to ensure that we give you the best experience on our website. If you continue to use this site we will assume that you are happy with it.