location redirect
This is a demo of a seamless insert of an Icecat LIVE product data-sheet in your website. Imagine that this responsive data-sheet is included in the product page of your webshop. How to integrate Icecat LIVE JavaScript.

CHERRY G80-1502 PS/2, DE keyboard PS/2 Grey

Brand:
The general trademark of a manufacturer by which the consumer knows its products. A manufacturer can have multiple brand names. Some manufacturers license their brand names to other producers.
CHERRY Check ‘CHERRY’ global rank
Product name:
Product name is a brand's identification of a product, often a model name, but not totally unique as it can include some product variants. Product name is a key part of the Icecat product title on a product data-sheet.
G80-1502 PS/2, DE
Product code:
The brand's unique identifier for a product. Multiple product codes can be mapped to one mother product data-sheet if the specifications are identical. We map away wrong codes or sometimes logistic variants.
G80-1502LQEDE-0 show
Show alternative article codes used in the online market place
Category:
The keyboard is the main input peripheral used by all computers. The keyboard allows for user input and interaction with the computer. Much like many typewriters the keyboard has all the letters of the alphabet, numbers 0 - 9 and additional special operational keys, e.g. for adjusting the volume or going to your inbox directly. There are three different connection types: - USB is the most modern. You can recognize it by the rectangular connector. - PS/2 connectors are round. This type of connection is fairly commonly used by PC's. - Bluetooth is another modern (wireless) connection method.
Keyboards Check ‘CHERRY’ global rank
Icecat Product ID:
The Icecat Product ID is the unique Icecat number identifying a product in Icecat. This number is used to retrieve or push data regarding a product's datasheet. Click the number to copy the link.
Data-sheet quality: created/standardized by Icecat
The quality of the product data-sheet can be on several levels:
only logistic data imported: we have only basic data imported from a supplier, a data-sheet is not yet created by an editor.
created by CHERRY: a data-sheet is imported from an official source from a manufacturer. But the data-sheet is not yet standardized by an Icecat editor.
created/standardized by Icecat: the data-sheet is created or standardized by an Icecat editor.
Product views: 13613
This statistic is based on the 97136 using ecommerce sites (eshops, distributors, comparison sites, ecommerce ASPs, purchase systems, etc) downloading this Icecat data-sheet. Only sponsoring brands are included in the free Open Icecat content distribution as used by 94642 free Open Icecat users.
Info modified on: 21 Oct 2022 10:14:32
The date of the most recent change of this product data-sheet in Icecat.
Long product name CHERRY G80-1502 PS/2, DE keyboard PS/2 Grey :
The long product name of CHERRY G80-1502 PS/2, DE keyboard PS/2 Grey. For easy access to this data, refer to the "ProductDescription" block and the "ShortDesc" tag in XML or the "Description" block and the "LongProductName" tag in JSON.

G80-1502 PS/2, DE
More>>>
CHERRY G80-1502 PS/2, DE keyboard PS/2 Grey:
The official description of CHERRY G80-1502 PS/2, DE keyboard PS/2 Grey as supplied by the manufacturer. For easy access to this data, refer to the "ProductDescription" block and the "LongDesc" tag in XML or the "Description" block and the "LongDesc" tag in JSON.

Your patients trust you -- trust your keyboard! The smart card reader of the German health insurance keyboard G80-1502 is for use with German health insurance cards and other smart cards and enables secure PIN entry (class 2 reader). This keyboard fulfills the highest requirements in the daily life of your practice!

- Uses Cherry MX key switches based on Gold Crosspoint technology, tried and tested millions of times over.
- Smart card reader approved for use with German health insurance cards and other smart cards.
- MKT 1.0 approved to read German health insurance cards.
- PC/SC(1.0).
-Secure PIN entry (class 2 reader).
- Reading/writing of ISO 7816-compatible smart cards.
- Lowering contact.
- approx. 200,000 read cycles.
- 100 % compatible with predecessor model G80-1501.
- T=0 and T=1, S=8, S=9 and S=10 protocols.

Short summary description CHERRY G80-1502 PS/2, DE keyboard PS/2 Grey:
This short summary of the CHERRY G80-1502 PS/2, DE keyboard PS/2 Grey data-sheet is auto-generated and uses the product title and the first six key specs.

CHERRY G80-1502 PS/2, DE, Wired, PS/2, Grey

Long summary description CHERRY G80-1502 PS/2, DE keyboard PS/2 Grey:
This is an auto-generated long summary of CHERRY G80-1502 PS/2, DE keyboard PS/2 Grey based on the first three specs of the first five spec groups.

CHERRY G80-1502 PS/2, DE. Connectivity technology: Wired, Device interface: PS/2. Cable length: 1.75 m. Product colour: Grey

Keyboard
Connectivity technology *
Wired
Device interface *
PS/2
Design
Product colour *
Grey
Features
Cable length
1.75 m
Mouse
Mouse included *
No
Weight & dimensions
Keyboard dimensions (WxDxH)
470 x 220 x 64 mm
Keyboard weight
1.6 kg