Choose country:
Choose language:
This is a demo of a seamless insert of an Icecat LIVE product data-sheet in your website. Imagine that this responsive data-sheet is included in the product page of your webshop. How to integrate Icecat LIVE JavaScript.

CHERRY G80-11900 (ES) USB Grey keyboard

X
Add to compare
Brand:
The general trademark of a manufacturer by which the consumer knows its products. A manufacturer can have multiple brand names. Some manufacturers license their brand names to other producers.
CHERRY
Product name:
Product name is a brand's identification of a product, often a model name, but not totally unique as it can include some product variants. Product name is a key part of the Icecat product title on a product data-sheet.
G80-11900 (ES)
Product code :
The brand's unique identifier for a product. Multiple product codes can be mapped to one mother product data-sheet if the specifications are identical. We map away wrong codes or sometimes logistic variants.
G80-11900LUMES-0 show
Show alternative article codes used in the online market place
Category
The keyboard is the main input peripheral used by all computers. The keyboard allows for user input and interaction with the computer. Much like many typewriters the keyboard has all the letters of the alphabet, numbers 0 - 9 and additional special operational keys, e.g. for adjusting the volume or going to your inbox directly. There are three different connection types:\
\
- USB is the most modern. You can recognize it by the rectangular connector.\
\
- PS/2 connectors are round. This type of connection is fairly commonly used by PC\'s.\
\
- Bluetooth is another modern (wireless) connection method.
keyboards
Data-sheet quality: created/standardized by Icecat
The quality of the product data-sheet can be on several levels:
only logistic data imported: we have only basic data imported from a supplier, a data-sheet is not yet created by an editor.
created by CHERRY: a data-sheet is imported from an official source from a manufacturer. But the data-sheet is not yet standardized by an Icecat editor.
created/standardized by Icecat: the data-sheet is created or standardized by an Icecat editor.
Included since: 11 Jan 2011
The date Icecat noticed for the first time that this product was included in the price list of a channel partner
Product views: 6460
This statistic is based on the 75526 using ecommerce sites (eshops, distributors, comparison sites, ecommerce ASPs, purchase systems, etc) downloading this Icecat data-sheet since 11-01-11 Only sponsoring brands are included in the free Open Icecat content distribution as used by 73800 free Open Icecat users .
Info modified on: 19 Nov 2017 13:02:54
The date of the most recent change of this product data-sheet in Icecat.
Long product name CHERRY G80-11900 (ES) USB Grey keyboard :
The short editorial description of CHERRY G80-11900 (ES) USB Grey keyboard

TouchBoard G80-11900
More>>>

CHERRY G80-11900 (ES) USB Grey keyboard:
The official marketing text of CHERRY G80-11900 (ES) USB Grey keyboard as supplied by the manufacturer
19 inch compact keyboard with integrated touchpad
Lots to do, not much space? That's where our 19 inch compact keyboard comes into its own - particularly where there's no room for a mouse. A high-quality integrated touchpad takes on all the mouse functions.

Cherry MX keys with Gold Crosspoint contacts
Usable with standard mouse drivers
Space-saving and ergonomically
Integrated, high-quality touchpad with mouse keys
Short summary description CHERRY G80-11900 (ES) USB Grey keyboard:
This short summary of the CHERRY G80-11900 (ES) USB Grey keyboard data-sheet is auto-generated and uses the product title and the first six key specs.
CHERRY G80-11900 (ES), USB, Grey
Long summary description CHERRY G80-11900 (ES) USB Grey keyboard :

CHERRY G80-11900 (ES). Device interface: USB. Cable length: 1.75 m. Colour of product: Grey

This is an auto-generated long summary of CHERRY G80-11900 (ES) USB Grey keyboard based on the first three specs of the first five spec groups.
Keyboard
Device interface *
The ports (sockets) where the device connects with other devices.
USB
Design
Colour of product *
The colour e.g. red, blue, green, black, white.
Grey
Ergonomics
Cable length
How long the cable is.
1.75 m
Mouse
Mouse included *
A mouse is included with this product.
No
Weight & dimensions
Keyboard weight
1.2 kg
Other features
Depth
The distance from the front to the back of something.
193 mm
Height
The measurement of the product from head to foot or from base to top.
37 mm
Width
The measurement or extent of something from side to side.
415 mm
Source Testseek summary Average rating
Reviews
Updated:
2015-01-01
Testseek has collected 2 expert reviews for Cherry G80-11900 (ES) but no overall score was given. Click below and use Testseek to find all ratings, product awards and conclusions.
0%
Source Review comments Score
uk.hardware.info
Updated:
2015-01-01
Keyboards come in all shapes and sizes - from simple to advanced, basic or with display, or with a sound card or extra keys. The quality of the keys themselves often is of secondary importance. This review will focus on a category of keyboards that has...
0%
X