location redirect
This is a demo of a seamless insert of an Icecat LIVE product data-sheet in your website. Imagine that this responsive data-sheet is included in the product page of your webshop. How to integrate Icecat LIVE JavaScript.

CHERRY TouchBoard G80-1190 keyboard Universal USB QWERTZ German Grey

Brand:
The general trademark of a manufacturer by which the consumer knows its products. A manufacturer can have multiple brand names. Some manufacturers license their brand names to other producers.
CHERRY Check ‘CHERRY’ global rank
Product family:
The product family is a generic trademark of a brand to indicate a very wide range of products, that can encompass multiple categories. We include product family in the Icecat product title.
TouchBoard
Product name:
Product name is a brand's identification of a product, often a model name, but not totally unique as it can include some product variants. Product name is a key part of the Icecat product title on a product data-sheet.
G80-1190
Product code:
The brand's unique identifier for a product. Multiple product codes can be mapped to one mother product data-sheet if the specifications are identical. We map away wrong codes or sometimes logistic variants.
G80-11900LUMDE-0 show
Show alternative article codes used in the online market place
GTIN (EAN/UPC):
Global Trade Identification Number (GTIN) includes European Article Number (EAN), Universal Product Code (UPC) and Japan Article Number (JAN). They are better known as the barcode on a product's packaging to uniquely identify a product in a shop or logistic process. One product data-sheet can have multiple barcodes depending on logistical or product variants based on packaging, country, sizes, colors, etc.
4025112048616 show
Category:
The keyboard is the main input peripheral used by all computers. The keyboard allows for user input and interaction with the computer. Much like many typewriters the keyboard has all the letters of the alphabet, numbers 0 - 9 and additional special operational keys, e.g. for adjusting the volume or going to your inbox directly. There are three different connection types: - USB is the most modern. You can recognize it by the rectangular connector. - PS/2 connectors are round. This type of connection is fairly commonly used by PC's. - Bluetooth is another modern (wireless) connection method.
Keyboards Check ‘CHERRY’ global rank
Icecat Product ID:
The Icecat Product ID is the unique Icecat number identifying a product in Icecat. This number is used to retrieve or push data regarding a product's datasheet. Click the number to copy the link.
Data-sheet quality: created/standardized by Icecat
The quality of the product data-sheet can be on several levels:
only logistic data imported: we have only basic data imported from a supplier, a data-sheet is not yet created by an editor.
created by CHERRY: a data-sheet is imported from an official source from a manufacturer. But the data-sheet is not yet standardized by an Icecat editor.
created/standardized by Icecat: the data-sheet is created or standardized by an Icecat editor.
Product views: 149306
This statistic is based on the 97136 using ecommerce sites (eshops, distributors, comparison sites, ecommerce ASPs, purchase systems, etc) downloading this Icecat data-sheet. Only sponsoring brands are included in the free Open Icecat content distribution as used by 94642 free Open Icecat users.
Info modified on: 28 Nov 2023 13:24:41
The date of the most recent change of this product data-sheet in Icecat.
Bullet Points CHERRY TouchBoard G80-1190 keyboard Universal USB QWERTZ German Grey
Each of several items in a list, preceded by a bullet symbol for emphasis. For easy access to this data, refer to the "BulletPoints" tag in XML or JSON.
:
  • - Universal
  • - USB Mechanical Cherry MX Black
  • - QWERTZ German
  • - Full-size (100%) Numeric keypad Touchpad + mouse buttons
  • - Windows keys
  • - Grey
More>>>
Short summary description CHERRY TouchBoard G80-1190 keyboard Universal USB QWERTZ German Grey:
This short summary of the CHERRY TouchBoard G80-1190 keyboard Universal USB QWERTZ German Grey data-sheet is auto-generated and uses the product title and the first six key specs.

CHERRY TouchBoard G80-1190, Full-size (100%), Wired, USB, Mechanical, QWERTZ, Grey

Long summary description CHERRY TouchBoard G80-1190 keyboard Universal USB QWERTZ German Grey:
This is an auto-generated long summary of CHERRY TouchBoard G80-1190 keyboard Universal USB QWERTZ German Grey based on the first three specs of the first five spec groups.

CHERRY TouchBoard G80-1190. Keyboard form factor: Full-size (100%). Keyboard style: Straight. Connectivity technology: Wired, Device interface: USB, Keyboard key switch: Mechanical, Keyboard layout: QWERTZ, Keyboard number of keys: 105. Cable length: 1.75 m. Recommended usage: Universal. Product colour: Grey

Keyboard
Keyboard key switch technology
Cherry MX Black
Recommended usage *
Universal
Connectivity technology *
Wired
Device interface *
USB
Keyboard key switch *
Mechanical
Keyboard layout *
QWERTZ
Keyboard language *
German
Pointing device *
Touchpad + mouse buttons
Keyboard form factor *
Full-size (100%)
Numeric keypad *
Yes
Keyboard number of keys
105
Keyboard keys operating life
50 million characters
Windows keys
Yes
USB hub
No
Purpose
PC/Server
Fingerprint reader
No
Certification
cURus, c-tick, VCCI, CE, FCC, ÜG-VDE
Design
Backlight *
No
Keyboard style
Straight
Full-size keyboard
Yes
Ergonomic design
Yes
Wrist rest
No
Product colour *
Grey
Surface coloration
Monochromatic
Design
Game edition
No
LED indicators
Yes
Connector contacts plating
Gold
Features
Cable length
1.75 m
Power
Power source type *
USB
Power consumption
100 mA
Mouse
Mouse included *
No
Operational conditions
Operating temperature (T-T)
0 - 50 °C
Storage temperature (T-T)
-20 - 60 °C
Weight & dimensions
Keyboard dimensions (WxDxH)
415 x 37 x 193 mm
Keyboard weight
1 kg
Packaging data
Package width
447 mm
Package depth
45 mm
Package height
250 mm
Package weight
1.2 kg
Other features
Internal
No
Logistics data
Harmonized System (HS) code
84716060
Products per master (outer) case
66 pc(s)
Source Testseek summary Average rating
Reviews
Updated:
2015-01-01 09:54:14
Uk has collected 2 expert reviews for CHERRY TouchBoard G80-1190 keyboard Universal USB QWERTZ German Grey but no overall score was given. Click below and use Uk to find all ratings, product awards and conclusions.
0%
Source Review comments Score
uk.hardware.info
Updated:
2015-01-01 09:54:14
Keyboards come in all shapes and sizes - from simple to advanced, basic or with display, or with a sound card or extra keys. The quality of the keys themselves often is of secondary importance. This review will focus on a category of keyboards that has...
0%
Brand Image Product code Product Stock Price from
CHERRY DW 3000 keyboard Mouse included Universal RF Wireless QWERTZ German Black CHERRY DW 3000 keyboard Mouse included Universal RF Wireless QWERTZ German Black
(show image)
JD-0710DE-2 DW 3000 0.00
(excl. VAT)
0 (incl. VAT)
CHERRY MultiBoard MX V2 G80-8044 keyboard Universal USB QWERTZ German Black CHERRY MultiBoard MX V2 G80-8044 keyboard Universal USB QWERTZ German Black
(show image)
G80-8044LUVDE-2 MX V2 G80-8044 0.00
(excl. VAT)
0 (incl. VAT)
CHERRY MX-Board 6.0 keyboard Home USB QWERTZ German Aluminium, Black CHERRY MX-Board 6.0 keyboard Home USB QWERTZ German Aluminium, Black
(show image)
G80-3930LYBDE-2 MX-Board 6.0 0.00
(excl. VAT)
0 (incl. VAT)
CHERRY DW 5100 keyboard Mouse included Office RF Wireless QWERTZ German Black CHERRY DW 5100 keyboard Mouse included Office RF Wireless QWERTZ German Black
(show image)
JD-0510DE-2 DW 5100 0.00
(excl. VAT)
0 (incl. VAT)
CHERRY KC 1000 SC keyboard Office USB QWERTZ German Black CHERRY KC 1000 SC keyboard Office USB QWERTZ German Black
(show image)
JK-A0100DE-2 KC 1000 SC 0.00
(excl. VAT)
0 (incl. VAT)
CHERRY KC 1000 SC keyboard Office USB QWERTZ German Grey CHERRY KC 1000 SC keyboard Office USB QWERTZ German Grey
(show image)
JK-A0100DE-0 KC 1000 SC 0.00
(excl. VAT)
0 (incl. VAT)
CHERRY B.UNLIMITED keyboard Office RF Wireless QWERTZ German Black CHERRY B.UNLIMITED keyboard Office RF Wireless QWERTZ German Black
(show image)
JK-1400DE-2 B.UNLIMITED 0.00
(excl. VAT)
0 (incl. VAT)
CHERRY KW 2000 keyboard Universal RF Wireless QWERTZ German Black CHERRY KW 2000 keyboard Universal RF Wireless QWERTZ German Black
(show image)
JK-1700DE-2 KW 2000 0.00
(excl. VAT)
0 (incl. VAT)
CHERRY KC 1000 keyboard Office USB QWERTZ German Black CHERRY KC 1000 keyboard Office USB QWERTZ German Black
(show image)
JK-0800DE-2 KC 1000 0.00
(excl. VAT)
0 (incl. VAT)
CHERRY KC 1000 keyboard Office USB QWERTZ German Grey CHERRY KC 1000 keyboard Office USB QWERTZ German Grey
(show image)
JK-0800DE-0 KC 1000 0.00
(excl. VAT)
0 (incl. VAT)
Country Distributor
Nederland 4 distributor(s)
España 2 distributor(s)
France 3 distributor(s)
Magyarország 2 distributor(s)
Italia 2 distributor(s)
United Kingdom 4 distributor(s)
Deutschland 2 distributor(s)
Suomi 2 distributor(s)
Sverige 2 distributor(s)
Belgium 1 distributor(s)
Österreich 1 distributor(s)
México 1 distributor(s)