This is a demo of a seamless insert of an Icecat LIVE product data-sheet in your website. Imagine that this responsive data-sheet is included in the product page of your webshop. How to integrate Icecat LIVE JavaScript.

CHERRY TouchBoard G80-11900, Switzerland, black keyboard USB

Brand:
The general trademark of a manufacturer by which the consumer knows its products. A manufacturer can have multiple brand names. Some manufacturers license their brand names to other producers.
CHERRY
Product name:
Product name is a brand's identification of a product, often a model name, but not totally unique as it can include some product variants. Product name is a key part of the Icecat product title on a product data-sheet.
TouchBoard G80-11900, Switzerland, black
Product code :
The brand's unique identifier for a product. Multiple product codes can be mapped to one mother product data-sheet if the specifications are identical. We map away wrong codes or sometimes logistic variants.
G80-11900LUMCH-2 show
Show alternative article codes used in the online market place
Category
The keyboard is the main input peripheral used by all computers. The keyboard allows for user input and interaction with the computer. Much like many typewriters the keyboard has all the letters of the alphabet, numbers 0 - 9 and additional special operational keys, e.g. for adjusting the volume or going to your inbox directly. There are three different connection types: - USB is the most modern. You can recognize it by the rectangular connector. - PS/2 connectors are round. This type of connection is fairly commonly used by PC's. - Bluetooth is another modern (wireless) connection method.
Keyboards
Icecat Product ID :
Data-sheet quality: created/standardized by Icecat
The quality of the product data-sheet can be on several levels:
only logistic data imported: we have only basic data imported from a supplier, a data-sheet is not yet created by an editor.
created by CHERRY: a data-sheet is imported from an official source from a manufacturer. But the data-sheet is not yet standardized by an Icecat editor.
created/standardized by Icecat: the data-sheet is created or standardized by an Icecat editor.
Product views: 11488
This statistic is based on the 97136 using ecommerce sites (eshops, distributors, comparison sites, ecommerce ASPs, purchase systems, etc) downloading this Icecat data-sheet since Only sponsoring brands are included in the free Open Icecat content distribution as used by 94642 free Open Icecat users.
Info modified on: 19 Jul 2019 15:01:51
The date of the most recent change of this product data-sheet in Icecat.
Warranty: Extended Manufacturer Warranty: 3 years
Long product name CHERRY TouchBoard G80-11900, Switzerland, black keyboard USB :
The short editorial description of CHERRY TouchBoard G80-11900, Switzerland, black keyboard USB

19 inch compact keyboard with integrated touchpad, black, 1 x USB
More>>>
CHERRY TouchBoard G80-11900, Switzerland, black keyboard USB:
The official marketing text of CHERRY TouchBoard G80-11900, Switzerland, black keyboard USB as supplied by the manufacturer

-Cherry MX keys with Gold Crosspoint contacts.
-Usable with standard mouse drivers.
-Space-saving and ergonomically.
-Integrated, high-quality touchpad with mouse keys.

Short summary description CHERRY TouchBoard G80-11900, Switzerland, black keyboard USB:
This short summary of the CHERRY TouchBoard G80-11900, Switzerland, black keyboard USB data-sheet is auto-generated and uses the product title and the first six key specs.

CHERRY TouchBoard G80-11900, Switzerland, black, Wired, USB, Black

Long summary description CHERRY TouchBoard G80-11900, Switzerland, black keyboard USB:
This is an auto-generated long summary of CHERRY TouchBoard G80-11900, Switzerland, black keyboard USB based on the first three specs of the first five spec groups.

CHERRY TouchBoard G80-11900, Switzerland, black. Connectivity technology: Wired, Device interface: USB, Keyboard number of keys: 105. Cable length: 1.75 m. Product colour: Black

Keyboard
Device interface *
USB
Keyboard number of keys
105
Connectivity technology
Wired
Design
Product colour *
Black
Features
Cable length
1.75 m
Mouse
Mouse included *
No
Weight & dimensions
Keyboard dimensions (WxDxH)
193 x 415 x 37 mm
Keyboard weight
1.05 kg
Source Testseek summary Average rating
Reviews
Updated:
2014-09-11 03:25:40
Uk has collected 2 expert reviews for CHERRY TouchBoard G80-11900, Switzerland, black keyboard USB but no overall score was given. Click below and use Uk to find all ratings, product awards and conclusions.
0%
Source Testseek summary Average rating
Reviews
Updated:
2014-09-11 03:25:40
Nl heeft 2 proffesionele recensies voor CHERRY TouchBoard G80-11900, Switzerland, black toetsenbord USB Zwart verzameld, maar er is geen score hieraan gegeven. Klik hieronder om naar testseek te gaan en voor alle productbeoordelingen, -testen en -conclusies.
0%
Source Testseek summary Average rating
Reviews
Updated:
2014-09-11 03:25:40
Fr a recueilli 2 avis d’experts pour CHERRY TouchBoard G80-11900, Switzerland, black clavier USB Noir mais aucune note n’a été accordée. Cliquez sur l’onglet ci-dessous et utilisez Testseek pour voir toutes les notes, les prix de produits et les conclusions.
0%
Source Testseek summary Average rating
Reviews
Updated:
2014-09-11 03:25:40
De hat 2 Expertenmeinungen für CHERRY TouchBoard G80-11900, Switzerland, black Tastatur USB Schwarz zusammengestellt, es wurde aber keine vollständige Beurteilung abgegeben. Klicken Sie unten und nutzen Sie Testseek um alle Beurteilungen, Produktauszeichnungen und Schlussfolgerungen sehen zu können.
0%
Source Testseek summary Average rating
Reviews
Updated:
2014-09-11 03:25:40
Testseek ha raccolto 2 recensioni d aparte di esperti per CHERRY TouchBoard G80-11900, Switzerland, black tastiera USB Nero ma non ha ricevuto alcuna valutazione. Fate clic qui sotto e usate Testseek per visualizzare tutte le valutazioni, i premi ricevuti dal prodotto e le conclusioni.
0%
Source Testseek summary Average rating
Reviews
Updated:
2014-09-11 03:25:40
Es ha coleccionado 2 opiniones de expertos para CHERRY TouchBoard G80-11900, Switzerland, black teclado USB Negro pero no ha sido calificado por completo. Haga click abajo y use Testseek para poder ver todas las calificaciones, galardones y conclusiones del producto.
0%
Source Testseek summary Average rating
Reviews
Updated:
2014-09-11 03:25:40
Dk har samlet 2 ekspertanmeldelser for CHERRY TouchBoard G80-11900, Switzerland, black tastatur USB Sort men der er ikke blevet givet nogen generel score. Klik nedenfor og brug Dk til at finde alle bedømmelser, produktpriser og konklusioner.
0%
Source Testseek summary Average rating
Reviews
Updated:
2014-09-11 03:25:40
Se har samlat in 2 experttester för CHERRY TouchBoard G80-11900, Switzerland, black tangentbord USB Svart men inget genomsnittligt betyg har angivits. Klicka nedanför och använd Se för att se alla utmärkelser och kommentarer.
0%
Source Review comments Score
uk.hardware.info
Updated:
2014-09-11 03:25:40
Keyboards come in all shapes and sizes - from simple to advanced, basic or with display, or with a sound card or extra keys. The quality of the keys themselves often is of secondary importance. This review will focus on a category of keyboards that has...
0%
hardware.info
Updated:
2014-09-11 03:25:40
Toetsenborden zijn er in allerlei soorten en maten, van simpel tot geavanceerd, kaal of met een schermpje, een geluidskaart of extra toetsen. De kwaliteit van de toetsen is soms bijna een bijkomstigheid. In dit artikel richten we ons juist op een categ...
0%
Country Distributor
United Kingdom 1 distributor(s)