location redirect
This is a demo of a seamless insert of an Icecat LIVE product data-sheet in your website. Imagine that this responsive data-sheet is included in the product page of your webshop. How to integrate Icecat LIVE JavaScript.

CHERRY TouchBoard G80-11900, Germany, light grey keyboard PS/2 German

Brand:
The general trademark of a manufacturer by which the consumer knows its products. A manufacturer can have multiple brand names. Some manufacturers license their brand names to other producers.
CHERRY Check ‘CHERRY’ global rank
Product name:
Product name is a brand's identification of a product, often a model name, but not totally unique as it can include some product variants. Product name is a key part of the Icecat product title on a product data-sheet.
TouchBoard G80-11900, Germany, light grey
Product code:
The brand's unique identifier for a product. Multiple product codes can be mapped to one mother product data-sheet if the specifications are identical. We map away wrong codes or sometimes logistic variants.
G80-11900LTMDE-0 show
Show alternative article codes used in the online market place
Category:
The keyboard is the main input peripheral used by all computers. The keyboard allows for user input and interaction with the computer. Much like many typewriters the keyboard has all the letters of the alphabet, numbers 0 - 9 and additional special operational keys, e.g. for adjusting the volume or going to your inbox directly. There are three different connection types: - USB is the most modern. You can recognize it by the rectangular connector. - PS/2 connectors are round. This type of connection is fairly commonly used by PC's. - Bluetooth is another modern (wireless) connection method.
Keyboards Check ‘CHERRY’ global rank
Icecat Product ID:
The Icecat Product ID is the unique Icecat number identifying a product in Icecat. This number is used to retrieve or push data regarding a product's datasheet. Click the number to copy the link.
Data-sheet quality: created/standardized by Icecat
The quality of the product data-sheet can be on several levels:
only logistic data imported: we have only basic data imported from a supplier, a data-sheet is not yet created by an editor.
created by CHERRY: a data-sheet is imported from an official source from a manufacturer. But the data-sheet is not yet standardized by an Icecat editor.
created/standardized by Icecat: the data-sheet is created or standardized by an Icecat editor.
Product views: 52070
This statistic is based on the 97136 using ecommerce sites (eshops, distributors, comparison sites, ecommerce ASPs, purchase systems, etc) downloading this Icecat data-sheet. Only sponsoring brands are included in the free Open Icecat content distribution as used by 94642 free Open Icecat users.
Info modified on: 07 Mar 2024 15:34:52
The date of the most recent change of this product data-sheet in Icecat.
Bullet Points CHERRY TouchBoard G80-11900, Germany, light grey keyboard PS/2 German
Each of several items in a list, preceded by a bullet symbol for emphasis. For easy access to this data, refer to the "BulletPoints" tag in XML or JSON.
:
  • - PS/2
  • - German
  • - Grey
Warranty: Extended Manufacturer Warranty: 3 years
Long product name CHERRY TouchBoard G80-11900, Germany, light grey keyboard PS/2 German :
The long product name of CHERRY TouchBoard G80-11900, Germany, light grey keyboard PS/2 German. For easy access to this data, refer to the "ProductDescription" block and the "ShortDesc" tag in XML or the "Description" block and the "LongProductName" tag in JSON.

19 inch compact keyboard with integrated touchpad, light grey, PS/2 o. DIN(AT) o. RS232
More>>>
CHERRY TouchBoard G80-11900, Germany, light grey keyboard PS/2 German:
The official description of CHERRY TouchBoard G80-11900, Germany, light grey keyboard PS/2 German as supplied by the manufacturer. For easy access to this data, refer to the "ProductDescription" block and the "LongDesc" tag in XML or the "Description" block and the "LongDesc" tag in JSON.

-Cherry MX keys with Gold Crosspoint contacts.
-Usable with standard mouse drivers.
-Space-saving and ergonomically.
-Integrated, high-quality touchpad with mouse keys.

Short summary description CHERRY TouchBoard G80-11900, Germany, light grey keyboard PS/2 German:
This short summary of the CHERRY TouchBoard G80-11900, Germany, light grey keyboard PS/2 German data-sheet is auto-generated and uses the product title and the first six key specs.

CHERRY TouchBoard G80-11900, Germany, light grey, Wired, PS/2, Grey

Long summary description CHERRY TouchBoard G80-11900, Germany, light grey keyboard PS/2 German:
This is an auto-generated long summary of CHERRY TouchBoard G80-11900, Germany, light grey keyboard PS/2 German based on the first three specs of the first five spec groups.

CHERRY TouchBoard G80-11900, Germany, light grey. Connectivity technology: Wired, Device interface: PS/2, Keyboard number of keys: 105. Cable length: 1.75 m. Product colour: Grey

Keyboard
Device interface *
PS/2
Keyboard language *
German
Keyboard number of keys
105
Connectivity technology
Wired
Design
Product colour *
Grey
Features
Cable length
1.75 m
Mouse
Mouse included *
No
Weight & dimensions
Keyboard dimensions (WxDxH)
193 x 415 x 37 mm
Keyboard weight
1.05 kg
Source Testseek summary Average rating
Reviews
Updated:
2015-01-01 09:54:13
Uk has collected 2 expert reviews for CHERRY TouchBoard G80-11900, Germany, light grey keyboard PS/2 German but no overall score was given. Click below and use Uk to find all ratings, product awards and conclusions.
0%
Source Review comments Score
uk.hardware.info
Updated:
2015-01-01 09:54:13
Keyboards come in all shapes and sizes - from simple to advanced, basic or with display, or with a sound card or extra keys. The quality of the keys themselves often is of secondary importance. This review will focus on a category of keyboards that has...
0%
Brand Image Product code Product Stock Price from
CHERRY TouchBoard G80-11900 keyboard USB QWERTZ German Black CHERRY TouchBoard G80-11900 keyboard USB QWERTZ German Black
(show image)
G80-11900LUMDE-2 G80-11900 0.00
(excl. VAT)
0 (incl. VAT)
CHERRY TouchBoard G80-1190 keyboard USB QWERTZ German Grey CHERRY TouchBoard G80-1190 keyboard USB QWERTZ German Grey
(show image)
G80-11900LUMDE-0 G80-1190 0.00
(excl. VAT)
0 (incl. VAT)
Country Distributor
United Kingdom 1 distributor(s)