Choose country:
Choose language:
This is a demo of a seamless insert of an Icecat LIVE product data-sheet in your website. Imagine that this responsive data-sheet is included in the product page of your webshop. How to integrate Icecat LIVE JavaScript.

CHERRY + touchpad keyboard USB + PS/2

X
Brand:
The general trademark of a manufacturer by which the consumer knows its products. A manufacturer can have multiple brand names. Some manufacturers license their brand names to other producers.
CHERRY
Product name:
Product name is a brand's identification of a product, often a model name, but not totally unique as it can include some product variants. Product name is a key part of the Icecat product title on a product data-sheet.
Keyboard + touchpad
Product code :
The brand's unique identifier for a product. Multiple product codes can be mapped to one mother product data-sheet if the specifications are identical. We map away wrong codes or sometimes logistic variants.
G80-11900LPMBE-2 show
Show alternative article codes used in the online market place
Category
The keyboard is the main input peripheral used by all computers. The keyboard allows for user input and interaction with the computer. Much like many typewriters the keyboard has all the letters of the alphabet, numbers 0 - 9 and additional special operational keys, e.g. for adjusting the volume or going to your inbox directly. There are three different connection types:- USB is the most modern. You can recognize it by the rectangular connector.- PS/2 connectors are round. This type of connection is fairly commonly used by PC's.- Bluetooth is another modern (wireless) connection method.
Keyboards
Data-sheet quality: created/standardized by Icecat
The quality of the product data-sheet can be on several levels:
only logistic data imported: we have only basic data imported from a supplier, a data-sheet is not yet created by an editor.
created byCHERRY: a data-sheet is imported from an official source from a manufacturer. But the data-sheet is not yet standardized by an Icecat editor.
created/standardized by Icecat: the data-sheet is created or standardized by an Icecat editor.
Product views: 6831
This statistic is based on the 87722 using ecommerce sites (eshops, distributors, comparison sites, ecommerce ASPs, purchase systems, etc) downloading this Icecat data-sheet since Only sponsoring brands are included in the free Open Icecat content distribution as used by 85686 free Open Icecat users.
Info modified on: 19 Jul 2019 15:03:32
The date of the most recent change of this product data-sheet in Icecat.
Warranty: Extended Manufacturer Warranty: 3 years
Long product name CHERRY + touchpad keyboard USB + PS/2 :
The short editorial description of CHERRY + touchpad keyboard USB + PS/2

Keyboard AZB 105keys PS2 W95+touch
More>>>
CHERRY + touchpad keyboard USB + PS/2:
The official marketing text of CHERRY + touchpad keyboard USB + PS/2 as supplied by the manufacturer

19 inch compact keyboard with integrated touchpad
Lots to do, not much space? That's where our 19 inch compact keyboard comes into its own - particularly where there's no room for a mouse. A high-quality integrated touchpad takes on all the mouse functions.

Cherry MX keys with Gold Crosspoint contacts
Usable with standard mouse drivers
Space-saving and ergonomically
Integrated, high-quality touchpad with mouse keys

Short summary description CHERRY + touchpad keyboard USB + PS/2:
This short summary of the CHERRY + touchpad keyboard USB + PS/2 data-sheet is auto-generated and uses the product title and the first six key specs.

CHERRY Keyboard + touchpad, Wired, USB + PS/2

Long summary description CHERRY + touchpad keyboard USB + PS/2:
This is an auto-generated long summary of CHERRY + touchpad keyboard USB + PS/2 based on the first three specs of the first five spec groups.

CHERRY Keyboard + touchpad. Connectivity technology: Wired, Device interface: USB + PS/2, Keyboard number of keys: 105, -. Cable length: 1.75 m

Keyboard
Device interface *
The ports (sockets) where the device connects with other devices.
USB + PS/2
Keyboard number of keys
105, -
Connectivity technology
The technology that enables connectivity of the device, e.g. wired or wireless.
Wired
Ergonomics
Cable length
How long the cable is.
1.75 m
Weight & dimensions
Keyboard dimensions (WxDxH)
415 x 193 x 37 mm
Keyboard weight
1.2 kg
Other features
I/O ports
An interface on a device to which you can connect another device.
PS/2 / DIN (AT) / USB (Tastatur); PS/2 / RS232 (Touchpad)
Customer service details
X